Manufacturer: Microchip Technology
Win Source Part Number: 1106001-TC53N2702ECT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 200 μs Maximum
Voltage - Threshold: 2.7V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: TC53N2702ECTTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC53N2702ECTTR can be used for catalog matching and distributor lookup.
Supervisory Circuits Ultra-Small
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1106001-TC53N2702ECTTR | TC53N2702ECTTR-ND | 691-TC53N2702ECTTR | TC53N2702ECTTR | TC53N2702ECTTR | TC53N2702ECTTR | TC53N2702ECTTR |
| Product Name | PMIC - PMIC - Supervisors - TC53N2702ECTTR | Supervisors | SOT23 Voltage Supervisor IC | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | ||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | SOT-23-5 | SC-74A, SOT-753 | Tape & Reel (TR) | SC-74A, SOT-753 | SC-74A, SOT-753 |