Microchip Technology, Inc. Voltage Supervisor IC TC54VC2702ECB713

Description
IC SUPERVISOR 1 CHANNEL SOT23A-3 Product overview: TC54VC2702ECB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VC2702ECB713 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL SOT23A-3 Product overview: TC54VC2702ECB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VC2702ECB713 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-TC54VC2702ECB713
Voltage Supervisor IC 691-TC54VC2702ECB713
IC SUPERVISOR 1 CHANNEL SOT23A-3 Product overview: TC54VC2702ECB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VC2702ECB713 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23A-3 Product overview: TC54VC2702ECB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VC2702ECB713 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TC54VC2702ECB71CT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23A-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23A-3

Buy Now Datasheet
Supervisors - TC54VC2702ECB71DKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23A-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23A-3

Buy Now Datasheet
Supervisors - TC54VC2702ECB71TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23A-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23A-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - TC54VC2702ECB713 - 1006097-TC54VC2702ECB713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TC54VC2702ECB713
1006097-TC54VC2702ECB713
PMIC - PMIC - Supervisors - TC54VC2702ECB713 1006097-TC54VC2702ECB713
Manufacturer: Microchip Technology Win Source Part Number: 1006097-TC54VC2702EC B713 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23A-3 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1006097-TC54VC2702ECB713
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23A-3
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - TC54VC2702ECB713 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TC54VC2702ECB713
Supervisors TC54VC2702ECB713
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23A-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23A-3

Buy Now Datasheet
Voltage Detector, 1.1 Ua, 10V, 3-Sot-23A; Threshold Voltage Microchip - 92C6252 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 1.1 Ua, 10V, 3-Sot-23A; Threshold Voltage Microchip
92C6252
Voltage Detector, 1.1 Ua, 10V, 3-Sot-23A; Threshold Voltage Microchip 92C6252
VOLTAGE DETECTOR, 1.1 uA, 10V, 3-SOT-23A; Threshold Voltage:2.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23A; No. of Pins:3Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 1.1 uA, 10V, 3-SOT-23A; Threshold Voltage:2.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TC54VC2702ECB713
Supervisory Circuits TC54VC2702ECB713
Supervisory Circuits 2.7V 2%

Supervisory Circuits 2.7V 2%

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
TC54VC2702ECB713
PMIC - Supervisors TC54VC2702ECB713
IC SUPERVISOR 1 CHANNEL SOT23A-3

IC SUPERVISOR 1 CHANNEL SOT23A-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TC54VC2702ECB713 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TC54VC2702ECB713
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TC54VC2702ECB713
IC SUPERVISOR 1 CHANNEL SOT23A-3

IC SUPERVISOR 1 CHANNEL SOT23A-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-TC54VC2702ECB713 TC54VC2702ECB71CT-ND 1006097-TC54VC2702ECB713 TC54VC2702ECB713 92C6252 TC54VC2702ECB713 TC54VC2702ECB713 TC54VC2702ECB713
Product Name Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TC54VC2702ECB713 Supervisors Voltage Detector, 1.1 Ua, 10V, 3-Sot-23A; Threshold Voltage Microchip Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1; 1Monitors 1; 1
Type Tape & Reel (TR) SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23A-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Pins 3 3
IQ 1.1 µA
Supply Voltage 0.7000 to 10 volts 0.7000 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage References - 1906460P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details