The TCM809ZVNB713 is a precision voltage supervisor designed to monitor system voltages of 2.5V, 3.0V, 3.3V, and 5.0V. It features a minimum reset time-out period of 140 milliseconds and provides a reset output that is valid down to 1.0V. The device operates with a low supply current of 9 µA (typical), making it suitable for battery-powered applications. It is available in compact 3-pin SC-70 and SOT-23B packages, requiring no external components for operation. The TCM809 is optimized for transient immunity and is capable of rejecting fast voltage glitches. It operates over a wide temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications. The reset output is active-low, ensuring quick response times to voltage drops.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: TCM809ZVNB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TCM809ZVNB713 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1098649-TCM809ZVNB71
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 2.32V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): TLV809J25DBZR; TCM809ZENB713; TCM809SENB713; TCM809RENB713; CAT853STBI-T3; TLV809L30DBZR;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: TCM809ZVNB713-ND,TCM
Base Product Number: TCM809
IC SUPERVISOR 1 CHANNEL SOT23-3
Supervisory Circuits Microprocessor 2.32V
IC,VOLT DET, 12 uA, 5.5V, 3-SOT-23B; Threshold Voltage:2.32V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23B; No. of Pins:3Pins RoHS Compliant: Yes
MCU RESET MONITOR, 2.32V, SOT-23B-3; Threshold Voltage:2.32V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23B; No. of Pins:3Pins RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL SOT23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TCM809ZVNB713DKR-ND | 691-TCM809ZVNB713 | 1098649-TCM809ZVNB713 | TCM809ZVNB713 | TCM809ZVNB713 | 31T1359 | 91R1722 | TCM809ZVNB713 | TCM809ZVNB713 |
| Product Name | Supervisors | SOT23 Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Ic,volt Det, 12 Ua, 5.5V, 3-Sot-23B; Threshold Voltage Microchip | Mcu Reset Monitor, 2.32V, Sot-23B-3; Threshold Voltage Microchip | PMIC - Supervisors | Supervisors |
| Features | Manual Reset | ||||||||
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | ||||||
| Type | SOT-23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | |||||
| Threshold | 2.32 volts | 2.32 volts | 2.32 volts | 2.32 volts | 2.32 volts | 2.32 volts | 2.32 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |