Microchip Technology, Inc. Voltage Supervisors TCM809SVLB713

Description
Processor Supervisor 2.93V Low SC70
Request a Quote Datasheet
Description
Processor Supervisor 2.93V Low SC70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Supervisors - 7747374P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7747374P
Voltage Supervisors 7747374P
Processor Supervisor 2.93V Low SC70

Processor Supervisor 2.93V Low SC70

Supplier's Site
Voltage Supervisors - 7747374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7747374
Voltage Supervisors 7747374
Processor Supervisor 2.93V Low SC70

Processor Supervisor 2.93V Low SC70

Supplier's Site
Voltage Supervisors - 1652259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1652259
Voltage Supervisors 1652259
Processor Supervisor 2.93V Low SC70

Processor Supervisor 2.93V Low SC70

Supplier's Site
PMIC - PMIC - Supervisors - TCM809SVLB713 - 1265632-TCM809SVLB713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TCM809SVLB713
1265632-TCM809SVLB713
PMIC - PMIC - Supervisors - TCM809SVLB713 1265632-TCM809SVLB713
Manufacturer: Microchip Technology Win Source Part Number: 1265632-TCM809SVLB71 3 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-70, SOT-323 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Family Name: TCM809 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: SC-70-3 Alternative Parts (Cross-Reference): MAX6381XR27D4-T; MAX6381XR26D3; MAX6381XR28D4+T; Introduction Date: July 07, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1265632-TCM809SVLB713
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-70, SOT-323
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Family Name: TCM809
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: SC-70-3
Alternative Parts (Cross-Reference): MAX6381XR27D4-T; MAX6381XR26D3; MAX6381XR28D4+T;
Introduction Date: July 07, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - TCM809SVLB713TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Buy Now Datasheet
Supervisors - TCM809SVLB713CT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Buy Now Datasheet
Supervisors - TCM809SVLB713DKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-TCM809SVLB713
Voltage Supervisor IC 691-TCM809SVLB713
IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: TCM809SVLB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TCM809SVLB713 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: TCM809SVLB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TCM809SVLB713 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - TCM809SVLB713 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TCM809SVLB713
PMIC - Supervisors TCM809SVLB713
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site Datasheet
Ic,volt Det, 12 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip - 31T1357 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Det, 12 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip
31T1357
Ic,volt Det, 12 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip 31T1357
IC,VOLT DET, 12 uA, 5.5V, 3-SC-70; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes

IC,VOLT DET, 12 uA, 5.5V, 3-SC-70; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Mcu Reset Monitor, 2.93V, Sc-70-3; Threshold Voltage Microchip - 91R1718 - Newark, An Avnet Company
Chicago, IL, United States
Mcu Reset Monitor, 2.93V, Sc-70-3; Threshold Voltage Microchip
91R1718
Mcu Reset Monitor, 2.93V, Sc-70-3; Threshold Voltage Microchip 91R1718
MCU RESET MONITOR, 2.93V, SC-70-3; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes

MCU RESET MONITOR, 2.93V, SC-70-3; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TCM809SVLB713
Supervisory Circuits TCM809SVLB713
Supervisory Circuits Microprocessor 2.93V

Supervisory Circuits Microprocessor 2.93V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TCM809SVLB713 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TCM809SVLB713
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TCM809SVLB713
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site
Supervisors - TCM809SVLB713 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TCM809SVLB713
Supervisors TCM809SVLB713
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 7747374P 7747374 1265632-TCM809SVLB713 TCM809SVLB713TR-ND 691-TCM809SVLB713 TCM809SVLB713 31T1357 91R1718 TCM809SVLB713 TCM809SVLB713 TCM809SVLB713
Product Name Voltage Supervisors Voltage Supervisors PMIC - PMIC - Supervisors - TCM809SVLB713 Supervisors Voltage Supervisor IC PMIC - Supervisors Ic,volt Det, 12 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip Mcu Reset Monitor, 2.93V, Sc-70-3; Threshold Voltage Microchip Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1 1; 1 1 1; 1 1; 1Monitors 1; 1Monitors
Output Options Active Low; Push Pull, Active Low Active Low; Push Pull, Active Low Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SC-70; Sc-70 SC-70; SC-70, SOT-323 Tape & Reel (TR) SC-70; SC-70, SOT-323 SC-70 SC-70; SC-70, SOT-323
Pins 3 3 3 3
Threshold 2.93 volts 2.93 volts 2.93 volts 2.93 volts 2.93 volts 2.93 volts 2.93 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1897855 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPW - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details