Microchip Technology, Inc. PMIC - PMIC - Supervisors - TCM810MVLB713 TCM810MVLB713

Description
Manufacturer: Microchip Technology Win Source Part Number: 125430-TCM810MVLB713 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.38V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-3 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 125430-TCM810MVLB713 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.38V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-3 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - TCM810MVLB713 - 125430-TCM810MVLB713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TCM810MVLB713
125430-TCM810MVLB713
PMIC - PMIC - Supervisors - TCM810MVLB713 125430-TCM810MVLB713
Manufacturer: Microchip Technology Win Source Part Number: 125430-TCM810MVLB713 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.38V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-3 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 125430-TCM810MVLB713
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.38V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-3
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - TCM810MVLB713TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-TCM810MVLB713
Voltage Supervisor IC 691-TCM810MVLB713
IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: TCM810MVLB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TCM810MVLB713 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: TCM810MVLB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TCM810MVLB713 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic,volt Det, 12 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip - 31T1363 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Det, 12 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip
31T1363
Ic,volt Det, 12 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip 31T1363
IC,VOLT DET, 12 uA, 5.5V, 3-SC-70; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes

IC,VOLT DET, 12 uA, 5.5V, 3-SC-70; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Detector, 12 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip - 92C5473 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 12 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip
92C5473
Voltage Detector, 12 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip 92C5473
VOLTAGE DETECTOR, 12 uA, 5.5V, 3-SC-70; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 12 uA, 5.5V, 3-SC-70; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Supervisors - TCM810MVLB713 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TCM810MVLB713
PMIC - Supervisors TCM810MVLB713
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TCM810MVLB713 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TCM810MVLB713
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TCM810MVLB713
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TCM810MVLB713
Supervisory Circuits TCM810MVLB713
Supervisory Circuits Microprocessor 4.38V

Supervisory Circuits Microprocessor 4.38V

Buy Now Datasheet
Supervisors - TCM810MVLB713 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TCM810MVLB713
Supervisors TCM810MVLB713
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 125430-TCM810MVLB713 TCM810MVLB713TR-ND 691-TCM810MVLB713 31T1363 TCM810MVLB713 TCM810MVLB713 TCM810MVLB713 TCM810MVLB713
Product Name PMIC - PMIC - Supervisors - TCM810MVLB713 Supervisors Voltage Supervisor IC Ic,volt Det, 12 Ua, 5.5V, 3-Sc-70; Threshold Voltage Microchip PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors
Number of Supplies 1; 1 1 1; 1Monitors 1; 1
Output Options Inverting; Active High Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SC-70-3 SC-70; SC-70, SOT-323 Tape & Reel (TR) SC-70; SC-70, SOT-323 SC-70 SC-70; SC-70, SOT-323
Threshold 4.38 volts 4.38 volts 4.38 volts 4.38 volts 4.38 volts 4.38 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - AD5100YRQZ - 859439-AD5100YRQZ - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage References - 1219571 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Thermal Management - AMC6821SDBQR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details