Microchip Technology, Inc. Voltage Regulators - Linear TC1301B-APAVUA

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-MSOP
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-MSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The TC1301B-APAVUA is a dual-output linear voltage regulator designed to provide stable voltage outputs of 1.5V to 3.3V at 300mA for VOUT1 and 150mA for VOUT2. It features a microcontroller reset function with a reset threshold voltage ranging from 2.20V to 3.20V. The device exhibits low dropout voltages of 104mV at 300mA for VOUT1 and 150mV at 150mA for VOUT2, ensuring efficient operation. Typical supply current is low at 116µA, contributing to power savings. The TC1301B is stable with a minimum output capacitance of 1µF ceramic and includes features such as overcurrent and overtemperature protection, enhancing reliability in various applications. It operates over a junction temperature range of -40°C to +125°C and is available in compact 8-pin DFN and MSOP packages. This regulator is suitable for use in battery-operated systems, portable devices, and as a linear post-regulator for switch-mode power supplies.

Datasheet Summary
Powered by GS/AI

The TC1301B-APAVUA is a dual-output linear voltage regulator designed to provide stable voltage outputs of 1.5V to 3.3V at 300mA for VOUT1 and 150mA for VOUT2. It features a microcontroller reset function with a reset threshold voltage ranging from 2.20V to 3.20V. The device exhibits low dropout voltages of 104mV at 300mA for VOUT1 and 150mV at 150mA for VOUT2, ensuring efficient operation. Typical supply current is low at 116µA, contributing to power savings. The TC1301B is stable with a minimum output capacitance of 1µF ceramic and includes features such as overcurrent and overtemperature protection, enhancing reliability in various applications. It operates over a junction temperature range of -40°C to +125°C and is available in compact 8-pin DFN and MSOP packages. This regulator is suitable for use in battery-operated systems, portable devices, and as a linear post-regulator for switch-mode power supplies.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TC1301B-APAVUA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TC1301B-APAVUA
Voltage Regulators - Linear TC1301B-APAVUA
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-MSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TC1301B-APAVUA
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-18ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 2060273P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details