Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3
IC SUPERVISOR 1 CHANNEL SOT23A-3 Product overview: TC51N2202ECBTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC51N2202ECBTR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1105998-TC51N2202ECB
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 50 ms Minimum
Voltage - Threshold: 2.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23A-3
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL SOT23A-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3
IC SUPERVISOR 1 CHANNEL SOT23A-3
Supervisory Circuits 2.2V 1uA w/Out Delay
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TC51N2202ECBTR-ND | 691-TC51N2202ECBTR | 1105998-TC51N2202ECBTR | TC51N2202ECBTR | TC51N2202ECBTR | TC51N2202ECBTR | TC51N2202ECBTR |
| Product Name | Supervisors | Voltage Supervisor IC | PMIC - PMIC - Supervisors - TC51N2202ECBTR | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | SOT-23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT-23A-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | ||
| Threshold | 2.2 volts | 2.2 volts | 2.2 volts | 2.2 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |