Microchip Technology, Inc. Supervisors TC54VC3002EZB

Description
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - TC54VC3002EZB-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
TC54VC3002EZB-ND
Supervisors TC54VC3002EZB-ND
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3

Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1098254-TC54VC3002EZB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1098254-TC54VC3002EZB
Integrated Circuits (ICs) - PMIC - Supervisors 1098254-TC54VC3002EZB
Win Source Part Number: 1098254-TC54VC3002EZ B Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Bulk Standard Package: 1,000 Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: TC54VC3002EZB-NDR Base Product Number: TC54VC3002 Product Status: Obsolete

Win Source Part Number: 1098254-TC54VC3002EZB
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Bulk
Standard Package: 1,000
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: TC54VC3002EZB-NDR
Base Product Number: TC54VC3002
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-TC54VC3002EZB
Voltage Supervisor IC 691-TC54VC3002EZB
IC SUPERVISOR 1 CHANNEL TO92-3 Product overview: TC54VC3002EZB from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VC3002EZB can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL TO92-3 Product overview: TC54VC3002EZB from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VC3002EZB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - TC54VC3002EZB - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TC54VC3002EZB
PMIC - Supervisors TC54VC3002EZB
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site Datasheet
Supervisors - TC54VC3002EZB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TC54VC3002EZB
Supervisors TC54VC3002EZB
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3

Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TC54VC3002EZB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TC54VC3002EZB
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TC54VC3002EZB
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TC54VC3002EZB-ND 1098254-TC54VC3002EZB 691-TC54VC3002EZB TC54VC3002EZB TC54VC3002EZB TC54VC3002EZB
Product Name Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Voltage Supervisor IC PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Bag TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-226-3, TO-92-3 (TO-226AA)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122778 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details