Manufacturer: Microchip Technology
Win Source Part Number: 047900-TC54VN4002ECB
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23A-3
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL SOT23A-3 Product overview: TC54VN4002ECB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VN4002ECB713
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3
IC SUPERVISOR 1 CHANNEL SOT23A-3
IC SUPERVISOR 1 CHANNEL SOT23A-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3
Supervisory Circuits 4.0vVtg Det 2% Tol.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 047900-TC54VN4002ECB713 | 691-TC54VN4002ECB713 | TC54VN4002ECB713-ND | TC54VN4002ECB713 | TC54VN4002ECB713 | TC54VN4002ECB713 | TC54VN4002ECB713 |
| Product Name | PMIC - PMIC - Supervisors - TC54VN4002ECB713 | Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors | Supervisory Circuits |
| Number of Supplies | 1; 1 | 1 | 1; 1 | ||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | SOT-23A-3 | Tape & Reel (TR) | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | ||
| Threshold | 4 volts | 4 volts | 4 volts | 4 volts | 4 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |