The TC54VC4202EZB713 is a CMOS voltage detector designed for battery-powered applications, featuring a low quiescent current of 1 µA and a wide operating voltage range from 0.7V to 10V. It offers detection thresholds that can be laser-trimmed between 1.4V and 6.0V with a tolerance of ±2.0%. The device is available in compact 3-pin SOT-23A, SOT-89, and TO-92 packages, making it suitable for space-constrained designs. This voltage detector is equipped with a complementary output stage, which remains high as long as the input voltage exceeds the specified threshold. When the input voltage drops below the threshold, the output is driven low and will only return to high once the input voltage exceeds the threshold by a defined hysteresis voltage. The TC54VC series is applicable in various scenarios, including battery voltage monitoring, microprocessor resets, and system brown-out protection. It operates effectively within a temperature range of -40°C to +85°C, ensuring reliability in diverse environments.
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
IC SUPERVISOR 1 CHANNEL TO92-3
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TC54VC4202EZB713 | TC54VC4202EZB713 |
| Product Name | Supervisors | PMIC - Supervisors |
| Type | TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) |