Microchip Technology, Inc. Voltage Supervisors TC54VN4302ECB713

Description
Voltage supervisor,4.3V,OD,L ow,SOT23A
Request a Quote
Description
Voltage supervisor,4.3V,OD,L ow,SOT23A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC54VN4302ECB713 is a CMOS voltage detector designed for battery-powered applications, featuring a low quiescent current of 1 µA and a wide operating voltage range from 0.7V to 10V. It offers detection thresholds that can be laser-trimmed between 1.4V and 6.0V with a tolerance of ±2.0%. The device is available in compact 3-pin SOT-23A, SOT-89, and TO-92 packages, making it suitable for space-constrained designs. This voltage detector operates with an open-drain output, which remains high as long as the input voltage exceeds the specified threshold. When the input voltage drops below the threshold, the output is driven low, providing a reliable reset signal for microprocessors and protection against system brown-out conditions. The TC54 series is particularly useful in applications such as battery voltage monitoring and switching circuits in battery backup systems. The device operates within a temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The TC54VN4302ECB713 is a CMOS voltage detector designed for battery-powered applications, featuring a low quiescent current of 1 µA and a wide operating voltage range from 0.7V to 10V. It offers detection thresholds that can be laser-trimmed between 1.4V and 6.0V with a tolerance of ±2.0%. The device is available in compact 3-pin SOT-23A, SOT-89, and TO-92 packages, making it suitable for space-constrained designs. This voltage detector operates with an open-drain output, which remains high as long as the input voltage exceeds the specified threshold. When the input voltage drops below the threshold, the output is driven low, providing a reliable reset signal for microprocessors and protection against system brown-out conditions. The TC54 series is particularly useful in applications such as battery voltage monitoring and switching circuits in battery backup systems. The device operates within a temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Voltage Supervisors - 7681524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7681524
Voltage Supervisors 7681524
Voltage supervisor,4.3V,OD,L ow,SOT23A

Voltage supervisor,4.3V,OD,Low,SOT23A

Supplier's Site
Voltage Supervisors - 7681524P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7681524P
Voltage Supervisors 7681524P
Voltage supervisor,4.3V,OD,L ow,SOT23A

Voltage supervisor,4.3V,OD,Low,SOT23A

Supplier's Site
Voltage Supervisors - 1653588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1653588
Voltage Supervisors 1653588
Voltage supervisor,4.3V,OD,L ow,SOT23A

Voltage supervisor,4.3V,OD,Low,SOT23A

Supplier's Site
Supervisors - TC54VN4302ECB71DKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Buy Now Datasheet
Supervisors - TC54VN4302ECB71TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Buy Now Datasheet
Supervisors - TC54VN4302ECB71CT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-TC54VN4302ECB713
Voltage Supervisor IC 691-TC54VN4302ECB713
IC SUPERVISOR 1 CHANNEL SOT23A-3 Product overview: TC54VN4302ECB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VN4302ECB713 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23A-3 Product overview: TC54VN4302ECB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VN4302ECB713 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TC54VN4302ECB713 - 031947-TC54VN4302ECB713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TC54VN4302ECB713
031947-TC54VN4302ECB713
PMIC - PMIC - Supervisors - TC54VN4302ECB713 031947-TC54VN4302ECB713
Manufacturer: Microchip Technology Win Source Part Number: 031947-TC54VN4302ECB 713 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23A-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 031947-TC54VN4302ECB713
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23A-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
TC54VN4302ECB713
PMIC - Supervisors TC54VN4302ECB713
IC SUPERVISOR 1 CHANNEL SOT23A-3

IC SUPERVISOR 1 CHANNEL SOT23A-3

Supplier's Site Datasheet
Voltage Detector, 1 Ua, 10V, 3-Sot-23A; Threshold Voltage Microchip - 96K4028 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 1 Ua, 10V, 3-Sot-23A; Threshold Voltage Microchip
96K4028
Voltage Detector, 1 Ua, 10V, 3-Sot-23A; Threshold Voltage Microchip 96K4028
VOLTAGE DETECTOR, 1 uA, 10V, 3-SOT-23A; Threshold Voltage:4.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23A; No. of Pins:3Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 1 uA, 10V, 3-SOT-23A; Threshold Voltage:4.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TC54VN4302ECB713 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TC54VN4302ECB713
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TC54VN4302ECB713
IC SUPERVISOR 1 CHANNEL SOT23A-3

IC SUPERVISOR 1 CHANNEL SOT23A-3

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TC54VN4302ECB713
Supervisory Circuits TC54VN4302ECB713
Supervisory Circuits 4.3V Volt Detector

Supervisory Circuits 4.3V Volt Detector

Buy Now Datasheet
Supervisors - TC54VN4302ECB713 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TC54VN4302ECB713
Supervisors TC54VN4302ECB713
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 7681524 7681524P TC54VN4302ECB71DKR-ND 691-TC54VN4302ECB713 031947-TC54VN4302ECB713 TC54VN4302ECB713 96K4028 TC54VN4302ECB713 TC54VN4302ECB713 TC54VN4302ECB713
Product Name Voltage Supervisors Voltage Supervisors Supervisors Voltage Supervisor IC PMIC - PMIC - Supervisors - TC54VN4302ECB713 PMIC - Supervisors Voltage Detector, 1 Ua, 10V, 3-Sot-23A; Threshold Voltage Microchip Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors
Number of Supplies 1 1 1 1; 1 1; 1 1; 1Monitors
Output Options Open Drain; Active Low; Active low, open drain Open Drain; Active Low; Active Low, Open Drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23; Sot-23a SOT-23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT-23A-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Pins 3 3 3
Features Manual Reset
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7139449P - RS Components, Ltd.
Specs
Type SOT-89
View Details
BQ2026 1.5K-Bit Serial EPROM with SDQ Interface - BQ2026DBZR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details