IC SUPERVISOR 1 CHANNEL SOT23A-3 Product overview: TC54VC4202ECB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VC4202ECB713
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23A-3
Manufacturer: Microchip Technology
Win Source Part Number: 1106008-TC54VC4202EC
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23A-3
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Supervisory Circuits 4.2V 2%
IC SUPERVISOR 1 CHANNEL SOT23A-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23A-3
IC SUPERVISOR 1 CHANNEL SOT23A-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TC54VC4202ECB713 | TC54VC4202ECB713TR-ND | 1106008-TC54VC4202ECB713 | TC54VC4202ECB713 | TC54VC4202ECB713 | TC54VC4202ECB713 | TC54VC4202ECB713 |
| Product Name | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - TC54VC4202ECB713 | Supervisory Circuits | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | ||||
| Type | Tape & Reel (TR) | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT-23A-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | ||
| Pins | 3 | ||||||
| IQ | 3.6 µA | ||||||
| Supply Voltage | 0.7000 to 10 volts |