Microchip Technology, Inc. Voltage Supervisor IC TC54VN1402ECB713

Description
IC SUPERVISOR 1 CHANNEL SOT23A-3 Product overview: TC54VN1402ECB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VN1402ECB713 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL SOT23A-3 Product overview: TC54VN1402ECB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VN1402ECB713 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-TC54VN1402ECB713
Voltage Supervisor IC 691-TC54VN1402ECB713
IC SUPERVISOR 1 CHANNEL SOT23A-3 Product overview: TC54VN1402ECB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VN1402ECB713 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23A-3 Product overview: TC54VN1402ECB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VN1402ECB713 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TC54VN1402ECB713TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Buy Now Datasheet
Supervisors - TC54VN1402ECB713DKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Buy Now Datasheet
Supervisors - TC54VN1402ECB713CT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - TC54VN1402ECB713 - 1106010-TC54VN1402ECB713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TC54VN1402ECB713
1106010-TC54VN1402ECB713
PMIC - PMIC - Supervisors - TC54VN1402ECB713 1106010-TC54VN1402ECB713
Manufacturer: Microchip Technology Win Source Part Number: 1106010-TC54VN1402EC B713 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 1.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23A-3 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1106010-TC54VN1402ECB713
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 1.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23A-3
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - TC54VN1402ECB713 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TC54VN1402ECB713
Supervisors TC54VN1402ECB713
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
TC54VN1402ECB713
PMIC - Supervisors TC54VN1402ECB713
IC SUPERVISOR 1 CHANNEL SOT23A-3

IC SUPERVISOR 1 CHANNEL SOT23A-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TC54VN1402ECB713
Supervisory Circuits TC54VN1402ECB713
Supervisory Circuits 1.4V 2% SOT-23A-3

Supervisory Circuits 1.4V 2% SOT-23A-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TC54VN1402ECB713 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TC54VN1402ECB713
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TC54VN1402ECB713
IC SUPERVISOR 1 CHANNEL SOT23A-3

IC SUPERVISOR 1 CHANNEL SOT23A-3

Supplier's Site
Voltage Detector, 1.1 Ua, 10V, 3-Sot-23; Threshold Voltage Microchip - 92C6271 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 1.1 Ua, 10V, 3-Sot-23; Threshold Voltage Microchip
92C6271
Voltage Detector, 1.1 Ua, 10V, 3-Sot-23; Threshold Voltage Microchip 92C6271
VOLTAGE DETECTOR, 1.1 uA, 10V, 3-SOT-23; Threshold Voltage:1.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 1.1 uA, 10V, 3-SOT-23; Threshold Voltage:1.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Detector, 1.1 Ua, 10V, 3-Sot-23, Full Reel; Threshold Voltage Microchip - 31T1385 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 1.1 Ua, 10V, 3-Sot-23, Full Reel; Threshold Voltage Microchip
31T1385
Voltage Detector, 1.1 Ua, 10V, 3-Sot-23, Full Reel; Threshold Voltage Microchip 31T1385
VOLTAGE DETECTOR, 1.1 uA, 10V, 3-SOT-23, FULL REEL; Threshold Voltage:1.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23 RoHS Compliant: Yes

VOLTAGE DETECTOR, 1.1 uA, 10V, 3-SOT-23, FULL REEL; Threshold Voltage:1.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-TC54VN1402ECB713 TC54VN1402ECB713TR-ND 1106010-TC54VN1402ECB713 TC54VN1402ECB713 TC54VN1402ECB713 TC54VN1402ECB713 TC54VN1402ECB713 92C6271 31T1385
Product Name Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TC54VN1402ECB713 Supervisors PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Detector, 1.1 Ua, 10V, 3-Sot-23; Threshold Voltage Microchip Voltage Detector, 1.1 Ua, 10V, 3-Sot-23, Full Reel; Threshold Voltage Microchip
Number of Supplies 1 1; 1 1; 1 1; 1Monitors 1; 1Monitors
Type Tape & Reel (TR) SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23A-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Pins 3 3
IQ 1.1 µA
Supply Voltage 0.7000 to 10 volts 0.7000 to 10 volts 0.7000 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - Supervisors - ADM1232ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thermal Management - AMC80AIPWR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details