Microchip Technology, Inc. PMIC - PMIC - Supervisors - TC54VN3002ECB713 TC54VN3002ECB713

Description
Manufacturer: Microchip Technology Win Source Part Number: 052627-TC54VN3002ECB 713 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23A-3 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 052627-TC54VN3002ECB 713 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23A-3 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC54 series MPU Supervisor/Monitor is designed for battery-powered applications, featuring a wide operating voltage range of 0.7V to 10V and a low current drain of 1 µA. It offers detection thresholds that can be laser-trimmed from 1.4V to 6.0V with a tolerance of ±2.0%. The device is available in compact 3-pin SOT-23A, SOT-89, and TO-92 packages, making it suitable for space-constrained designs. The TC54 series includes options for open-drain or complementary output stages, with the output remaining high as long as the input voltage exceeds the specified threshold. The operating temperature range is -40°C to +85°C, ensuring reliability in various environmental conditions. This product is ideal for applications such as battery voltage monitoring, microprocessor reset, and system brown-out protection.

Datasheet Summary
Powered by GS/AI

The TC54 series MPU Supervisor/Monitor is designed for battery-powered applications, featuring a wide operating voltage range of 0.7V to 10V and a low current drain of 1 µA. It offers detection thresholds that can be laser-trimmed from 1.4V to 6.0V with a tolerance of ±2.0%. The device is available in compact 3-pin SOT-23A, SOT-89, and TO-92 packages, making it suitable for space-constrained designs. The TC54 series includes options for open-drain or complementary output stages, with the output remaining high as long as the input voltage exceeds the specified threshold. The operating temperature range is -40°C to +85°C, ensuring reliability in various environmental conditions. This product is ideal for applications such as battery voltage monitoring, microprocessor reset, and system brown-out protection.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - TC54VN3002ECB713 - 052627-TC54VN3002ECB713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TC54VN3002ECB713
052627-TC54VN3002ECB713
PMIC - PMIC - Supervisors - TC54VN3002ECB713 052627-TC54VN3002ECB713
Manufacturer: Microchip Technology Win Source Part Number: 052627-TC54VN3002ECB 713 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23A-3 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 052627-TC54VN3002ECB713
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23A-3
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-TC54VN3002ECB713
Voltage Supervisor IC 691-TC54VN3002ECB713
IC SUPERVISOR 1 CHANNEL SOT23A-3 Product overview: TC54VN3002ECB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VN3002ECB713 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23A-3 Product overview: TC54VN3002ECB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VN3002ECB713 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TC54VN3002ECB71DKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Buy Now Datasheet
Supervisors - TC54VN3002ECB71CT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Buy Now Datasheet
Supervisors - TC54VN3002ECB71TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Buy Now Datasheet
Voltage Supervisors - 7681520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7681520
Voltage Supervisors 7681520
Voltage supervisor,3.0V,OD,L ow,SOT23A

Voltage supervisor,3.0V,OD,Low,SOT23A

Supplier's Site
Voltage Supervisors - 7681520P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7681520P
Voltage Supervisors 7681520P
Voltage supervisor,3.0V,OD,L ow,SOT23A

Voltage supervisor,3.0V,OD,Low,SOT23A

Supplier's Site
Voltage Supervisors - 1653587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1653587
Voltage Supervisors 1653587
Voltage supervisor,3.0V,OD,L ow,SOT23A

Voltage supervisor,3.0V,OD,Low,SOT23A

Supplier's Site
Supervisors - TC54VN3002ECB713 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TC54VN3002ECB713
Supervisors TC54VN3002ECB713
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Buy Now Datasheet
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Microchip - 75K1579 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Microchip
75K1579
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Microchip 75K1579
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23A; No. of Pins:3Pins RoHS Compliant: Yes

MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Detector, 1.1 Ua, 10V, 3-Sot-23A; Threshold Voltage Microchip - 28X3947 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 1.1 Ua, 10V, 3-Sot-23A; Threshold Voltage Microchip
28X3947
Voltage Detector, 1.1 Ua, 10V, 3-Sot-23A; Threshold Voltage Microchip 28X3947
VOLTAGE DETECTOR, 1.1 uA, 10V, 3-SOT-23A; Threshold Voltage:3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23A; No. of Pins:3Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 1.1 uA, 10V, 3-SOT-23A; Threshold Voltage:3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
PMIC - Supervisors
TC54VN3002ECB713
PMIC - Supervisors TC54VN3002ECB713
IC SUPERVISOR 1 CHANNEL SOT23A-3

IC SUPERVISOR 1 CHANNEL SOT23A-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TC54VN3002ECB713 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TC54VN3002ECB713
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TC54VN3002ECB713
IC SUPERVISOR 1 CHANNEL SOT23A-3

IC SUPERVISOR 1 CHANNEL SOT23A-3

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TC54VN3002ECB713
Supervisory Circuits TC54VN3002ECB713
Supervisory Circuits 3V 2%

Supervisory Circuits 3V 2%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 052627-TC54VN3002ECB713 691-TC54VN3002ECB713 TC54VN3002ECB71DKR-ND 7681520 7681520P TC54VN3002ECB713 75K1579 TC54VN3002ECB713 TC54VN3002ECB713 TC54VN3002ECB713
Product Name PMIC - PMIC - Supervisors - TC54VN3002ECB713 Voltage Supervisor IC Supervisors Voltage Supervisors Voltage Supervisors Supervisors Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Microchip PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1; 1 1 1 1 1; 1Monitors 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Active Low; Active low, open drain Open Drain; Active Low; Active Low, Open Drain Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23A-3 Tape & Reel (TR) SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23; Sot-23a TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Threshold 3 volts 3 volts 3 volts 3 volts 3 volts 3 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901822 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Push-pull
View Details
TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2T25-50QFRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers