Microchip Technology, Inc. Voltage Supervisors TC54VN2102ECB713

Description
Voltage supervisor,2.1V,OD,L ow,SOT23A
Request a Quote Datasheet
Description
Voltage supervisor,2.1V,OD,L ow,SOT23A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Supervisors - 7681514P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7681514P
Voltage Supervisors 7681514P
Voltage supervisor,2.1V,OD,L ow,SOT23A

Voltage supervisor,2.1V,OD,Low,SOT23A

Supplier's Site
Voltage Supervisors - 9122834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
9122834
Voltage Supervisors 9122834
Voltage supervisor,2.1V,OD,L ow,SOT23A

Voltage supervisor,2.1V,OD,Low,SOT23A

Supplier's Site
Voltage Supervisors - 7681514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
7681514
Voltage Supervisors 7681514
Voltage supervisor,2.1V,OD,L ow,SOT23A

Voltage supervisor,2.1V,OD,Low,SOT23A

Supplier's Site
Supervisors - TC54VN2102ECB713TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Buy Now Datasheet
Supervisors - TC54VN2102ECB713CT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Buy Now Datasheet
Supervisors - TC54VN2102ECB713DKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - TC54VN2102ECB713 - 031945-TC54VN2102ECB713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TC54VN2102ECB713
031945-TC54VN2102ECB713
PMIC - PMIC - Supervisors - TC54VN2102ECB713 031945-TC54VN2102ECB713
Manufacturer: Microchip Technology Win Source Part Number: 031945-TC54VN2102ECB 713 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.1V Family Name: TC54 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23A-3 Alternative Parts (Cross-Reference): LTC2906CTS8#TR; LTC2906CDDB8#TRPBF; LTC2906CDDB#PBF; LTC2906CDDB8#TR; LTC2906ITS8#TRPBF; PST3249; PST3428; Introduction Date: July 03, 1997 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 031945-TC54VN2102ECB713
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.1V
Family Name: TC54
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23A-3
Alternative Parts (Cross-Reference): LTC2906CTS8#TR; LTC2906CDDB8#TRPBF; LTC2906CDDB#PBF; LTC2906CDDB8#TR; LTC2906ITS8#TRPBF; PST3249; PST3428;
Introduction Date: July 03, 1997
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-TC54VN2102ECB713
Voltage Supervisor IC 691-TC54VN2102ECB713
IC SUPERVISOR 1 CHANNEL SOT23A-3 Product overview: TC54VN2102ECB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VN2102ECB713 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23A-3 Product overview: TC54VN2102ECB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VN2102ECB713 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic,volt Det, 1.1 Ua, 10V, 3-Sot-23, Full Reel; Threshold Voltage Microchip - 31T1386 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Det, 1.1 Ua, 10V, 3-Sot-23, Full Reel; Threshold Voltage Microchip
31T1386
Ic,volt Det, 1.1 Ua, 10V, 3-Sot-23, Full Reel; Threshold Voltage Microchip 31T1386
IC,VOLT DET, 1.1 uA, 10V, 3-SOT-23, FULL REEL; Threshold Voltage:2.1V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23A RoHS Compliant: Yes

IC,VOLT DET, 1.1 uA, 10V, 3-SOT-23, FULL REEL; Threshold Voltage:2.1V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23A RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Detector, 1.1 Ua, 10V, 3-Sot-23; Threshold Voltage Microchip - 92C6274 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 1.1 Ua, 10V, 3-Sot-23; Threshold Voltage Microchip
92C6274
Voltage Detector, 1.1 Ua, 10V, 3-Sot-23; Threshold Voltage Microchip 92C6274
VOLTAGE DETECTOR, 1.1 uA, 10V, 3-SOT-23; Threshold Voltage:2.1V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 1.1 uA, 10V, 3-SOT-23; Threshold Voltage:2.1V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:700mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
PMIC - Supervisors
TC54VN2102ECB713
PMIC - Supervisors TC54VN2102ECB713
IC SUPERVISOR 1 CHANNEL SOT23A-3

IC SUPERVISOR 1 CHANNEL SOT23A-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TC54VN2102ECB713 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TC54VN2102ECB713
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TC54VN2102ECB713
IC SUPERVISOR 1 CHANNEL SOT23A-3

IC SUPERVISOR 1 CHANNEL SOT23A-3

Supplier's Site
Supervisors - TC54VN2102ECB713 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TC54VN2102ECB713
Supervisors TC54VN2102ECB713
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TC54VN2102ECB713
Supervisory Circuits TC54VN2102ECB713
Supervisory Circuits 2.1V 2%

Supervisory Circuits 2.1V 2%

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 7681514P 9122834 TC54VN2102ECB713TR-ND 031945-TC54VN2102ECB713 691-TC54VN2102ECB713 31T1386 92C6274 TC54VN2102ECB713 TC54VN2102ECB713 TC54VN2102ECB713 TC54VN2102ECB713
Product Name Voltage Supervisors Voltage Supervisors Supervisors PMIC - PMIC - Supervisors - TC54VN2102ECB713 Voltage Supervisor IC Ic,volt Det, 1.1 Ua, 10V, 3-Sot-23, Full Reel; Threshold Voltage Microchip Voltage Detector, 1.1 Ua, 10V, 3-Sot-23; Threshold Voltage Microchip PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits
Number of Supplies 1 1 1; 1 1 1; 1Monitors 1; 1Monitors 1; 1
Output Options Open Drain; Active Low; Active Low, Open Drain Open Drain; Active Low; Active low, open drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23; Sot-23a SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23A-3 Tape & Reel (TR) SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Pins 3 3 3
Features Manual Reset
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Supervisors - 1901662 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details