The TC54VN2102EMB713 is a CMOS voltage detector designed for battery-powered applications, featuring a low quiescent current of 1 µA and a wide operating voltage range of 0.7V to 10V. It offers detection thresholds that can be laser-trimmed from 1.4V to 6.0V with a tolerance of ±2.0%. The device is available in multiple small package types, including 3-Pin SOT-23A, SOT-89, and TO-92, making it suitable for space-constrained designs. This voltage detector is equipped with an open-drain output stage, which remains high as long as the input voltage exceeds the specified threshold. When the input voltage drops below the threshold, the output is driven low, providing a reliable reset signal for microprocessors and other components. The TC54VN2102EMB713 is particularly useful for applications such as battery voltage monitoring, system brown-out protection, and microprocessor reset functions. It operates effectively within a temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3
Manufacturer: Microchip Technology
Win Source Part Number: 936170-TC54VN2102EMB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector Channel SOT-89-3
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC54VN2102
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: Q1025005, TC54VN2102EMB71TR-ND
IC SUPERVISOR 1 CHANNEL SOT89-3 Product overview: TC54VN2102EMB713 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TC54VN2102EMB713
Supervisory Circuits 2.1V 2%
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3
IC SUPERVISOR 1 CHANNEL SOT89-3
IC SUPERVISOR 1 CHANNEL SOT89-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TC54VN2102EMB71TR-ND | 936170-TC54VN2102EMB713 | 691-TC54VN2102EMB713 | TC54VN2102EMB713 | TC54VN2102EMB713 | TC54VN2102EMB713 | TC54VN2102EMB713 |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - TC54VN2102EMB713 | SOT89 Voltage Supervisor IC | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | TO-243AA | SOT-89-3 | Tape & Reel (TR) | TO-243AA | TO-243AA | ||
| Threshold | 2.1 volts | 2.1 volts | 2.1 volts | 2.1 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |