Festo Corporation Datasheets for Gas Valves
Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more
Product Name | Notes |
---|---|
2/2-way valve for slowly pressurizing pneumatic systems (for use with shut off valves HE and HEE) For building up pressure gradually Adjustable pressure build-up time Size: mini, midi, maxi | |
Compressed air filter, regulator, and compressed air regulator functions in a single unit Size: micro, mini, midi, maxi | |
Compressed air filter, regulator, and compressed air regulator functions in a single unit With manual or semi-automatic condensate drain Size: mini | |
Connections: threaded connection at both ends, push-in connector at both ends Metal version | |
Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 With solenoid coil, without plug socket... | |
High-efficiency filter for exceptionally clean compressed air Removal of oil aerosols from compressed air Version with differential pressure gauge for visual indication of filter contamination Size: mini, midi, maxi | |
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow... | |
Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 The switching position is immediately recognizable... | |
Non-return and flow control valve Mounting on sub-base or for front panel mounting | |
Pneumatic 3/2-way valve for pressurizing and exhausting pneumatic installations Especially suitable for applications requiring explosion protection Size: mini, midi, maxi | |
Proportional air line lubricator with precision oil metering Quick and easy top-up even under pressure Oil capacity 6.5 ... 190 cm³ Size: micro, mini, midi, maxi | |
Sturdy thanks to full metal design High corrosion resistance (corrosion resistance class CRC 3 to Festo standard 940 070) Ambient temperature -40 ... +80 °C Resistant to UV radiation and... | |
Two pressure gauge connections for different installation options With manual, semi-automatic, or fully automatic condensate drain Lockable rotary knob Size: micro, mini, midi, maxi | |
With manual or semi-automatic condensate drain Size: mini |
Next >> |