Festo Corporation Datasheets for Pneumatic Rotary Actuators
Pneumatic rotary actuators use pressurized air to rotate mechanical components.
Pneumatic Rotary Actuators: Learn more
| Product Name | Notes |
|---|---|
| Double-acting rotary vane actuator Lighter than other quarter turn actuators Fixed swivel angle, adjustable swivel angle possible with the help of accessories Housing protected against splash water and dust | |
| ISO 15552 (ISO 6431, VDMA 24562) Self-adjusting pneumatic end-position cushioning which adapts optimally to changes in load and speed Standard profile with two sensor slots Wide range of variants for... | |
| Twin pistons provide twice the force in half the space Plain or ball bearing guide Precision stroke adjustment in the end position | |
| Twin-piston rotary actuator, power transmission via rack and pinion principle Very high accuracy in the end positions Very high load-bearing capacity Very good axial run-out at the flanged shaft Greater... |
| << Prev | Next >> |