Festo Corporation Datasheets for Pneumatic Rotary Actuators

Pneumatic rotary actuators use pressurized air to rotate mechanical components.
Pneumatic Rotary Actuators: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
freewheel unit FLSM-10-L for semi-rotary drive DSM. Size=10, Direction of rotation=anti-clockw ise rotation, Assembly position=Any, Ambient temperature=0 - 60 °C, Theoretical torque at 6 bar=0,85 Nm
freewheel unit FLSM-10-R for semi-rotary drive DSM. Size=10, Direction of rotation=clockwise rotation, Assembly position=Any, Ambient temperature=0 - 60 °C, Theoretical torque at 6 bar=0,85 Nm
freewheel unit FLSM-12-L for semi-rotary drive DSM. Size=12, Direction of rotation=anti-clockw ise rotation, Assembly position=Any, Ambient temperature=-10 - 60 °C, Theoretical torque at 6 bar=1,2 Nm
freewheel unit FLSM-12-R for semi-rotary drive DSM. Size=12, Direction of rotation=clockwise rotation, Assembly position=Any, Ambient temperature=-10 - 60 °C, Theoretical torque at 6 bar=1,2 Nm
freewheel unit FLSM-16-L for semi-rotary drive DSM. Size=16, Direction of rotation=anti-clockw ise rotation, Assembly position=Any, Ambient temperature=-10 - 60 °C, Theoretical torque at 6 bar=2,52 Nm
freewheel unit FLSM-16-R for semi-rotary drive DSM. Size=16, Direction of rotation=clockwise rotation, Assembly position=Any, Ambient temperature=-10 - 60 °C, Theoretical torque at 6 bar=2,52 Nm
freewheel unit FLSM-25-L for semi-rotary drive DSM. Size=25, Direction of rotation=anti-clockw ise rotation, Assembly position=Any, Ambient temperature=-10 - 60 °C, Theoretical torque at 6 bar=4,98 Nm
freewheel unit FLSM-25-R for semi-rotary drive DSM. Size=25, Direction of rotation=clockwise rotation, Assembly position=Any, Ambient temperature=-10 - 60 °C, Theoretical torque at 6 bar=4,98 Nm
freewheel unit FLSM-32-L for semi-rotary drive DSM. Size=32, Direction of rotation=anti-clockw ise rotation, Assembly position=Any, Ambient temperature=-10 - 60 °C, Theoretical torque at 6 bar=9,96 Nm
freewheel unit FLSM-32-R for semi-rotary drive DSM. Size=32, Direction of rotation=clockwise rotation, Assembly position=Any, Ambient temperature=-10 - 60 °C, Theoretical torque at 6 bar=9,96 Nm
freewheel unit FLSM-40-L for semi-rotary drive DSM. Size=40, Direction of rotation=anti-clockw ise rotation, Assembly position=Any, Ambient temperature=-10 - 60 °C, Theoretical torque at 6 bar=19,98 Nm
freewheel unit FLSM-40-R for semi-rotary drive DSM. Size=40, Direction of rotation=clockwise rotation, Assembly position=Any, Ambient temperature=-10 - 60 °C, Theoretical torque at 6 bar=19,98 Nm
freewheel unit FLSM-6-L for semi-rotary drive DSM. Size=6, Direction of rotation=anti-clockw ise rotation, Assembly position=Any, Ambient temperature=0 - 60 °C, Theoretical torque at 6 bar=0,15 Nm
freewheel unit FLSM-6-R for semi-rotary drive DSM. Size=6, Direction of rotation=clockwise rotation, Assembly position=Any, Ambient temperature=0 - 60 °C, Theoretical torque at 6 bar=0,15 Nm
freewheel unit FLSM-8-R for semi-rotary drive DSM. Size=8, Direction of rotation=clockwise rotation, Assembly position=Any, Ambient temperature=0 - 60 °C, Theoretical torque at 6 bar=0,35 Nm
freewheel unit FLSR-10-L For semi-rotary drives DSR. Size=10, Direction of rotation=anti-clockw ise rotation, Assembly position=Any, Ambient temperature=-10 - 60 °C, Theoretical torque at 6 bar=0,53 Nm
freewheel unit FLSR-10-R For semi-rotary drives DSR. Size=10, Direction of rotation=clockwise rotation, Assembly position=Any, Ambient temperature=-10 - 60 °C, Theoretical torque at 6 bar=0,53 Nm
freewheel unit FLSR-12-L For semi-rotary drives DSR. Size=12, Direction of rotation=anti-clockw ise rotation, Assembly position=Any, Ambient temperature=-10 - 60 °C, Theoretical torque at 6 bar=1 Nm
freewheel unit FLSR-12-R For semi-rotary drives DSR. Size=12, Direction of rotation=clockwise rotation, Assembly position=Any, Ambient temperature=-10 - 60 °C, Theoretical torque at 6 bar=1 Nm
freewheel unit FLSR-16-L For semi-rotary drives DSR. Size=16, Direction of rotation=anti-clockw ise rotation, Assembly position=Any, Ambient temperature=-10 - 60 °C, Theoretical torque at 6 bar=2,03 Nm
freewheel unit FLSR-16-R For semi-rotary drives DSR. Size=16, Direction of rotation=clockwise rotation, Assembly position=Any, Ambient temperature=-10 - 60 °C, Theoretical torque at 6 bar=2,03 Nm
freewheel unit FLSR-25-L For semi-rotary drives DSR. Size=25, Direction of rotation=anti-clockw ise rotation, Assembly position=Any, Ambient temperature=-10 - 60 °C, Theoretical torque at 6 bar=4,95 Nm
freewheel unit FLSR-25-R For semi-rotary drives DSR. Size=25, Direction of rotation=clockwise rotation, Assembly position=Any, Ambient temperature=-10 - 60 °C, Theoretical torque at 6 bar=4,95 Nm
freewheel unit FLSR-32-L For semi-rotary drives DSR. Size=32, Direction of rotation=anti-clockw ise rotation, Assembly position=Any, Ambient temperature=-10 - 60 °C, Theoretical torque at 6 bar=9,98 Nm
freewheel unit FLSR-32-R For semi-rotary drives DSR. Size=32, Direction of rotation=clockwise rotation, Assembly position=Any, Ambient temperature=-10 - 60 °C, Theoretical torque at 6 bar=9,98 Nm
freewheel unit FLSR-40-L For semi-rotary drives DSR. Size=40, Direction of rotation=anti-clockw ise rotation, Assembly position=Any, Ambient temperature=-10 - 60 °C, Theoretical torque at 6 bar=20,03 Nm
freewheel unit FLSR-40-R For semi-rotary drives DSR. Size=40, Direction of rotation=clockwise rotation, Assembly position=Any, Ambient temperature=-10 - 60 °C, Theoretical torque at 6 bar=20,03 Nm
Fast and simple set-up of transfer systems without compressed air For stopping conveyed goods weighing between 0.25 kg and 100 kg Status and error messages for visual error diagnostics Controlled...
For contactless pneumatic signal generation at the end of cylinder strokes Function: 3/2-way valve, normally closed Can be screwed directly into the supply port of the cylinder using a hollow...
Linear actuator with permanently attached motor With ball screw drive Optional: encoder, holding brake, and internal thread on the piston rod Two different spindle pitches for high force or high...
Micro cylinder Barbed fitting for plastic tubing with standard I.D. Without position sensing
Minimal fitting space Installation with or without mounting components External piston rod thread
Roller version, toggle lever design Absorption of high lateral forces Direct mounting of solenoid valves on flange plate
Use as a spring element or for reducing oscillations Single- or double-bellows cylinder High forces with a short stroke Uniform movement: no stick-slip effect Use in dusty environments or in...
Wide range of variants for customized applications Good running performance and long service life Piston rod with internal or external thread Magnetic piston for position sensing

<< Prev