Festo Corporation Datasheets for Pneumatic Rotary Actuators

Pneumatic rotary actuators use pressurized air to rotate mechanical components.
Pneumatic Rotary Actuators: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
Actuator and guide unit in a single housing High resistance to torques and lateral forces Plain or ball bearing guide Wide variety of mounting and attachment options Wide range of...
High resistance to torques and lateral forces Plain or ball bearing guide Wide variety of mounting and attachment options Wide range of variants for customized applications Actuator and guide unit...
Trunnion version with/without internal thread, with/without protection against rotation Roller version with protection against rotation Compact design Sensor slots on 3 sides Long service life thanks to very good cushioning...
Uniform torque characteristic across the entire rotation angle of 90° with the double-acting version Version with swivel angle 120°, 135°, 180° for the sizes 40, 120, 240, 480, double-acting Process...

<< Prev Next >>