Festo Corporation Freewheel unit FLSR-12-L

Description
freewheel unit FLSR-12-L For semi-rotary drives DSR. Size=12, Direction of rotation=anti-clockw ise rotation, Assembly position=Any, Ambient temperature=-10 - 60 °C, Theoretical torque at 6 bar=1 Nm
Request a Quote Datasheet
Description
freewheel unit FLSR-12-L For semi-rotary drives DSR. Size=12, Direction of rotation=anti-clockw ise rotation, Assembly position=Any, Ambient temperature=-10 - 60 °C, Theoretical torque at 6 bar=1 Nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Freewheel unit - FLSR-12-L - Festo Corporation
Islandia, NY, United States
Freewheel unit
FLSR-12-L
Freewheel unit FLSR-12-L
freewheel unit FLSR-12-L For semi-rotary drives DSR. Size=12, Direction of rotation=anti-clockw ise rotation, Assembly position=Any, Ambient temperature=-10 - 60 °C, Theoretical torque at 6 bar=1 Nm

freewheel unit FLSR-12-L For semi-rotary drives DSR. Size=12, Direction of rotation=anti-clockwise rotation, Assembly position=Any, Ambient temperature=-10 - 60 °C, Theoretical torque at 6 bar=1 Nm

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Pneumatic Rotary Actuators
Product Number FLSR-12-L
Product Name Freewheel unit
Body Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Actuators/Cylinders - 2171-ADN-32-30-I-PPS-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 21.8 to 145 psi (15.34 to 102 m H2O)
View Details
Actuators/Cylinders -
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Actuators/Cylinders - 2171-ADNGF-25-30-PPS-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 29 to 145 psi (20.41 to 102 m H2O)
View Details
Actuators/Cylinders - 2171-ADN-20-50-A-PPS-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 21.8 to 145 psi (15.34 to 102 m H2O)
View Details