TE Connectivity
Automotive Connector EMC Shielding
1-2141617-1
Description
Body Features Primary Product Material : Stainless Steel
Product Type Features Connector Shielding Accessory Type : Ferrule
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Stainless Steel
Product Type Features Connector Shielding Accessory Type : Ferrule
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Material : Stainless Steel
Product Type Features Connector Shielding Accessory Type : Ferrule
Body Features
- Primary Product Material : Stainless Steel
Product Type Features
- Connector Shielding Accessory Type : Ferrule
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
1-2141617-1 |
1-2141617-1 |
1734-1-2141617-1-ND |
|
Product Name
|
Automotive Connector EMC Shielding |
|
Rectangular Connector Accessories |
|
Connector Type
|
Automotive Connector; DIN Connector
|
|
Rectangular Connectors, Heavy Duty
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Automotive Connector; Wire to Board Connector
Termination
Through Hole - Solder
Mounting
Board Mount
View Details
2 suppliers
Connector Type
Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination
Crimp, Insulation Displacement (IDC)
Mounting
Free-Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
400 volts
Contact Size (AWG)
10 to 24 AWG
View Details