TE Connectivity Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity 1-148057-5.

Description
DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:96CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF MATING CYCLES:400ROHS COMPLIANT: YES
Datasheet
Description
DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:96CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF MATING CYCLES:400ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity - 26AC5692 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity
26AC5692
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity 26AC5692
DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:96CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF MATING CYCLES:400ROHS COMPLIANT: YES

DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:96CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF MATING CYCLES:400ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC5692
Product Name Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Paladin ® - 108-1411-100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Geometry Right Angle
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Din Rail, Channel - 2109-1SNK506413R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 10 to 24 AWG
View Details