TE Connectivity Grounding/Earthing Connectors 1380277-1

Description
Body Features Conductor Type (Large) : Solid, Stranded Conductor Type (Small) : Stranded, Solid Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Parallel Jaw Pliers Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 5/8 in Conductor Combination 2 : #8 - #10 Installation Technology : Transversal Wedge
Request a Quote
Description
Body Features Conductor Type (Large) : Solid, Stranded Conductor Type (Small) : Stranded, Solid Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Parallel Jaw Pliers Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 5/8 in Conductor Combination 2 : #8 - #10 Installation Technology : Transversal Wedge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 1380277-1 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
1380277-1
Grounding/Earthing Connectors 1380277-1
Body Features Conductor Type (Large) : Solid, Stranded Conductor Type (Small) : Stranded, Solid Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Parallel Jaw Pliers Product Availability Product Availability : Americas Product Type Features Conductor Combination 1 : 5/8 in Conductor Combination 2 : #8 - #10 Installation Technology : Transversal Wedge

Body Features


  • Conductor Type (Large) : Solid, Stranded
  • Conductor Type (Small) : Stranded, Solid

Configuration Features


  • Visual Inspection : Yes

Operation/Application


  • Power Component Connection Type : Wire-to-Ground Rod, Parallel Jaw Pliers

Product Availability


  • Product Availability : Americas

Product Type Features


  • Conductor Combination 1 : 5/8 in
  • Conductor Combination 2 : #8 - #10
  • Installation Technology : Transversal Wedge
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1380277-1
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA115530R1200-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 630 volts
Contact Size (AWG) 12 AWG
View Details
Din Rail, Channel - 17-1SNA115661R2100-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers