TE Connectivity Automotive Connector EMC Shielding 1-2400923-3

Description
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Ferrule
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Ferrule
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 1-2400923-3 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
1-2400923-3
Automotive Connector EMC Shielding 1-2400923-3
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Ferrule

Body Features


  • Primary Product Material : Copper Alloy

Product Type Features


  • Connector Shielding Accessory Type : Ferrule
Buy Now
Rectangular Connector Accessories - 1734-1-2400923-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1734-1-2400923-3-ND
Rectangular Connector Accessories 1734-1-2400923-3-ND
CU ALLOY,OUTER FERRULE,CSJ1800 9

CU ALLOY,OUTER FERRULE,CSJ1800 9

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2400923-3 1734-1-2400923-3-ND
Product Name Automotive Connector EMC Shielding Rectangular Connector Accessories
Connector Type Automotive Connector; DIN Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA115124R0700-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) ? to 10 AWG
View Details
2 suppliers
Din Rail, Channel - 17-1SNA400186R2100-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 8 to 22 AWG
View Details
Rectangular Connector Accessories - 1734-1011-269-0605-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers