TE Connectivity
Automotive Connector EMC Shielding
1564609-1
Description
Body Features Primary Product Material : Steel
Product Type Features Connector Shielding Accessory Type : Shield Sealable : No
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Steel
Product Type Features Connector Shielding Accessory Type : Shield Sealable : No
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Material : Steel
Product Type Features Connector Shielding Accessory Type : Shield Sealable : No
Body Features
- Primary Product Material : Steel
Product Type Features
- Connector Shielding Accessory Type : Shield
- Sealable : No
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
1564609-1 |
|
Product Name
|
Automotive Connector EMC Shielding |
|
Connector Type
|
Automotive Connector; DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Voltage Rating
1000 volts
Contact Size (AWG)
10 to 24 AWG
View Details
Connector Type
Rectangular Connectors, Heavy Duty
Termination
Crimp
View Details
4 suppliers
Connector Type
Automotive Connector
Gender
Male / Plug
Termination
Crimp
View Details
5 suppliers