TE Connectivity Eurocard Connectors 1-1393641-6

Description
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 2 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : A, B Contact Features Contact Base Material : Phosphor Bronze Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 11.51 MM  [.453 INCH ] Connector Length : 93.98 MM  [3.7 INCH ] Connector Width : 7.94 MM  [.312 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 2 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : A, B Contact Features Contact Base Material : Phosphor Bronze Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 11.51 MM  [.453 INCH ] Connector Length : 93.98 MM  [3.7 INCH ] Connector Width : 7.94 MM  [.312 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 1-1393641-6 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
1-1393641-6
Eurocard Connectors 1-1393641-6
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 2 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : A, B Contact Features Contact Base Material : Phosphor Bronze Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 11.51 MM  [.453 INCH ] Connector Length : 93.98 MM  [3.7 INCH ] Connector Width : 7.94 MM  [.312 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 64
  • Number of Rows : 2
  • Number of Signal Positions : 64
  • PCB Mount Orientation : Vertical
  • Rows Loaded : A, B

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Connector Height : 11.51 MM  [.453 INCH ]
  • Connector Length : 93.98 MM  [3.7 INCH ]
  • Connector Width : 7.94 MM  [.312 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • Compatible With Approved Standards Products : UL E28476, CSA LR7189

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray, Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4.5 MM  [.177 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - 1-1393641-6-ND - DigiKey
Thief River Falls, MN, United States
64 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole

64 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 1-1393641-6 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
1-1393641-6
Backplane Connectors - DIN 41612 1-1393641-6
CONN DIN RCPT 20POS PCB GOLD

CONN DIN RCPT 20POS PCB GOLD

Supplier's Site Datasheet
V42254B2202B641=Pc612 Federlei Amp - Te Connectivity - 09H4808 - Newark, An Avnet Company
Chicago, IL, United States
V42254B2202B641=Pc612 Federlei Amp - Te Connectivity
09H4808
V42254B2202B641=Pc612 Federlei Amp - Te Connectivity 09H4808
V42254B2202B641=PC61 2 FEDERLEI

V42254B2202B641=PC612 FEDERLEI

Supplier's Site
V42254B2202B641=Pc612 Federlei Amp - Te Connectivity - 40AJ9146 - Newark, An Avnet Company
Chicago, IL, United States
V42254B2202B641=Pc612 Federlei Amp - Te Connectivity
40AJ9146
V42254B2202B641=Pc612 Federlei Amp - Te Connectivity 40AJ9146
V42254B2202B641=PC61 2 FEDERLEI

V42254B2202B641=PC612 FEDERLEI

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-1393641-6 1-1393641-6-ND 1-1393641-6 09H4808
Product Name Eurocard Connectors DIN 41612 Backplane Connectors - DIN 41612 V42254B2202B641=Pc612 Federlei Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data