TE Connectivity ™ Din Rail, Channel 1SNK506010R0000

Description
Terminal Block Connector 2 Position Feed Through Gray 10-24 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Feed Through Gray 10-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2109-1SNK506010R0000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2109-1SNK506010R0000-ND
Din Rail, Channel 2109-1SNK506010R0000-ND
Terminal Block Connector 2 Position Feed Through Gray 10-24 AWG

Terminal Block Connector 2 Position Feed Through Gray 10-24 AWG

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel - 1224712-1SNK506010R0000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
1224712-1SNK506010R0000
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 1224712-1SNK506010R0000
Win Source Part Number: 1224712-1SNK506010R0 000 Category: Connectors, Interconnects>Termin al Blocks - Din Rail, Channel Series: SNK, ZS Type: Feed Through Number of Positions: 2 Number of Levels: 1 Termination Style: Screw Current - IEC: 41 A Voltage - IEC: 1000V Current - UL: 30 A Voltage - UL: 600V Wire Gauge or Range - AWG: 10-24 AWG Wire Gauge or Range - mm2: 0.2-6mm² Color: Gray Package: Box Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Terminal - Width: 6.0mm Stripping Length: 10.5mm ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity ENTRELEC Other Names: -1SNK506010R0000-SI, 2109-1SNK506010R0000 ,ZS6,-1SNK506010R000 0-LSI Base Product Number: 1SNK

Win Source Part Number: 1224712-1SNK506010R0000
Category: Connectors, Interconnects>Terminal Blocks - Din Rail, Channel
Series: SNK, ZS
Type: Feed Through
Number of Positions: 2
Number of Levels: 1
Termination Style: Screw
Current - IEC: 41 A
Voltage - IEC: 1000V
Current - UL: 30 A
Voltage - UL: 600V
Wire Gauge or Range - AWG: 10-24 AWG
Wire Gauge or Range - mm2: 0.2-6mm²
Color: Gray
Package: Box
Material - Insulation: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Terminal - Width: 6.0mm
Stripping Length: 10.5mm
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity ENTRELEC
Other Names: -1SNK506010R0000-SI,2109-1SNK506010R0000,ZS6,-1SNK506010R0000-LSI
Base Product Number: 1SNK

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 2109-1SNK506010R0000-ND 1224712-1SNK506010R0000
Product Name Din Rail, Channel Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details