Abracon, LLC AIMC-0201 Multilayer AIMC-0201-2N7S-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH DC Resistance Max: 350 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C Tolerance: ± 0.3 nH SRF: 10 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.3 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH DC Resistance Max: 350 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C Tolerance: ± 0.3 nH SRF: 10 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.3 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIMC-0201 Multilayer - AIMC-0201-2N7S-T - Abracon, LLC
Spicewood, TX, United States
AIMC-0201 Multilayer
AIMC-0201-2N7S-T
AIMC-0201 Multilayer AIMC-0201-2N7S-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH DC Resistance Max: 350 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C Tolerance: ± 0.3 nH SRF: 10 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 0.6 mm Width: 0.3 mm Height: 0.3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIMC-0201
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 2.7 μH
  • DC Resistance Max: 350 mΩ
  • Q: 4
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: ± 0.3 nH
  • SRF: 10 GHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 0.6 mm
  • Width: 0.3 mm
  • Height: 0.3 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11492-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11492-2-ND
Fixed Inductors 535-11492-2-ND
2.7nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIMC-0201-2N7S-T 535-11492-2-ND
Product Name AIMC-0201 Multilayer Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 2.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910188P - RS Components, Ltd.
Specs
Inductance Range 68 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2822SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details