Abracon, LLC AIMC-0603 Multilayer AIMC-0603-12NJ-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 12 μH DC Resistance Max: 450 mΩ Q: 12 Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 2.8 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 12 μH DC Resistance Max: 450 mΩ Q: 12 Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 2.8 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIMC-0603 Multilayer - AIMC-0603-12NJ-T - Abracon, LLC
Spicewood, TX, United States
AIMC-0603 Multilayer
AIMC-0603-12NJ-T
AIMC-0603 Multilayer AIMC-0603-12NJ-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 12 μH DC Resistance Max: 450 mΩ Q: 12 Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 2.8 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIMC-0603
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 12 μH
  • DC Resistance Max: 450 mΩ
  • Q: 12
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 5
  • SRF: 2.8 GHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 1.6 mm
  • Width: 0.8 mm
  • Height: 0.8 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11526-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11526-6-ND
Fixed Inductors 535-11526-6-ND
12nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0603 (1608 Metric)

12nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11526-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11526-2-ND
Fixed Inductors 535-11526-2-ND
12nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0603 (1608 Metric)

12nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11526-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11526-1-ND
Fixed Inductors 535-11526-1-ND
12nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0603 (1608 Metric)

12nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIMC-0603-12NJ-T 535-11526-6-ND
Product Name AIMC-0603 Multilayer Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176782-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details