Abracon, LLC Fixed Inductors AIMC-0402-2N2S-T

Description
2.2nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-11509-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11509-1-ND
Fixed Inductors 535-11509-1-ND
2.2nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11509-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11509-2-ND
Fixed Inductors 535-11509-2-ND
2.2nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-11509-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678549 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details