Abracon, LLC AIMC-0402HQ Multilayer AIMC-0402HQ-3N9B-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 3.9 μH DC Resistance Max: 100 mΩ Q: 25 Operating Temperature: -55°C ~ +125°C Tolerance: ± 0.1 nH SRF: 6 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.6 mm Height: 0.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 3.9 μH DC Resistance Max: 100 mΩ Q: 25 Operating Temperature: -55°C ~ +125°C Tolerance: ± 0.1 nH SRF: 6 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.6 mm Height: 0.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIMC-0402HQ Multilayer - AIMC-0402HQ-3N9B-T - Abracon, LLC
Spicewood, TX, United States
AIMC-0402HQ Multilayer
AIMC-0402HQ-3N9B-T
AIMC-0402HQ Multilayer AIMC-0402HQ-3N9B-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 3.9 μH DC Resistance Max: 100 mΩ Q: 25 Operating Temperature: -55°C ~ +125°C Tolerance: ± 0.1 nH SRF: 6 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.6 mm Height: 0.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIMC-0402HQ
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 3.9 μH
  • DC Resistance Max: 100 mΩ
  • Q: 25
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: ± 0.1 nH
  • SRF: 6 GHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 1 mm
  • Width: 0.6 mm
  • Height: 0.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AIMC-0402HQ-3N9B-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.9NH 700MA 100 MOHM

FIXED IND 3.9NH 700MA 100 MOHM

Buy Now Datasheet
Fixed Inductors - 535-AIMC-0402HQ-3N9B-TCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.9NH 700MA 100 MOHM

FIXED IND 3.9NH 700MA 100 MOHM

Buy Now Datasheet
Fixed Inductors - 535-AIMC-0402HQ-3N9B-TTR-ND - DigiKey
Thief River Falls, MN, United States
3.9nH Shielded Multilayer Inductor 700mA 100mOhm Max 0402 (1005 Metric)

3.9nH Shielded Multilayer Inductor 700mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIMC-0402HQ-3N9B-T 535-AIMC-0402HQ-3N9B-TDKR-ND
Product Name AIMC-0402HQ Multilayer Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 3.9 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details