Abracon, LLC Fixed Inductors AIMC-0402-3N9S-T

Description
3.9nH Unshielded Multilayer Inductor 300mA 210mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Multilayer Inductor 300mA 210mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-11514-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11514-6-ND
Fixed Inductors 535-11514-6-ND
3.9nH Unshielded Multilayer Inductor 300mA 210mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Multilayer Inductor 300mA 210mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11514-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11514-1-ND
Fixed Inductors 535-11514-1-ND
3.9nH Unshielded Multilayer Inductor 300mA 210mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Multilayer Inductor 300mA 210mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11514-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11514-2-ND
Fixed Inductors 535-11514-2-ND
3.9nH Unshielded Multilayer Inductor 300mA 210mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Multilayer Inductor 300mA 210mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-11514-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627453226471KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details