Abracon, LLC AIMC-0402 Multilayer AIMC-0402-6N8C-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 6.8 μH DC Resistance Max: 300 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C Tolerance: ± 0.2 nH SRF: 3.9 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.5 mm Height: 0.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 6.8 μH DC Resistance Max: 300 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C Tolerance: ± 0.2 nH SRF: 3.9 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.5 mm Height: 0.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIMC-0402 Multilayer - AIMC-0402-6N8C-T - Abracon, LLC
Spicewood, TX, United States
AIMC-0402 Multilayer
AIMC-0402-6N8C-T
AIMC-0402 Multilayer AIMC-0402-6N8C-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 6.8 μH DC Resistance Max: 300 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C Tolerance: ± 0.2 nH SRF: 3.9 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.5 mm Height: 0.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIMC-0402
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 6.8 μH
  • DC Resistance Max: 300 mΩ
  • Q: 8
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: ± 0.2 nH
  • SRF: 3.9 GHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 1 mm
  • Width: 0.5 mm
  • Height: 0.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AIMC-0402-6N8C-TTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8NH 300MA 250 MOHM

FIXED IND 6.8NH 300MA 250 MOHM

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIMC-0402-6N8C-T 535-AIMC-0402-6N8C-TTR-ND
Product Name AIMC-0402 Multilayer Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 6.8 microH
Unlock Full Specs
to access all available technical data