Abracon, LLC AIMC-0402HQ Multilayer AIMC-0402HQ-1N0B-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH DC Resistance Max: 50 mΩ Q: 22 Operating Temperature: -55°C ~ +125°C Tolerance: ± 0.1 nH SRF: 6 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.6 mm Height: 0.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH DC Resistance Max: 50 mΩ Q: 22 Operating Temperature: -55°C ~ +125°C Tolerance: ± 0.1 nH SRF: 6 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.6 mm Height: 0.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIMC-0402HQ Multilayer - AIMC-0402HQ-1N0B-T - Abracon, LLC
Spicewood, TX, United States
AIMC-0402HQ Multilayer
AIMC-0402HQ-1N0B-T
AIMC-0402HQ Multilayer AIMC-0402HQ-1N0B-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402HQ Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH DC Resistance Max: 50 mΩ Q: 22 Operating Temperature: -55°C ~ +125°C Tolerance: ± 0.1 nH SRF: 6 GHz Shielding: Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.6 mm Height: 0.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIMC-0402HQ
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 1 μH
  • DC Resistance Max: 50 mΩ
  • Q: 22
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: ± 0.1 nH
  • SRF: 6 GHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 1 mm
  • Width: 0.6 mm
  • Height: 0.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AIMC-0402HQ-1N0B-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1NH 1A 50 MOHM SMD

FIXED IND 1NH 1A 50 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-AIMC-0402HQ-1N0B-TTR-ND - DigiKey
Thief River Falls, MN, United States
1nH Shielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric)

1nH Shielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-AIMC-0402HQ-1N0B-TCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1NH 1A 50 MOHM SMD

FIXED IND 1NH 1A 50 MOHM SMD

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIMC-0402HQ-1N0B-T 535-AIMC-0402HQ-1N0B-TDKR-ND
Product Name AIMC-0402HQ Multilayer Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176782-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details