Security Camera Warehouse Datasheets for Video Cameras
Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more
| Product Name | Notes |
|---|---|
| 24 IR LED Color Dome Camera with 1/3” Sony Super HAD CCD sensor, Indoor/Outdoor Effective Pixels: 510(H) x 492(V) 480 TV Lines IR Distance: 45FT Built-in 3.6mm Lens 3-Axis 12V... | |
| 24 IR LED Color Dome Camera with 1/3” Sony Super HAD CCD sensor, Indoor/Outdoor Effective Pixels: 510(H) x 492(V) 480 TV Lines ELC AGC AWB IR Distance: 45FT (Outdoor) Built-in... | |
| 24 IR LED Color Dome Camera with 1/3” Sony Super HAD CCD sensor, Indoor/Outdoor Effective Pixels: 510(H) x 492(V) 540 TV Lines ELC AGC AWB IR Distance: 45FT (Outdoor) Built-in... | |
| 36 IR LED Color Dome Camera, 1/3” Sony High Resolution CCD, 540 TV Lines, 2.8~10mm Vari-focal Lens, Indoor, 3-Axis,White Plastic Case, Indoor Effective Pixels: 768(H) x 582(V) 540 TV Lines... | |
| 36 IR LED Color Dome Camera, 1/3” Sony High Resolution CCD, 540 TV Lines, 2.8~10mm Vari-focal Lens, Vandal Proof, Indoor/Outdoor, 3 Axis, 12V DC/24V AC Dual Voltage, White Color Effective... | |
| 36 IR LED Color Dome Camera, 1/3” Sony High Resolution CCD, 540 TV Lines, 2.8~10mm Vari-focal Lens, Vandal Proof, Indoor/Outdoor, 3-Axis, White Color Effective Pixels: 768(H) x 582(V) 540 TV... | |
| 480 TV Lines Color Dome Camera, 1/3” Sony High Resolution CCD, 2.8~10mm Vari-focal Lens, Vandal Proof, Indoor/Outdoor, 3-Axis 1/3” Sony High Resolution CCD 480 TV Lines 2.8~10mm Vari-focal Lens 0... | |
| 540TVL Color Dome Camera, Hybrid Base (Dome & Bullet), Wall/Celling Mount, 3-Axis Bracket, Easy Installation, 1/3 inch Sony Super HAD CCD, 2.8~12mm Vari-focal Lens, DC 12V, Heavy Duty Vandal Proof,... | |
| 680TVL 36 Color Infrared Bullet Camera, 1/3 inch Sony Super HAD CCD, Hitachi 14 Bit DSP, Starlight 0.001 Low Lux, 2.8~10mm Vari-focal Lens, SDNR, SBLC, 256 zone exposure, 256 zone... | |
| Pet Monitor The motion detector feature can be used to create forbidden areas in the home which the pet should not enter when the owner is away. If the camera... | |
| CAMEF100 Features ● 1/3" HR color CCD image sensor with SONY Efffio DSP ● More than 600 TV Lines ● High Resolution ● Digital wide dynamic range (D-WDR) to increase... | |
| CAMEF400 Features ● 1/3" HR color CCD image sensor with SONY Efffio DSP ● More than 600 TV Lines ● High Resolution ● Low light sensitivity of 0.05 at F1.4... | |
| CAMZ835IR Specifications Sensor CCD 1/3" Sony Super HAD CC Horizontal Resolution 540 TV Lines Lens 2.8mm~12mm Varifocal Lens Minimum Illumination 0.1 Lux /F2.0 (LED off) 0 Lux (LED On) S/N... | |
| CCD55H Features - 1/4" SONY Super HAD CCD ICR Camera - High resolution 480 TV lines, 0.03 Lux (ICR ON) - 10x optical (3.78-37.8mm) and 10x digital zoom to give... | |
| CCD55H Features ● 1/4" Sony Super HAD CCD ● High Horizontal Resolution of 520 TV Lines ● Designed for internal use ● It is not recommended to run 12V DC... | |
| CCD56NV36S Features - 1/4" CCD with SONY original module - High sensitivity of 0.01 lux (F1.6, 1/4s NTSC ICR ON) - High horizontal resolution 530TV Lines - 432X zoom ratio... | |
| EF600 Features ● 1/3" HR color CCD image sensor with SONY Efffio DSP ● More than 600 TV Lines ● High Resolution ● Low light sensitivity of 0.05 at F1.4... | |
| EGAEIR48V Features 1/3" Sony Super HAD CCD Sensor High Resolution: 600TV Lines LED wave length: 8 pcs Super LED + 22 pcs Regular LED 5 mm ~ 50 mm Varifocal... | |
| Geovision 84-FE420 Fisheye IP Camera Introduction The GV-FE420 is a fisheye camera that allows you to monitor all angles of a location using just one camera. The distorted hemispherical image... | |
| GeoVision GV-BL110D Features 1.3 Megapixel Progressive Scan CMOS Dual streams from H.264, MJPEG and MPEG4 15 fps in 1.3M resolution Day/Night function with IR LED IP66 compliant Cable-concealed bracket preventing... | |
| GeoVision GV-BL120D Features 1.3 megapixel progressive scan Low Lux CMOS Dual video streams from two of H.264, MJPEG and MPEG4 Up to 30 fps at 1280 x 1024 IP66 compliant... | |
| GeoVision GV-BL220D Features 2 megapixel progressive scan CMOS Dual video streams from two of H.264, MJPEG and MPEG4 Up to 30 fps at 1920 x 1080 IP66 compliant Cable-concealed bracket... | |
| GeoVision GV-BL220D Features 3 megapixel progressive scan CMOS Dual video streams from two of H.264, MJPEG and MPEG4 Up to 20 fps at 2048 x 1536 IP66 compliant Cable-concealed bracket... | |
| GeoVision GV-FD120D Features 1/3" progressive scan Low Lux CMOS Dual video streams from two of H.264, MJPEG and MPEG4 Up to 30 fps at 1280 x 1024 3-axis mechanism (pan... | |
| GeoVision GV-FD220D Features 1/2.5" progressive scan CMOS Dual video streams from two of H.264, MJPEG and MPEG4 Up to 30 fps at 1920 x 1080 3-axis mechanism (pan / tilt... | |
| GeoVision GV-FD320D Features 1/2.5" progressive scan CMOS Dual video streams from two of H.264, MJPEG and MPEG4 Up to 20 fps at 2048 x 1536 3-axis mechanism (pan / tilt... | |
| GeoVision GV-VD120D Features 1/3" progressive scan Low Lux CMOS Dual video streams from two of H.264, MPEG4 and MJPEG Up to 30 fps at 1280 x 1024 IK10+ (for GV-VD120D... | |
| GeoVision GV-VD320D Features 1/2.5" progressive scan CMOS Dual video streams from two of H.264, MPEG4 and MJPEG Up to 20 fps at 2048 x 1536 IP66 compliant 3-axis mechanism (pan... | |
| HITACHI-SCD713A Product Key Features 1/3" Sony High Resolution Super HAD CCD HITACHI 14 Bit High Performance DSP Stalight 0.001 Low Lux 2.8~10mm Vari-focal Lens Super Night Vision w/o IR LEDs... | |
| HITACHI-SCD725H Product Key Features 1/3" Sony High Resolution Super HAD CCD HITACHI 14 Bit High Performance DSP Stalight 0.001 Low Lux 2.8~10mm Vari-focal Lens 21 IR, 98FT IR Range Super... | |
| JID948/3.6B Features Adopting Sony’s 1/3” High Resolution CCD Sensor High resolution of 480 TV Lines & 0 Lux Auto Gain Control, allowing for high definition picture in low Lux condition... | |
| JKD536/B Features ● 1/3" Sony CCD Sensor ● Horizontal Resolution of 550 TV Lines ● Weather-proof ● Vandal Case & Base ● DSP CCD Sensor ● Anti-disseamble ● Impressive Color... | |
| JKD536/W Features ● 1/3" Sony CCD Sensor ● Horizontal Resolution of 550 TV Lines ● Weather-proof ● Vandal Case & Base ● DSP CCD Sensor ● Anti-disseamble ● Impressive Color... | |
| K120/6 Features ● 1/3" Sony Super HAD CCD ● 480 TV Lines ● 0.8 Lux (Day), 0 Lux (IR On) ● 12V DC Power Supply ● It is not recommended... | |
| Key Features 1/3" Sony Super HAD CCD (Color) 1/3" Sony EX-View HAD CCD (B/W) 540 TV Lines, 600 TV Lines (B/W) 42 unit 5mm LEDs Korea 8.0mm - 22.0mm Vari-focal... | |
| Key Features 1/3" Sony Super HAD CCD 480 TV Lines 42 pcs LED, 100~130FT IR Range 4-9mm Vari-focal Lens 0 Lux (IR On) External zoom and focus adjustments 3-Axis Pan/Tilt... | |
| Key Features 1/3" Sony Super HAD CCD 540 TV Lines High Resolution 2.8-10mm Vari-focal Lens 35 pcs ¢8 IR LEDs 164FT Long Range IR LED Distance 0.1 Lux Day /... | |
| Key Features 1/3" Sony Super HAD CCD 540 TV Lines, Sony HQ1 48 unit 5mm LED Korea 8.0mm - 22.0mm Vari-focal Lens 0.01 Lux @ F2.0 (0 Lux IR On)... | |
| Key Features 1/3" Sony Super HAD CCD 540 TV Lines 42 pcs LED, 105FT IR Range 3.6mm Fixed Lens 0 Lux (IR On) IP65 Rating Weather Proof 12V DC, 500mA... | |
| Key Features 1/3" Sony Super HAD CCD 540 TV Lines 48 pcs LED, 150FT IR Range 2.8~12mm Vari-focal Lens 0 Lux (IR On) External zoom and focus adjustments 3-Axis Pan/Tilt... | |
| Key Features 1/3" Sony Super HAD CCD 540 TV Lines 8 Pcs. Hi Power IR LEDs plus 22 Pcs. 5mm LED 5~50mm Vari-focal Lens 0.01 Lux @ F2.0 (0 Lux... | |
| LTS wireless systems allow you to monitor areas where it is difficult to set up a standard camera. The W203I2 is an indoor two mini wireless cameras and receiver combination... | |
| Outdoor 1/3.3" CMOS, 3.3-12mm, 12-IR LED, 3-axis, WDR, PoE, Mic 1/3.3" CMOS 720x480 3.3-12mm Vivotek FD7141 Dome Network Camera Additional Information Image Sensor 1/3 inch Auto Iris No Lens Type... | |
| PIC010A Features ● 1/4" Sony CCD Sensor ● High Resolution of 480 TV Lines ● S/N Ratio of more than 50 dB ● It is not recommended to run 12V... | |
| Product Name Features 1/3" Sony Hi-Res CCD Sensor 420 TV Lines Tri-axis Function Auto White Balance & Gain Control Function It is not recommeded to run 12V DC power line... | |
| R220 /B Features - UP-Most High Resolution : Color - 600TV Lines / B/W - 700 TV Lines - Built - In Next Generation 3D DNR with 3D Filter -... | |
| R220 /B Features - UP-Most High Resolution : Color - 600TV Lines - Built - In Next Generation 3D DNR with 3D Filter - Max. Sens-Up (×258), 0.00001 Lux of... | |
| R220 /B Features Adopting Sony’s 1/3” High Resolution CCD Sensor High resolution of 480 TV Lines & 0 Lux Auto Gain Control, allowing for high definition picture in low Lux... | |
| R255VD/G Features ● 1/3" Sony Super HAD CCD ● Up-Most High Resolution: 550 TV Lines ● Built-in Next Generation 3D DNR with 3D Filter ● Max. Sens-Up (x258), 0.00001 Lux... | |
| R255VDIR/G Features ● 1/3" Sony Super HAD CCD ● Up-Most High Resolution: 550 TV Lines ● 33 pcs Bullet IR Led @ 850 nm ● Built-in Next Generation 3D DNR... | |
| R255VDIR/G Features ● Ultra Mini Color Camera ● 1/3” Sony CCD ● 480 TV Lines ● DC12V 150 mA ● it is not recommended to run 12V DV power line... | |
| R265VDIR Features - UP-Most High Resolution : Color - 600TV Lines / B/W - 700 TV Lines - Built - In Next Generation 3D DNR with 3D Filter - Max. | |
| R270/W Features ● Up-Most High Resolution: Color - 550 TV Lines/ B/W - 600 TV Lines ● Built-in Next Generation 3D DNR with 3D Filter ● Max. Sens-Up (x258), 0.00001... | |
| R560D Features ● 1/3" Sony Super HAD CCD ● More than 600 TV Lines ● 0.00006 Lux (SENS-UP x256) ● Auto iris (AI) ● C/CS Lens Mount ● Auto Electronic... | |
| R850IR Features 1/3" Sony Super HAD CCD 550 TV Lines of Extremely High Resolution Provides High Digital Color Auto White Balance & Backlight Compensation 0 Lux @ IR LED On... | |
| R855IR Features 1/3" Sony Super HAD CCD 560 TV Lines of Extremely High Resolution Provides High Digital Color Auto White Balance & Backlight Compensation Dual Power Supply DC 12V /... | |
| SCH902 Pin Hole Camera Key Features 1/3" Sony Color CCD 420 TV Lines 4mm Pinhole Lens 0.5 Lux / F1.2 DC 12V, 120mA Effective Pixels PAL: 500(H)x582(V) NTSC: 510(H)x492(V) Sensing... | |
| SCH903 Lip Stick Camera Key Features 1/4” Sony Color CCD 420 TV Line 1 Lux / F1.2 3.6mm Flat Lens DC 12V, 120mA Mounting Bracket Included Image Pick-up Device: 1/3” | |
| SCH904 Smoke Detector Camera Key Features 1/3" Sony Color CCD 420 TV Lines Fake Smoke Detector 3.7mm Pin-hole lens, 0.5 Lux 4" Diameter Case 12V DC 150mA Fake Smoke Detector... | |
| SCH905 Motion Detector Hidden Camera Key Features 1/3" Sony Super HAD Color CCD 420 TV Lines Fake IR Detector 3.7mm Pinhole Lens 0.8 Lux / F2.0 Picute Element: NTSC 510X492... | |
| SCH906 Outlet Security Camera Key Features 1/3 Sony Super HAD CCD 420 TVL, 0.1 Lux Audio Input 3.7mm Pinhole Lens DC 12V, 100mA SCH906 Specifications: Signal System: NTSC Image Sensor:... | |
| SONY SCB601 Key Features 1/3" Sony Super HAD CCD 480 TV Lines 42 pcs LED, 105FT IR Range 3.6mm Fixed Lens 20 Concurrent Users with Password Protection 0 Lux (IR... | |
| Sony SCB603 Key Features 1/3" Sony Super HAD CCD 480 TV Lines 75FT IR LED Distance 3.6mm Fixed Lens 0 Lux Day & Night Auto Switch Aluminum Housing Weather Proof... | |
| SONY SCB918 Product Key Features 1/3" SONY Super HAD Color CCD 420 TV Lines 0.1 Lux / F1.2 12V DC No Lens provided SONY SCB918 Product Specifications Image Pick-up Device:... | |
| SONY SCB928 Product Description This is our ultimate C Mount security camera it has everything you need for a high professional security camera. It produces 550 TV Lines of video... | |
| Sony SCD702NIR Product Key Features 1/3" Sony Super HAD Color CCD 480 TV Lines 0 Lux (23 pieces IR LED on), 66FT IR Distance 3.6mm Lens Vandal Proof IP66 Water... | |
| Sony SCP55W-1010 Product Key Features 1/4"Progressive Scan CCD (FCB-EX990) High sensitivity of 0.025 Lux (F1.4, 1/2s ICR ON) High horizontal resolution 550TV lines 432X zoom ratio 36X optical, 12X digital... | |
| SONY SCR501 Product Description Here is our best performing c-mount camera. It is a true day/night security camera. It has a 1/3" Sony Super HAD CCD chip-set. This chip-set allows... | |
| Sony SCW705WH Product Key Features 1/3" Sony Super HAD CCD 550 TV Lines 2.8-12mm Vari-focal Manual Iris Lens 21 IR LED, 66FT IR Range, 0 Lux (IR On) Built-in 3-Axis... | |
| SONY SCZ22N Product Key Features 1/4" Sony Super HAD Color CCD 480 TV Line 22X Auto Focus, 22X Optical Zoom 3.9mm - 85.8mm Far Distance and High Resolution Day & | |
| SONY-SCD606 Product Key Features 1/3" Sony Super HAD CCD IR Distance: 45FT Built-in 3.6mm Lens 3-Axis 312V DC, 500mA Weather-proof SONY-SCD606 Product Specifications Image Pick-up Device: 1/3" Sony Super HAD... | |
| SONY-SCD726 Product Key Features 1/3" Sony High Resolution SuperHAD CCD 480 TV Lines 2.8~12mm Vari-focal Lens Dual Voltage DC 12V / AC 24V Vandal Proof Indoor / Outdoor, Weather-proof SONY-SCD726... | |
| SONY-SCD728H Product Key Features 1/3” Sony High Resolution SuperHAD CCD 680 TV Lines Stalight 0.001 Low Lux 2.8~10mm Vari-focal Lens 36 IR, 98FT IR Range Vandal Resistant Indoor / Out... | |
| The Brickcom FB-100A series offers a reliable and excellent solution for 24-hour video surveillance. The FB-100A series offers highly efficient H.264 video compression, which reduces bandwidth and storage requirements without... | |
| The Brickcom VS-01A series is a high performance video server which helps users makes an easy transition from an analog to IP-based surveillance system. It offers a single channel solution... | |
| The FIXED DOME SERIES is a full-featured, 3-axis, fixed-dome, network camera. With a megapixel progressive sensor and built-in IRcut filter/ IR illuminator LEDs/ Auto Light sensor, it can provide 24-hour,... | |
| The Geovision GV-BX120D camera is a 1.3 MP low lux C-Mount/Box IP Camera. Geovision GV-BX120D Features 1.3 megapixel progressive scan Low Lux CMOS Dual video streams from two of H.264,... | |
| The Geovision GV-BX220D camera is a 2 MP low lux C-Mount/Box IP Camera. Geovision GV-BX220D Features 2 megapixel progressive scan Low Lux CMOS Dual video streams from two of H.264,... | |
| The Geovision GV-BX320D camera is a 3 MP low lux C-Mount/Box IP Camera. Geovision GV-BX320D Features 3 megapixel progressive scan CMOS Dual video streams from two of H.264, MJPEG and... | |
| The Geovision GV-BX520D camera is a 5 MP low lux C-Mount/Box IP Camera. Geovision GV-BX520D Features 5 megapixel progressive scan CMOS Dual video streams from two of H.264, MJPEG and... | |
| The Geovision GV-CB120D camera is a 1.3 MP Cube IP Camera. Geovision GV-CB120D Features 1/2.5’’ Progressive Scan CMOS Dual video streams from two of H.264, MJPEG and MPEG4 Up to... | |
| The Geovision GV-CB220D camera is a 2 MP Cube IP Camera. Geovision GV-CB220D Features 1/2.5’’ Progressive Scan CMOS Dual video streams from two of H.264, MJPEG and MPEG4 Up to... | |
| The Geovision GV-PT110D camera is a ceiling-mount device that features panning and tilting functions. The Geovision GV-PT110D is designed to monitor a wide area and to focus on a selected... | |
| The GV-FE110 is a fisheye camera that allows you to monitor all angles of a location using just one camera. The distorted hemispherical image of the fisheye camera will be... | |
| The GV-IP Speed Dome provides variable pan/tilt speeds ranging from a fast patrol of 400° per second to a slow ramble of 5° per second with 0.225° pan accuracy for... | |
| The GV-PTZ010D camera is a ceiling-mount device that provides panning, tilting and zooming functions. The camera is designed to monitor a wide area and also to focus on a specific... | |
| This camera has our newest generation of Digital Signal Processor and Super HAD II CCD which have dramatically improved the performance of Wide Dynamic Range and Star light sensing. Starlight... | |
| VIVOTEK FD7132, aimed at providing 24-hour surveillance for indoor applications, features true day and night functionality with a removable IR-cut filter and IR illuminators. Boasting a 3-axis mechanism, the FD7132... | |
| VIVOTEK FD8134 is an easy-to-use fixed dome network camera specifically designed for indoor security applications with a compact, stylish exterior. Equipped with a 1MP sensor enabling viewing resolution of 1280x800... | |
| VIVOTEK FD8161 is a professional-series fixed dome network camera featuring superb megapixel image quality and exceptional bandwidth efficiency. It is especially suitable for wide open spaces such as building entrances... | |
| VIVOTEK IP7161 is a high-end 2-megapixel network camera with true day and night functions ideally suited for wide, open spaces such as building entrances and airports, or applications requiring accurate... | |
| VIVOTEK IP7330 is a cost-effective, bullet-style network camera designed for our customers' needs in outdoor applications. With its weather-proof IP66 rated housing, the camera is shielded from harsh conditions such... | |
| VIVOTEK IP7361 is a high-end 2-megapixel network bullet camera for outdoor surveillance. With high resolution and a combination of outdoor-specific features such as concealed wiring to prevent tampering, the IP7361... | |
| VIVOTEK IP8161 is a professional-series fixed network camera featuring superb image quality and exceptional bandwidth efficiency. It is especially suitable for wide open spaces such as building entrances and airports,... | |
| VIVOTEK IP8332 is a best-in-class, bullet-style network camera designed for diverse outdoor applications. Equipped with a 1MP sensor enabling viewing resolution of 1280x800 at a smooth 30 fps, the IP8332... | |
| VIVOTEK's PZ7111 is a high-performance network camera featuring 10x zoom and pan/tilt functionality. The camera is designed for indoor surveillance applications such as retail stores, offices, and banks. The built-in... | |
| VIVOTEK's PZ7112/PZ7122 is a high-performance network camera featuring 10x zoom and pan/tilt functionality. The camera is designed for indoor surveillance applications such as retail stores, offices, and banks. The built-in... | |
| Waiting on manufacturer for complete information. No specs currently available. Vivotek IPPZ7132 Additional Information Image Sensor 1/4 inch Auto Iris No Lens Type No Max Video Resolution 0.3 Megapixel (640x480)... | |
| Z110 Features ● 1/3" Color Sony Super HAD ● Horizontal Resolution of 380 TV Lines ● 0.2 Lux / F2.0 Minimum Illumination ● Auto White Balance & Gain ControlFunction ● | |
| Z240VD Features ● Tri-axis Function ● Rugged and Vandal-proof ● Built-in Board Lens ● Weatherproofing criterion IP 66 ● It is not recommended to run 12V DC power line more... | |
| Z8201R Features ● 1/3" Sony Super HAD CCD ● 540 TV Lines ● 0Lux (LEDs On) ● 12V DC Power Supply ● It is not recommended to run 12V DC... | |
| Z825IR Features 1/3" Sony Super HAD CCD Sensor Tri-axis Function High Resolution 540 TV Lines 9 mm ~ 22 mm Varifocal Lens DC 12V, 1000 mA Cable Management Bracket It... | |
| Brand Brickcom Model FB-100Ae-21 Image Sensor 1/4” 1 Mega-Pixel CMOS Sensor Lens Manual Iris (lens not included) Compression H.264 / MPEG4 / MJPEG Max Image Resolution 1280 x 800: 30fps... | |
| Brand Brickcom Model FB-100AP-31 Image Sensor 1/4” 1 Mega-Pixel CMOS Sensor Lens Auto Iris (Lens not Included) Compression H.264 / MPEG4 / MJPEG Max Image Resolution 1280 x 800: 30fps... | |
| Brand Vivotek Model FD8361L Image Device 1/3.2” CMOS sensor in 1600x1200 resolution Lens Board lens, Vari-focal, f = 3 ~ 9 mm, F1.2 (wide), F2.1 (tele), auto-iris; Removable IR-cut filter... | |
| Brand Vivotek Model VC-CA-IP7142 Image Device 1/3.3 Wide Dynamic RangeOutdoor CMOS in 720x480 Resolution Lens 3.3-12mm Auto-Iris with removable IR-cut filter Angle of View 23.9° ~ 89.8° (horizontal)/17.9° ~ 63.6° | |
| [CAMERA SPEC] ******************** ***************** Number of Camera 4pc Image Sensor 1/3 progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) Video Codec H.264, MPEG4, MJPEG Focal Length f =... | |
| [FISHEYE CAMERA SPEC] ******************** ***************** Number of Cameras 1pc Image Sensor 1/3 progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) Video Codec H.264, MPEG4, MJPEG Focal Length f... | |
| [FISHEYE CAMERA SPEC] ******************** ***************** Number of Cameras 2pc Image Sensor 1.3 megapixel progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) Video Codec H.264, MPEG4, MJPEG PoE Standard... | |
| Active Pixels 768(H)*494(V) Sensor Type 1/4” Format CCD Color Imager Lens 2.8–5.8 mm, varifocal f/1.4 to 200 Iris/Shutter DC Auto-iris Sync. System Internal ALC Video-iris or DC-iris (auto detect) Lens... | |
| Camera Image Sensor 1/2.5" progressive scan CMOS Picture Elements 1920 (H) x 1080 (V) Minimum Illumination Color 1 Lux (1/30 sec), 0.5 Lux (1/5 sec) B/W IR ON 0 Lux... | |
| Image Device 1/3 progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) Minimum Illumination 1.3M 0.5 lux at F 1.0 Lens Fixed lens 4mm Shutter Speed 1/5 ~ 1/4000... | |
| Image Device 1/3” Sony Super HAD CCD Horizontal Resolution 550 TV lines Effective Pixels NTSC 768(H) x 494 (V) / PAL 752(H) x 582(V) Video Output 1.0Vpp Composite Video /... | |
| > Wide View Coverage > Built-in IR Illuminator LEDs > Removable IR-cut Filter / Auto Light Sensor for Day and Night > Supports MPEG-4 / MJPEG and H.264 Codec Compression... | |
| 1.3 Megapixel Progressive Scan CMOS Built-in Web server for monitoring through IE browser Dual video streams from two of H.264, MJPEG and MPEG4 Up to 15 frames per second in... | |
| 1.3 megapixel progressive scan CMOS Dual video streams from two of H.264, MJPEG and MPEG4 Up to 30 fps at 1280 x 1024 Built-in / external microphone with 2-way audio... | |
| 1/3" color CCD 3.6mm fixed lens 21 IR LEDs, 50ft DC 12V Indoor 420 TV Lines Indoor Plastic Turret Dome Camera Additional Information Color Video Yes Infrared Yes Use Indoor... | |
| 1/3" color CCD 3.6mm fixed lens 21 IR LEDs, 50ft DC 12V Indoor 520 TV Lines Indoor Plastic Turret Dome Camera 520 TVL Additional Information Color Video Yes Infrared Yes... | |
| 1/3" color CCD 35 IR LEDs, 82ft 12V DC IP67 water-proof housing 420 TVL 3.6mm fixed lens 420 TV Lines Fixed Lens Plastic Water-Proof Bullet Camera Additional Information Color Video... | |
| 1/3" color CCD 35 IR LEDs, 82ft 12V DC IP67 water-proof housing 520 TVL 3.6mm fixed lens 520 TV Lines Fixed Lens Plastic Water-Proof Bullet Camera Additional Information Color Video... | |
| 1/3" color CCD 35 IR LEDs, 82ft 12V DC IP67 water-proof housing 600 TVL 3.8 mm fixed lens 600 TV Lines Fixed Lens Plastic Water-Proof Bullet Camera Additional Information Color... | |
| 1/3" Sony High Density EXVIEW CCD Sony Effio Digital Signal Processor 700 TVL High Resolution 0.003Lux (F1.2@50IRE) Supports C/CS Mount DC Drive Lenses Supports NTSC & PAL Standards Adaptive Tone... | |
| 1/3" Sony High Resolution Color CCD 520 TV Lines Audio 1.0 Lux IRC, ATW, AGC, BLC, AES Dual Voltage: DC12V or AC24V Lens not included Image Sensor: 1/3" Sony... | |
| 1/3" Sony Super HAD CCD 540 TV Lines 2.8~10mm Vari-focal Manual Iris Lens 21 IR LED, 66FT IR Range, 0 Lux (IR On) Built-in 3-Axis Bracket IP 65 Weather-proof Vandal... | |
| 1/3" Sony Super HAD Wide Dynamic CCD High Resolution 520 TV Lines Color: 0.1 Lux F1.2; B/W: 0.0003 Lux 4~9mm Vari-focal Auto Iris Lens Wide Dinamic Range WDR with OSD... | |
| 1/3" Super HAD CCD With 550 TVL Minimum Illumination 0.2 Lux (F1.2) Accepts DC Servo Type Auto Iris Lenses 2000-8000 Degree K Automatic White Balance Tracking Max 1/100,000 Sec. Electronic... | |
| 2.4GHz Wireless Technology Camera with 30PCS IR LED for 50FT. Night Vision Range 380 TV Lines Resolution, CMOS Imaging Sensor, 6mm Lens 4 Channel Receiver Works with 2 Cameras Stand-up... | |
| 20 TVL, 1/3" SONY CCD 6.0 mm Fixed Focal Lens IR LEDs, 78FT Standard H.264 video compression Standard G.711 audio compression Support Web browser and CMS Support two-way audio Support... | |
| 3 megapixel progressive scan CMOS Dual video streams from two of H.264, MJPEG and MPEG4 Up to 20 fps at 2048 x 1536, 30 fps at 1920 x 1080 Built-in... | |
| 480 TV Lines 2.8~10mm Vari-focal Lens 36 Pcs IR LEDs, IR Distance: 98FT Plastic Case 12V DC, 500mA Min Indoor Image Sensor: 1/3" Sony High Resolution CCD Signal System: NTSC... | |
| 480 TVL, 1/3" SONY CCD • WiFi 802.11b/g 6.0 mm Fixed Focal Lens • IR LEDs Standard H.264 video compression Standard G.711 audio compression Support Web browser and CMS Support... | |
| 520 TVL, 1/3" SONY CCD Wifi 802.11b/g 6.0 mm Fixed Focal Lens IR LEDs, 130FT Standard H.264 video compression Standard G.711 audio compression Support Web browser and CMS Support two-way... | |
| 600 TVL 1/3” color CCD 2.8-12mm varifocal lens DC 12V Vandal-resistant Starlight sensing Built-in multi-languages OSD Vandal Resistant Starlight Sensing Dome Camera Additional Information Color Video Yes Infrared No Use... | |
| 600 TVL 1/3” color CCD 2.8-12mm varifocal lens DC 12V Vandal-resistant Starlight sensing Built-in multi-languages OSD Super Wide Dynamic Range (WDR) Vandal Resistant Starlight Sensing Dome Camera with Super WDR... | |
| 600 TVL 1/3” color CCD 3.6mm fixed lens S/N ratio > 50dB(AGC off) DC 12V Indoor Starlight sensing Starlight Sensing Turret Dome Camera Additional Information Color Video Yes Infrared No... | |
| Effective Pixels: 768(H) x 582(V) 480 TV Lines 2.8~10mm Vari-focal Lens 36 Pcs IR LEDs, IR Distance: 98FT 3-Axis Metal Case, Vandal Proof 12V DC, 500mA Min. (1A Recommended) Indoor... | |
| Fixed 45 degree angle Blinking red LED (2 sec intervals) 1.5 AA size batteries x 3 Batteries not included Black or White | |
| Fully adjustable (0 - 90 degrees downward tilt, 0 - 360 degrees L/R rotation) 25 mm black plastic lens 1.5 V AA size batteries x 2 (not included) | |
| Fully adjustable (0-90 degrees downward tilt, 0 - 360 degrees) 1.5V AA size batteries x 2 (not included) Outdoor housing with adjustable sunshade | |
| H.264, MPEG4 and MJPEG simultaneous streaming (Tri-encoders) 2-Mega pixel CMOS sensor 360-Degree panorama with ePTZ 802.3af Power over Ethernet IP66 vandal-resistant housing Free bundled 36 ch recording software SD card... | |
| H.264, MPEG4 and MJPEG simultaneous streaming (Tri-encoders) 2-Mega pixel CMOS sensor IP66 vandal-resistant housing Built-in IR LED distance 45ft 802.3af Power over Ethernet Free bundled 36 ch recording software 300... | |
| L/R 360 degree, U/D 90 degree 45 degree pan Blinking red LED (Blinking in detect sensor)/li> 1.5V AA size batteries x 3/li> Batteries not included | |
| MPEG-4 / MJPEG compression 1.3 Mega pixel resolution Two-way audio Support cell phone / PDA / 3GPP Dual streaming Free bundled 36 ch recording software 180 Degree IP Camera Additional... | |
| MPEG-4 compression format Memory Full Overwrite Function Multi Alarm Function Rechargeable Li-ion Ion Battery Records Video / Audio & Take Snap Shots Motion Detecting Compatible with SD cards Includes 4GB... | |
| Pixim D8800C Seawolf Digital Imaging System CMOS 700TVL High Resolution On Screen Display (OSD) Menu 3DNR - Three Dimensional Motion Adaptive Noise Reduction UTC CONTROL - Serial Control over Coax... | |
| SONY Effio Series DSP 2.8~12mm vari-focal lens 35 pcs IR LEDs • Retain clear color under low light condition IP66 weather proof Vandal resistant 600 TV lines resolution SONY 1/3" | |
| SONY Effio Series DSP 2.8~12mm vari-focal lens 35 pcs IR LEDs • Retain clear color under low light condition IP66 weather proof Vandal resistant 700 TV lines resolution SONY 1/3" | |
| SONY Effio Series DSP 2.8~12mm vari-focal lens 42 pcs IR LEDs, 130FT Retain clear color under low light condition External lens adjustment Weather proof • Vandal resistant Built in multi-language... | |
| SONY Effio-E DSP 2.8-12mm varifocal lens 35 IR LEDs, 165ft DC 12V Vandal-resistant Weather-resistant 3 axis bracket SONY 1/3" Exview HAD CCD II 700 TV Lines 3 Axis Varifocal Bullet... | |
| SONY Effio-E DSP 2.8-12mm varifocal lens 35 IR LEDs, 165ft DC 12V Vandal-resistant Weather-resistant 3 axis bracket SONY 1/3" Super HAD CCD II 540 TV Lines Camouflage Sony Exview 3... | |
| SONY Effio-E DSP 2.8-12mm varifocal lens 35 IR LEDs, 165ft DC 12V Vandal-resistant Weather-resistant 3 axis bracket SONY 1/3" Super HAD CCD II 600 TV Lines 3 Axis Varifocal Bullet... | |
| SONY Effio-E DSP 2.8-12mm varifocal lens 35 IR LEDs, 165ft DC 12V Vandal-resistant Weather-resistant 3 axis bracket SONY 1/3" Super HAD CCD II 600 TV Lines Camouflage 3 Axis Varifocal... | |
| SONY Effio-E DSP 9-22mm varifocal lens 48 IR LEDs, 200ft DC 12V Vandal-resistant Weather-resistant SONY 1/3" Exview HAD CCD II 700 TV Lines Sony Exview HAD CCD II Varifocal Bullet... | |
| SONY Effio-E DSP 9-22mm varifocal lens 48 IR LEDs, 200ft DC 12V Vandal-resistant Weather-resistant SONY 1/3" Super HAD CCD II 600 TV Lines Varifocal Bullet Camera with 600 TV Lines... |