Security Camera Warehouse 480 TV Lines Dome Camera Sony SCD606

Description
SONY-SCD606 Product Key Features 1/3" Sony Super HAD CCD IR Distance: 45FT Built-in 3.6mm Lens 3-Axis 312V DC, 500mA Weather-proof SONY-SCD606 Product Specifications Image Pick-up Device: 1/3" Sony Super HAD CCD Signal System: NTSC Effective Picture Elements: 510 (H) x 492 (V) Resolution: 480 TV Lines MIN. Illumination: 0.0 Lux (IR on) S/N Ratio: More than 48dB Shutter Speed: 1/60 to 1/100,000 sec Gain Control: AUTO Lens Types: Built-in 3.6mm Lens Infrared LED: 24 Pcs Infrared Distance: 45 feet Power Supply: DC 12V Current Consumption: 500mA Operating Temperature: -20 degrees C to 50 degrees C (14 degrees F to 122 degrees F) Moisture: 85% Max Weight: 1.0 lbs Dimension: 93mm x 66.8mm 480 TV Lines Dome Camera Sony SCD606 Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Fixed Weather Rating Weather Proof Wide Dynamic Range No Day / Night (Low Lux) No Vandalproof No Long Range No Manufacturer N/A
Description
SONY-SCD606 Product Key Features 1/3" Sony Super HAD CCD IR Distance: 45FT Built-in 3.6mm Lens 3-Axis 312V DC, 500mA Weather-proof SONY-SCD606 Product Specifications Image Pick-up Device: 1/3" Sony Super HAD CCD Signal System: NTSC Effective Picture Elements: 510 (H) x 492 (V) Resolution: 480 TV Lines MIN. Illumination: 0.0 Lux (IR on) S/N Ratio: More than 48dB Shutter Speed: 1/60 to 1/100,000 sec Gain Control: AUTO Lens Types: Built-in 3.6mm Lens Infrared LED: 24 Pcs Infrared Distance: 45 feet Power Supply: DC 12V Current Consumption: 500mA Operating Temperature: -20 degrees C to 50 degrees C (14 degrees F to 122 degrees F) Moisture: 85% Max Weight: 1.0 lbs Dimension: 93mm x 66.8mm 480 TV Lines Dome Camera Sony SCD606 Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Fixed Weather Rating Weather Proof Wide Dynamic Range No Day / Night (Low Lux) No Vandalproof No Long Range No Manufacturer N/A

Suppliers

Company
Product
Description
Supplier Links
SONY-SCD606 Product Key Features 1/3" Sony Super HAD CCD IR Distance: 45FT Built-in 3.6mm Lens 3-Axis 312V DC, 500mA Weather-proof SONY-SCD606 Product Specifications Image Pick-up Device: 1/3" Sony Super HAD CCD Signal System: NTSC Effective Picture Elements: 510 (H) x 492 (V) Resolution: 480 TV Lines MIN. Illumination: 0.0 Lux (IR on) S/N Ratio: More than 48dB Shutter Speed: 1/60 to 1/100,000 sec Gain Control: AUTO Lens Types: Built-in 3.6mm Lens Infrared LED: 24 Pcs Infrared Distance: 45 feet Power Supply: DC 12V Current Consumption: 500mA Operating Temperature: -20 degrees C to 50 degrees C (14 degrees F to 122 degrees F) Moisture: 85% Max Weight: 1.0 lbs Dimension: 93mm x 66.8mm 480 TV Lines Dome Camera Sony SCD606 Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Fixed Weather Rating Weather Proof Wide Dynamic Range No Day / Night (Low Lux) No Vandalproof No Long Range No Manufacturer N/A

SONY-SCD606 Product Key Features

  • 1/3" Sony Super HAD CCD
  • IR Distance: 45FT
  • Built-in 3.6mm Lens
  • 3-Axis
  • 312V DC, 500mA
  • Weather-proof
    SONY-SCD606 Product Specifications
  • Image Pick-up Device: 1/3" Sony Super HAD CCD
  • Signal System: NTSC
  • Effective Picture Elements: 510 (H) x 492 (V)
  • Resolution: 480 TV Lines
  • MIN. Illumination: 0.0 Lux (IR on)
  • S/N Ratio: More than 48dB
  • Shutter Speed: 1/60 to 1/100,000 sec
  • Gain Control: AUTO
  • Lens Types: Built-in 3.6mm Lens
  • Infrared LED: 24 Pcs
  • Infrared Distance: 45 feet
  • Power Supply: DC 12V
  • Current Consumption: 500mA
  • Operating Temperature: -20 degrees C to 50 degrees C (14 degrees F to 122 degrees F)
  • Moisture: 85% Max
  • Weight: 1.0 lbs
  • Dimension: 93mm x 66.8mm
    480 TV Lines Dome Camera Sony SCD606 Additional Information
    Color VideoYes
    InfraredYes
    UseOutdoor
    Lens TypeFixed
    Weather RatingWeather Proof
    Wide Dynamic RangeNo
    Day / Night (Low Lux)No
    VandalproofNo
    Long RangeNo
    ManufacturerN/A
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number 480 TV Lines Dome Camera Sony SCD606
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
USB Inspection Camera - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 278560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Physical Dome
View Details