Security Camera Warehouse Bosch LTC1261

Description
Active Pixels 768(H)*494(V) Sensor Type 1/4” Format CCD Color Imager Lens 2.8–5.8 mm, varifocal f/1.4 to 200 Iris/Shutter DC Auto-iris Sync. System Internal ALC Video-iris or DC-iris (auto detect) Lens Mount CS (max lens protrusion 5 mm, 0.2 inch) Horizontal Resolution 480 TVL Min. Illumination 2.0 lx (f/1.4 @ 50 IRE) or 1.0 lx (f/1.0 @ 50 IRE) NightSense Mode 0.07 lx (f/1.4 @ 50 IRE) or 0.036 lx (f/1.0 @ 50 IRE) S/N Ratio > 48dB Video Output 1 Vp-p, 75 ohm Shutter Selectable: 1/60, 1/100, 1/1000, 1/2000 sec ATW On/Off (Automatic/Manual) AGC On/Off (maximum level selectable to 28 dB or fixed level selectable) Backlight Compensation On/Off Day/Night Function On/Off Power Source Dual Voltage, DC12V/AC 24V Power Consumption 2 W Operating Temp -20°C to 50°C (-4°F to 122°F) Operating Humidity 5% to 90% relative, noncondensing Enclosure Protection IP65 Dimension (H x W x D) 114.1 x 144.3 x 153.5 mm (4.49 x 5.68 x 6.04 inch) Net Weight 1.5 kg (3.4 lb) Bosch LTC1261 Additional Information Image Sensor 1/3 inch Auto Iris Yes Lens Type Vari-focal Max Video Resolution 0.3 Megapixel (720x480) Video Compression MJPEG, MPEG-4, H.264 Audio Capable 2 Way Weather Proof Yes Local Storage No Infrared No Day / Night (Low Lux) Yes Tamper Detection No Max Frames Per Second Up to 30 FPS Manufacturer Bosch
Description
Active Pixels 768(H)*494(V) Sensor Type 1/4” Format CCD Color Imager Lens 2.8–5.8 mm, varifocal f/1.4 to 200 Iris/Shutter DC Auto-iris Sync. System Internal ALC Video-iris or DC-iris (auto detect) Lens Mount CS (max lens protrusion 5 mm, 0.2 inch) Horizontal Resolution 480 TVL Min. Illumination 2.0 lx (f/1.4 @ 50 IRE) or 1.0 lx (f/1.0 @ 50 IRE) NightSense Mode 0.07 lx (f/1.4 @ 50 IRE) or 0.036 lx (f/1.0 @ 50 IRE) S/N Ratio > 48dB Video Output 1 Vp-p, 75 ohm Shutter Selectable: 1/60, 1/100, 1/1000, 1/2000 sec ATW On/Off (Automatic/Manual) AGC On/Off (maximum level selectable to 28 dB or fixed level selectable) Backlight Compensation On/Off Day/Night Function On/Off Power Source Dual Voltage, DC12V/AC 24V Power Consumption 2 W Operating Temp -20°C to 50°C (-4°F to 122°F) Operating Humidity 5% to 90% relative, noncondensing Enclosure Protection IP65 Dimension (H x W x D) 114.1 x 144.3 x 153.5 mm (4.49 x 5.68 x 6.04 inch) Net Weight 1.5 kg (3.4 lb) Bosch LTC1261 Additional Information Image Sensor 1/3 inch Auto Iris Yes Lens Type Vari-focal Max Video Resolution 0.3 Megapixel (720x480) Video Compression MJPEG, MPEG-4, H.264 Audio Capable 2 Way Weather Proof Yes Local Storage No Infrared No Day / Night (Low Lux) Yes Tamper Detection No Max Frames Per Second Up to 30 FPS Manufacturer Bosch

Suppliers

Company
Product
Description
Supplier Links
Active Pixels 768(H)*494(V) Sensor Type 1/4” Format CCD Color Imager Lens 2.8–5.8 mm, varifocal f/1.4 to 200 Iris/Shutter DC Auto-iris Sync. System Internal ALC Video-iris or DC-iris (auto detect) Lens Mount CS (max lens protrusion 5 mm, 0.2 inch) Horizontal Resolution 480 TVL Min. Illumination 2.0 lx (f/1.4 @ 50 IRE) or 1.0 lx (f/1.0 @ 50 IRE) NightSense Mode 0.07 lx (f/1.4 @ 50 IRE) or 0.036 lx (f/1.0 @ 50 IRE) S/N Ratio > 48dB Video Output 1 Vp-p, 75 ohm Shutter Selectable: 1/60, 1/100, 1/1000, 1/2000 sec ATW On/Off (Automatic/Manual) AGC On/Off (maximum level selectable to 28 dB or fixed level selectable) Backlight Compensation On/Off Day/Night Function On/Off Power Source Dual Voltage, DC12V/AC 24V Power Consumption 2 W Operating Temp -20°C to 50°C (-4°F to 122°F) Operating Humidity 5% to 90% relative, noncondensing Enclosure Protection IP65 Dimension (H x W x D) 114.1 x 144.3 x 153.5 mm (4.49 x 5.68 x 6.04 inch) Net Weight 1.5 kg (3.4 lb) Bosch LTC1261 Additional Information Image Sensor 1/3 inch Auto Iris Yes Lens Type Vari-focal Max Video Resolution 0.3 Megapixel (720x480) Video Compression MJPEG, MPEG-4, H.264 Audio Capable 2 Way Weather Proof Yes Local Storage No Infrared No Day / Night (Low Lux) Yes Tamper Detection No Max Frames Per Second Up to 30 FPS Manufacturer Bosch
Active Pixels768(H)*494(V)
Sensor Type1/4” Format CCD Color Imager
Lens2.8–5.8 mm, varifocal f/1.4 to 200
Iris/ShutterDC Auto-iris
Sync. SystemInternal
ALCVideo-iris or DC-iris (auto detect)
Lens MountCS (max lens protrusion 5 mm, 0.2 inch)
Horizontal Resolution480 TVL
Min. Illumination2.0 lx (f/1.4 @ 50 IRE) or 1.0 lx (f/1.0 @ 50 IRE)
NightSense Mode0.07 lx (f/1.4 @ 50 IRE) or 0.036 lx (f/1.0 @ 50 IRE)
S/N Ratio> 48dB
Video Output1 Vp-p, 75 ohm
ShutterSelectable: 1/60, 1/100, 1/1000, 1/2000 sec
ATWOn/Off (Automatic/Manual)
AGCOn/Off (maximum level selectable to 28 dB or fixed level selectable)
Backlight CompensationOn/Off
Day/Night FunctionOn/Off
Power SourceDual Voltage, DC12V/AC 24V
Power Consumption2 W
Operating Temp-20°C to 50°C (-4°F to 122°F)
Operating Humidity5% to 90% relative, noncondensing
Enclosure ProtectionIP65
Dimension (H x W x D)114.1 x 144.3 x 153.5 mm (4.49 x 5.68 x 6.04 inch)
Net Weight1.5 kg (3.4 lb)

Bosch LTC1261 Additional Information

Image Sensor1/3 inch
Auto IrisYes
Lens TypeVari-focal
Max Video Resolution0.3 Megapixel (720x480)
Video CompressionMJPEG, MPEG-4, H.264
Audio Capable2 Way
Weather ProofYes
Local StorageNo
InfraredNo
Day / Night (Low Lux)Yes
Tamper DetectionNo
Max Frames Per SecondUp to 30 FPS
ManufacturerBosch
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Bosch LTC1261
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Cameras - 180154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2688 lines
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Charge-domain CMOS TDI Line Scan Camera - Linea HS 16k - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details