Security Camera Warehouse Brickcom FD-100AP Network Dome Camera

Description
The FIXED DOME SERIES is a full-featured, 3-axis, fixed-dome, network camera. With a megapixel progressive sensor and built-in IRcut filter/ IR illuminator LEDs/ Auto Light sensor, it can provide 24-hour, indoor surveillance. The FIXED DOME SERIES features a wide-angle and vari-focal lens, which offers wide view coverage of all angles. The FIXED DOME SERIES is designed to provide end users with high quality video feed for an easily accessible security system. The embedded high performance image sensor and CPU allow for each camera to stream real time, high resolution video at 30 fps. It can transmit video using many codec compression options, including MPEG- 4/MJPEG/H.264, which reduce bandwidth and storage requirements without compromising image quality. For easy viewing of the video feed, users can view the live feed from anywhere through internet browsers or 3G portable devices. Installation is simplified by the added support for Power over Ethernet which enables each camera to receive power through the same cable as for data transmission. The DI/DO function allows users to connect the FIXED DOME SERIES to external alarm and sensor devices for added security protection. With the included EasyConfig installation software, this series offers end-users easy installation without the need for a strong technical background. The 3-axis mechanical design makes the FIXED DOME SERIES the perfect security camera for any school, bank, or corporate office surveillance system. Audio External MIC / Line input Brand Brickcom Compression MPEG4 / MJPEG / 3GPP Image Sensor 1/4" Mega-Pixel CMOS Sensor Lens f= 3.3mm~12mm Model VC-CAB-FD100AE Network 10/100Mbps RJ-45 Power DC 12V / 1A (Power Supply) Protocol TCP/IP, UDP, ICMP, DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP, Samba, PPPoE, UPnP, RTP, RTSP, RTCP Warranty Limited 2-year warranty Brickcom FD-100AP Network Dome Camera Additional Information Image Sensor 1/4 inch Auto Iris Yes Lens Type Fixed Max Video Resolution 1 Megapixel (1280x800) Video Compression MJPEG, MPEG-4 Audio Ca
Description
The FIXED DOME SERIES is a full-featured, 3-axis, fixed-dome, network camera. With a megapixel progressive sensor and built-in IRcut filter/ IR illuminator LEDs/ Auto Light sensor, it can provide 24-hour, indoor surveillance. The FIXED DOME SERIES features a wide-angle and vari-focal lens, which offers wide view coverage of all angles. The FIXED DOME SERIES is designed to provide end users with high quality video feed for an easily accessible security system. The embedded high performance image sensor and CPU allow for each camera to stream real time, high resolution video at 30 fps. It can transmit video using many codec compression options, including MPEG- 4/MJPEG/H.264, which reduce bandwidth and storage requirements without compromising image quality. For easy viewing of the video feed, users can view the live feed from anywhere through internet browsers or 3G portable devices. Installation is simplified by the added support for Power over Ethernet which enables each camera to receive power through the same cable as for data transmission. The DI/DO function allows users to connect the FIXED DOME SERIES to external alarm and sensor devices for added security protection. With the included EasyConfig installation software, this series offers end-users easy installation without the need for a strong technical background. The 3-axis mechanical design makes the FIXED DOME SERIES the perfect security camera for any school, bank, or corporate office surveillance system. Audio External MIC / Line input Brand Brickcom Compression MPEG4 / MJPEG / 3GPP Image Sensor 1/4" Mega-Pixel CMOS Sensor Lens f= 3.3mm~12mm Model VC-CAB-FD100AE Network 10/100Mbps RJ-45 Power DC 12V / 1A (Power Supply) Protocol TCP/IP, UDP, ICMP, DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP, Samba, PPPoE, UPnP, RTP, RTSP, RTCP Warranty Limited 2-year warranty Brickcom FD-100AP Network Dome Camera Additional Information Image Sensor 1/4 inch Auto Iris Yes Lens Type Fixed Max Video Resolution 1 Megapixel (1280x800) Video Compression MJPEG, MPEG-4 Audio Ca

Suppliers

Company
Product
Description
Supplier Links
The FIXED DOME SERIES is a full-featured, 3-axis, fixed-dome, network camera. With a megapixel progressive sensor and built-in IRcut filter/ IR illuminator LEDs/ Auto Light sensor, it can provide 24-hour, indoor surveillance. The FIXED DOME SERIES features a wide-angle and vari-focal lens, which offers wide view coverage of all angles. The FIXED DOME SERIES is designed to provide end users with high quality video feed for an easily accessible security system. The embedded high performance image sensor and CPU allow for each camera to stream real time, high resolution video at 30 fps. It can transmit video using many codec compression options, including MPEG- 4/MJPEG/H.264, which reduce bandwidth and storage requirements without compromising image quality. For easy viewing of the video feed, users can view the live feed from anywhere through internet browsers or 3G portable devices. Installation is simplified by the added support for Power over Ethernet which enables each camera to receive power through the same cable as for data transmission. The DI/DO function allows users to connect the FIXED DOME SERIES to external alarm and sensor devices for added security protection. With the included EasyConfig installation software, this series offers end-users easy installation without the need for a strong technical background. The 3-axis mechanical design makes the FIXED DOME SERIES the perfect security camera for any school, bank, or corporate office surveillance system. Audio External MIC / Line input Brand Brickcom Compression MPEG4 / MJPEG / 3GPP Image Sensor 1/4" Mega-Pixel CMOS Sensor Lens f= 3.3mm~12mm Model VC-CAB-FD100AE Network 10/100Mbps RJ-45 Power DC 12V / 1A (Power Supply) Protocol TCP/IP, UDP, ICMP, DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP, Samba, PPPoE, UPnP, RTP, RTSP, RTCP Warranty Limited 2-year warranty Brickcom FD-100AP Network Dome Camera Additional Information Image Sensor 1/4 inch Auto Iris Yes Lens Type Fixed Max Video Resolution 1 Megapixel (1280x800) Video Compression MJPEG, MPEG-4 Audio Ca

The FIXED DOME SERIES is a full-featured, 3-axis, fixed-dome, network camera. With a megapixel progressive sensor and built-in IRcut filter/ IR illuminator LEDs/ Auto Light sensor, it can provide 24-hour, indoor surveillance. The FIXED DOME SERIES features a wide-angle and vari-focal lens, which offers wide view coverage of all angles.
The FIXED DOME SERIES is designed to provide end users with high quality video feed for an easily accessible security system. The embedded high performance image sensor and CPU allow for each camera to stream real time, high resolution video at 30 fps. It can transmit video using many codec compression options, including MPEG- 4/MJPEG/H.264, which reduce bandwidth and storage requirements without compromising image quality. For easy viewing of the video feed, users can view the live feed from anywhere through internet browsers or 3G portable devices.
Installation is simplified by the added support for Power over Ethernet which enables each camera to receive power through the same cable as for data transmission. The DI/DO function allows users to connect the FIXED DOME SERIES to external alarm and sensor devices for added security protection.
With the included EasyConfig installation software, this series offers end-users easy installation without the need for a strong technical background. The 3-axis mechanical design makes the FIXED DOME SERIES the perfect security camera for any school, bank, or corporate office surveillance system.

Audio

External MIC / Line input

Brand

Brickcom

Compression

MPEG4 / MJPEG / 3GPP

Image Sensor

1/4" Mega-Pixel CMOS Sensor

Lens

f= 3.3mm~12mm

Model

VC-CAB-FD100AE

Network

10/100Mbps RJ-45

Power

DC 12V / 1A (Power Supply)

Protocol

TCP/IP, UDP, ICMP, DHCP, NTP, DNS, DDNS, SMTP, FTP, HTTP, Samba, PPPoE, UPnP, RTP, RTSP, RTCP

Warranty

Limited 2-year warranty

Brickcom FD-100AP Network Dome Camera Additional Information

Image Sensor1/4 inch
Auto IrisYes
Lens TypeFixed
Max Video Resolution1 Megapixel (1280x800)
Video CompressionMJPEG, MPEG-4
Audio Ca
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Brickcom FD-100AP Network Dome Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Compact Uncooled LWIR Cores - MicroCalibir - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Industrial Inspection Camera - PCE-VE 200-S3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 2658297 - RS Components, Ltd.
Specs
Camera Function Video
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details