Security Camera Warehouse Starlight Super Wide-Dynamic-Range Dome Camera SCD3160NWT

Description
This camera has our newest generation of Digital Signal Processor and Super HAD II CCD which have dramatically improved the performance of Wide Dynamic Range and Star light sensing. Starlight Super Wide-Dynamic-Range Dome Camera SCD3160NWT Features - 600 TV lines resolution - SONY 1/3" Super HAD II CCD - New generation of Digital Signal Processing technology - S/N ratio > 50dB - Super WDR function - STAR-Light sensing - DC 12V input Starlight Super Wide-Dynamic-Range Dome Camera SCD3160NWT Specs Image Sensor 1/3" CCD SONY Super HAD II Lens 2.8 ~ 12mm Varifocus Iris Auto ICR Yes Video System NTSC Effective Pixels 768(H) X 494(V) Video Scanning Type Interlace Video Output 1.0 Vp-p, 75 Ohm Sync. System Internal Horizontal Resolution 600 TV lines S/N Ratio 50dB (AGC off) Min. Illumination 0 Lux @IR LED ON Electronic Shutter 1/60 ~ 1/100,000 WDR (Wide Dynamic Range) Super WDR Star Light Sensing Yes White Balance ATW / Manual / AWC BLC OFF/ON (48 zones ccompensation) DNR(Digital Noise Reducer) 2D/3D DNR Mirror Horizontal / Vertical Flip, ON/OFF Freeze Yes ATR N.A. Digital Zoom Yes Privacy Mask 8 zones Motion Detection 1 zones Camera ID N.A. OSD English Infrared Red Lamps N.A. Infrared Red Wave Length N.A. Effective IR Lighting N.A. Distance Supply Voltage DC 12V / AC24V +/- 10% Power Consumption 150mA Operating Temperature
Description
This camera has our newest generation of Digital Signal Processor and Super HAD II CCD which have dramatically improved the performance of Wide Dynamic Range and Star light sensing. Starlight Super Wide-Dynamic-Range Dome Camera SCD3160NWT Features - 600 TV lines resolution - SONY 1/3" Super HAD II CCD - New generation of Digital Signal Processing technology - S/N ratio > 50dB - Super WDR function - STAR-Light sensing - DC 12V input Starlight Super Wide-Dynamic-Range Dome Camera SCD3160NWT Specs Image Sensor 1/3" CCD SONY Super HAD II Lens 2.8 ~ 12mm Varifocus Iris Auto ICR Yes Video System NTSC Effective Pixels 768(H) X 494(V) Video Scanning Type Interlace Video Output 1.0 Vp-p, 75 Ohm Sync. System Internal Horizontal Resolution 600 TV lines S/N Ratio 50dB (AGC off) Min. Illumination 0 Lux @IR LED ON Electronic Shutter 1/60 ~ 1/100,000 WDR (Wide Dynamic Range) Super WDR Star Light Sensing Yes White Balance ATW / Manual / AWC BLC OFF/ON (48 zones ccompensation) DNR(Digital Noise Reducer) 2D/3D DNR Mirror Horizontal / Vertical Flip, ON/OFF Freeze Yes ATR N.A. Digital Zoom Yes Privacy Mask 8 zones Motion Detection 1 zones Camera ID N.A. OSD English Infrared Red Lamps N.A. Infrared Red Wave Length N.A. Effective IR Lighting N.A. Distance Supply Voltage DC 12V / AC24V +/- 10% Power Consumption 150mA Operating Temperature

Suppliers

Company
Product
Description
Supplier Links
This camera has our newest generation of Digital Signal Processor and Super HAD II CCD which have dramatically improved the performance of Wide Dynamic Range and Star light sensing. Starlight Super Wide-Dynamic-Range Dome Camera SCD3160NWT Features - 600 TV lines resolution - SONY 1/3" Super HAD II CCD - New generation of Digital Signal Processing technology - S/N ratio > 50dB - Super WDR function - STAR-Light sensing - DC 12V input Starlight Super Wide-Dynamic-Range Dome Camera SCD3160NWT Specs Image Sensor 1/3" CCD SONY Super HAD II Lens 2.8 ~ 12mm Varifocus Iris Auto ICR Yes Video System NTSC Effective Pixels 768(H) X 494(V) Video Scanning Type Interlace Video Output 1.0 Vp-p, 75 Ohm Sync. System Internal Horizontal Resolution 600 TV lines S/N Ratio 50dB (AGC off) Min. Illumination 0 Lux @IR LED ON Electronic Shutter 1/60 ~ 1/100,000 WDR (Wide Dynamic Range) Super WDR Star Light Sensing Yes White Balance ATW / Manual / AWC BLC OFF/ON (48 zones ccompensation) DNR(Digital Noise Reducer) 2D/3D DNR Mirror Horizontal / Vertical Flip, ON/OFF Freeze Yes ATR N.A. Digital Zoom Yes Privacy Mask 8 zones Motion Detection 1 zones Camera ID N.A. OSD English Infrared Red Lamps N.A. Infrared Red Wave Length N.A. Effective IR Lighting N.A. Distance Supply Voltage DC 12V / AC24V +/- 10% Power Consumption 150mA Operating Temperature

This camera has our newest generation of Digital Signal Processor and Super HAD II CCD which have dramatically improved the performance of Wide Dynamic Range and Star light sensing.


Starlight Super Wide-Dynamic-Range Dome Camera SCD3160NWT Features

  • - 600 TV lines resolution
  • - SONY 1/3" Super HAD II CCD
  • - New generation of Digital Signal Processing technology
  • - S/N ratio > 50dB
  • - Super WDR function
  • - STAR-Light sensing
  • - DC 12V input Starlight Super Wide-Dynamic-Range Dome Camera SCD3160NWT Specs
    Image Sensor1/3" CCD SONY Super HAD II
    Lens2.8 ~ 12mm Varifocus
    IrisAuto
    ICR Yes
    Video System NTSC
    Effective Pixels 768(H) X 494(V)
    Video Scanning Type Interlace
    Video Output 1.0 Vp-p, 75 Ohm
    Sync. System Internal
    Horizontal Resolution 600 TV lines
    S/N Ratio 50dB (AGC off)
    Min. Illumination 0 Lux @IR LED ON
    Electronic Shutter 1/60 ~ 1/100,000
    WDR (Wide Dynamic Range) Super WDR
    Star Light Sensing Yes
    White Balance ATW / Manual / AWC
    BLC OFF/ON (48 zones ccompensation)
    DNR(Digital Noise Reducer) 2D/3D DNR
    Mirror Horizontal / Vertical Flip, ON/OFF
    Freeze Yes
    ATRN.A.
    Digital ZoomYes
    Privacy Mask 8 zones
    Motion Detection 1 zones
    Camera ID N.A.
    OSD English
    Infrared Red Lamps N.A.
    Infrared Red Wave Length N.A.
    Effective IR Lighting N.A.
    Distance Supply Voltage DC 12V / AC24V +/- 10%
    Power Consumption 150mA
    Operating Temperature
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Starlight Super Wide-Dynamic-Range Dome Camera SCD3160NWT
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 320HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 766868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Security / Law Enforcement
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details