Security Camera Warehouse Geovision NRBX1

Description
[CAMERA SPEC] ******************** ***************** Number of Camera 4pc Image Sensor 1/3 progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) Video Codec H.264, MPEG4, MJPEG Focal Length f = 4.0 mm ± 5% PoE Standard IEEE 802.3af Power over Ethernet / PSE [SYSTEM SPEC] ******************** ***************** CPU Intel® Processor RAM DDRII 1GB OS Microsoft Windows XP Embedded Surveillance System GV-NVR Lite HDD (OS) 2.5 HDD Storage(Data) via USB 2.0 Hard Drive Power Consumption 40W Operating Temp. 0°C ~ 35 °C / 32 °F ~ 95 °F Humidity 0 ~ 80% RH (non-condensing) Dimensions W 153.5 x H 20 x D 172.5 mm / W 6.04 x H 0.79 x D 6.79 in Weight 650 g Ethernet RJ-45, 10 / 100 / 1000 Mbps VGA Output DVI-D Output (DVI-D signal Only) USB 2.0 Front : 2 ports, Rear : 4 ports Video Codec MJPEG / MPEG4 / H.264 Video Input NVR (GV ) :4 channels (Dual Streams Live View CIF / Recording 1.3M or VGA ) Audio Compression G.711 Audio Input NVR (GV ) :4 channels Display Frames (CIF) * 15 (Recording 1.3M)/30(Recording VGA) ** per channel Recording Frames 15 (Recording 1.3M)/30(Recording VGA) per channel Playback (Local) Single View Playback (Remote) Single View, Quad View, Multi View Video Analysis Privacy Mask, Screen Change IP Cam Video Resolution 1280 x 1024 (SXGA), 640 x 480 (VGA), 320 x 240 (CIF), Backup Type DVD+R (DL) / DVD-R (DL) / DVD+R / DVD+RW / DVD-R / DVD-RW / CD-R / CD-RW*** Recovery Automatic system rebuild Alarm Via GV-IO USB Box (Optional) Remote Access TCP/ IP, LAN, WAN, Internet, ISDN Optional Products GV-IO Box 4 / GV-IO Box 8 / GV-IO Box 16 / GV-Data GV-COM Box / GV-Keyboard
Description
[CAMERA SPEC] ******************** ***************** Number of Camera 4pc Image Sensor 1/3 progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) Video Codec H.264, MPEG4, MJPEG Focal Length f = 4.0 mm ± 5% PoE Standard IEEE 802.3af Power over Ethernet / PSE [SYSTEM SPEC] ******************** ***************** CPU Intel® Processor RAM DDRII 1GB OS Microsoft Windows XP Embedded Surveillance System GV-NVR Lite HDD (OS) 2.5 HDD Storage(Data) via USB 2.0 Hard Drive Power Consumption 40W Operating Temp. 0°C ~ 35 °C / 32 °F ~ 95 °F Humidity 0 ~ 80% RH (non-condensing) Dimensions W 153.5 x H 20 x D 172.5 mm / W 6.04 x H 0.79 x D 6.79 in Weight 650 g Ethernet RJ-45, 10 / 100 / 1000 Mbps VGA Output DVI-D Output (DVI-D signal Only) USB 2.0 Front : 2 ports, Rear : 4 ports Video Codec MJPEG / MPEG4 / H.264 Video Input NVR (GV ) :4 channels (Dual Streams Live View CIF / Recording 1.3M or VGA ) Audio Compression G.711 Audio Input NVR (GV ) :4 channels Display Frames (CIF) * 15 (Recording 1.3M)/30(Recording VGA) ** per channel Recording Frames 15 (Recording 1.3M)/30(Recording VGA) per channel Playback (Local) Single View Playback (Remote) Single View, Quad View, Multi View Video Analysis Privacy Mask, Screen Change IP Cam Video Resolution 1280 x 1024 (SXGA), 640 x 480 (VGA), 320 x 240 (CIF), Backup Type DVD+R (DL) / DVD-R (DL) / DVD+R / DVD+RW / DVD-R / DVD-RW / CD-R / CD-RW*** Recovery Automatic system rebuild Alarm Via GV-IO USB Box (Optional) Remote Access TCP/ IP, LAN, WAN, Internet, ISDN Optional Products GV-IO Box 4 / GV-IO Box 8 / GV-IO Box 16 / GV-Data GV-COM Box / GV-Keyboard

Suppliers

Company
Product
Description
Supplier Links
[CAMERA SPEC] ******************** ***************** Number of Camera 4pc Image Sensor 1/3 progressive scan CMOS Picture Elements 1280 (H) x 1024 (V) Video Codec H.264, MPEG4, MJPEG Focal Length f = 4.0 mm ± 5% PoE Standard IEEE 802.3af Power over Ethernet / PSE [SYSTEM SPEC] ******************** ***************** CPU Intel® Processor RAM DDRII 1GB OS Microsoft Windows XP Embedded Surveillance System GV-NVR Lite HDD (OS) 2.5 HDD Storage(Data) via USB 2.0 Hard Drive Power Consumption 40W Operating Temp. 0°C ~ 35 °C / 32 °F ~ 95 °F Humidity 0 ~ 80% RH (non-condensing) Dimensions W 153.5 x H 20 x D 172.5 mm / W 6.04 x H 0.79 x D 6.79 in Weight 650 g Ethernet RJ-45, 10 / 100 / 1000 Mbps VGA Output DVI-D Output (DVI-D signal Only) USB 2.0 Front : 2 ports, Rear : 4 ports Video Codec MJPEG / MPEG4 / H.264 Video Input NVR (GV ) :4 channels (Dual Streams Live View CIF / Recording 1.3M or VGA ) Audio Compression G.711 Audio Input NVR (GV ) :4 channels Display Frames (CIF) * 15 (Recording 1.3M)/30(Recording VGA) ** per channel Recording Frames 15 (Recording 1.3M)/30(Recording VGA) per channel Playback (Local) Single View Playback (Remote) Single View, Quad View, Multi View Video Analysis Privacy Mask, Screen Change IP Cam Video Resolution 1280 x 1024 (SXGA), 640 x 480 (VGA), 320 x 240 (CIF), Backup Type DVD+R (DL) / DVD-R (DL) / DVD+R / DVD+RW / DVD-R / DVD-RW / CD-R / CD-RW*** Recovery Automatic system rebuild Alarm Via GV-IO USB Box (Optional) Remote Access TCP/ IP, LAN, WAN, Internet, ISDN Optional Products GV-IO Box 4 / GV-IO Box 8 / GV-IO Box 16 / GV-Data GV-COM Box / GV-Keyboard
[CAMERA SPEC]*************************************
Number of Camera4pc
Image Sensor1/3 progressive scan CMOS
Picture Elements1280 (H) x 1024 (V)
Video CodecH.264, MPEG4, MJPEG
Focal Lengthf = 4.0 mm ± 5%
PoE StandardIEEE 802.3af Power over Ethernet / PSE
[SYSTEM SPEC]*************************************
CPUIntel® Processor
RAMDDRII 1GB
OSMicrosoft Windows XP Embedded
Surveillance SystemGV-NVR Lite
HDD (OS)2.5 HDD
Storage(Data)via USB 2.0 Hard Drive
Power Consumption40W
Operating Temp.0°C ~ 35 °C / 32 °F ~ 95 °F
Humidity0 ~ 80% RH (non-condensing)
DimensionsW 153.5 x H 20 x D 172.5 mm / W 6.04 x H 0.79 x D 6.79 in
Weight650 g
EthernetRJ-45, 10 / 100 / 1000 Mbps
VGA OutputDVI-D Output (DVI-D signal Only)
USB 2.0Front : 2 ports, Rear : 4 ports
Video CodecMJPEG / MPEG4 / H.264
Video InputNVR (GV ) :4 channels (Dual Streams Live View CIF / Recording 1.3M or VGA )
Audio CompressionG.711
Audio InputNVR (GV ) :4 channels
Display Frames (CIF) *15 (Recording 1.3M)/30(Recording VGA) ** per channel
Recording Frames15 (Recording 1.3M)/30(Recording VGA) per channel
Playback (Local)Single View
Playback (Remote)Single View, Quad View, Multi View
Video AnalysisPrivacy Mask, Screen Change
IP Cam Video Resolution1280 x 1024 (SXGA), 640 x 480 (VGA), 320 x 240 (CIF),
Backup TypeDVD+R (DL) / DVD-R (DL) / DVD+R / DVD+RW / DVD-R / DVD-RW / CD-R / CD-RW***
RecoveryAutomatic system rebuild
AlarmVia GV-IO USB Box (Optional)
Remote AccessTCP/ IP, LAN, WAN, Internet, ISDN
Optional ProductsGV-IO Box 4 / GV-IO Box 8 / GV-IO Box 16 / GV-Data GV-COM Box / GV-Keyboard
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Geovision NRBX1
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Four-Way Articulating Inspection Camera - PCE-VE 370HR3 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
CCTV Cameras - 2528334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1920 lines
View Details