Security Camera Warehouse Vivotek IP7142

Description
Brand Vivotek Model VC-CA-IP7142 Image Device 1/3.3 Wide Dynamic RangeOutdoor CMOS in 720x480 Resolution Lens 3.3-12mm Auto-Iris with removable IR-cut filter Angle of View 23.9° ~ 89.8° (horizontal)/17.9° ~ 63.6° (vertical) Video MPEG-4: Up to 25 fps at 720x480 / MJPEG: Up to 25 fps at 720x480, Audio Supports two-way audio via SIP protocolGeneral I/O Min Illumination 0.68 Lux / F1.4 ( typical ) 0 Lux / F1.4 ( IR LED on ) Network 10/100 Mbps Ethernet, RJ-45 On-board Storage SD/SDHC card slot Operating Temperature Temperature: -20 ~ 60 °C (-4 ~ 140 °F ) Power 12V DC/24V AC Max 6W with 802.3af compliant POE Dimension 70mm x 182 mm Warranty 1 year warranty Vivotek IP7142 Additional Information Image Sensor 1/3 inch Auto Iris Yes Lens Type Vari-focal Max Video Resolution 0.3 Megapixel (640x480) Video Compression No Audio Capable 2 Way Weather Proof No Local Storage No Infrared Yes Day / Night (Low Lux) Yes Tamper Detection No Max Frames Per Second Up to 20 FPS Manufacturer Vivotek
Description
Brand Vivotek Model VC-CA-IP7142 Image Device 1/3.3 Wide Dynamic RangeOutdoor CMOS in 720x480 Resolution Lens 3.3-12mm Auto-Iris with removable IR-cut filter Angle of View 23.9° ~ 89.8° (horizontal)/17.9° ~ 63.6° (vertical) Video MPEG-4: Up to 25 fps at 720x480 / MJPEG: Up to 25 fps at 720x480, Audio Supports two-way audio via SIP protocolGeneral I/O Min Illumination 0.68 Lux / F1.4 ( typical ) 0 Lux / F1.4 ( IR LED on ) Network 10/100 Mbps Ethernet, RJ-45 On-board Storage SD/SDHC card slot Operating Temperature Temperature: -20 ~ 60 °C (-4 ~ 140 °F ) Power 12V DC/24V AC Max 6W with 802.3af compliant POE Dimension 70mm x 182 mm Warranty 1 year warranty Vivotek IP7142 Additional Information Image Sensor 1/3 inch Auto Iris Yes Lens Type Vari-focal Max Video Resolution 0.3 Megapixel (640x480) Video Compression No Audio Capable 2 Way Weather Proof No Local Storage No Infrared Yes Day / Night (Low Lux) Yes Tamper Detection No Max Frames Per Second Up to 20 FPS Manufacturer Vivotek

Suppliers

Company
Product
Description
Supplier Links
Brand Vivotek Model VC-CA-IP7142 Image Device 1/3.3 Wide Dynamic RangeOutdoor CMOS in 720x480 Resolution Lens 3.3-12mm Auto-Iris with removable IR-cut filter Angle of View 23.9° ~ 89.8° (horizontal)/17.9° ~ 63.6° (vertical) Video MPEG-4: Up to 25 fps at 720x480 / MJPEG: Up to 25 fps at 720x480, Audio Supports two-way audio via SIP protocolGeneral I/O Min Illumination 0.68 Lux / F1.4 ( typical ) 0 Lux / F1.4 ( IR LED on ) Network 10/100 Mbps Ethernet, RJ-45 On-board Storage SD/SDHC card slot Operating Temperature Temperature: -20 ~ 60 °C (-4 ~ 140 °F ) Power 12V DC/24V AC Max 6W with 802.3af compliant POE Dimension 70mm x 182 mm Warranty 1 year warranty Vivotek IP7142 Additional Information Image Sensor 1/3 inch Auto Iris Yes Lens Type Vari-focal Max Video Resolution 0.3 Megapixel (640x480) Video Compression No Audio Capable 2 Way Weather Proof No Local Storage No Infrared Yes Day / Night (Low Lux) Yes Tamper Detection No Max Frames Per Second Up to 20 FPS Manufacturer Vivotek

Brand

Vivotek

Model

VC-CA-IP7142

Image Device

1/3.3 Wide Dynamic RangeOutdoor CMOS in 720x480 Resolution

Lens

3.3-12mm Auto-Iris with removable IR-cut filter

Angle of View

23.9° ~ 89.8° (horizontal)/17.9° ~ 63.6° (vertical)

Video

MPEG-4: Up to 25 fps at 720x480 / MJPEG: Up to 25 fps at 720x480,

Audio

Supports two-way audio via SIP protocolGeneral I/O

Min Illumination

0.68 Lux / F1.4 ( typical ) 0 Lux / F1.4 ( IR LED on )

Network

10/100 Mbps Ethernet, RJ-45

On-board Storage

SD/SDHC card slot

Operating Temperature

Temperature: -20 ~ 60 °C (-4 ~ 140 °F )

Power

12V DC/24V AC Max 6W with 802.3af compliant POE

Dimension

70mm x 182 mm

Warranty

1 year warranty

Vivotek IP7142 Additional Information

Image Sensor1/3 inch
Auto IrisYes
Lens TypeVari-focal
Max Video Resolution0.3 Megapixel (640x480)
Video CompressionNo
Audio Capable2 Way
Weather ProofNo
Local StorageNo
InfraredYes
Day / Night (Low Lux)Yes
Tamper DetectionNo
Max Frames Per SecondUp to 20 FPS
ManufacturerVivotek
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Vivotek IP7142
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Inspection Camera - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details