Security Camera Warehouse Geovision GV-BX220D

Description
The Geovision GV-BX220D camera is a 2 MP low lux C-Mount/Box IP Camera. Geovision GV-BX220D Features 2 megapixel progressive scan Low Lux CMOS Dual video streams from two of H.264, MJPEG and MPEG4 Up to 30 fps at 1920 x 1080 Built-in / external microphone 2-way audio One sensor input and alarm output TV-out support Micro SD/SDHC Card Slot Motion detection Tampering alarm Privacy mask IP address filtering 3GPP / ISMA DC 12V / PoE Removable IR-cut filter for Day/Night function Varifocal megapixel lens 16 languages on Web interface Geovision GV-BX220D Lens Models Model Auto Iris Focal Length (mm) Maximum Aperture Image Format GV-BX220D-0 DC Drive 2.8 ~ 8.5 F/1.4 1/3" GV-BX220D-1 3.1 ~ 8.5 F/1.2 GV-BX220D-2 2.8 ~ 6 F/1.3 GV-BX220D-3 2.8 ~ 12 F/1.4 Geovision GV-BX220D Lens Model Lengths BX220D-0 54.5 mm BX220D-1 55 mm BX220D-2 52.3 mm BX220D-3 39.5 mm Geovision GV-BX220D Specifications GV-BX220D-0 GV-BX220D-1 GV-BX220D-2 GV-BX220D-3 Camera Image Sensor 1/2.5" progressive scan CMOS Picture Elements 1920 (H) x 1080 (V) Minimum Illumination Color 1 Lux (1/30 sec), 0.5 Lux (1/5 sec) B/W 0.2 Lux (1/30 sec), 0.1 Lux (1/5 sec) IR ON 0 Lux Shutter Speed Automatic, Manual (1/5 ~ 1/8000 sec) White Balance Automatic, Manual (2800K ~ 8500K)
Description
The Geovision GV-BX220D camera is a 2 MP low lux C-Mount/Box IP Camera. Geovision GV-BX220D Features 2 megapixel progressive scan Low Lux CMOS Dual video streams from two of H.264, MJPEG and MPEG4 Up to 30 fps at 1920 x 1080 Built-in / external microphone 2-way audio One sensor input and alarm output TV-out support Micro SD/SDHC Card Slot Motion detection Tampering alarm Privacy mask IP address filtering 3GPP / ISMA DC 12V / PoE Removable IR-cut filter for Day/Night function Varifocal megapixel lens 16 languages on Web interface Geovision GV-BX220D Lens Models Model Auto Iris Focal Length (mm) Maximum Aperture Image Format GV-BX220D-0 DC Drive 2.8 ~ 8.5 F/1.4 1/3" GV-BX220D-1 3.1 ~ 8.5 F/1.2 GV-BX220D-2 2.8 ~ 6 F/1.3 GV-BX220D-3 2.8 ~ 12 F/1.4 Geovision GV-BX220D Lens Model Lengths BX220D-0 54.5 mm BX220D-1 55 mm BX220D-2 52.3 mm BX220D-3 39.5 mm Geovision GV-BX220D Specifications GV-BX220D-0 GV-BX220D-1 GV-BX220D-2 GV-BX220D-3 Camera Image Sensor 1/2.5" progressive scan CMOS Picture Elements 1920 (H) x 1080 (V) Minimum Illumination Color 1 Lux (1/30 sec), 0.5 Lux (1/5 sec) B/W 0.2 Lux (1/30 sec), 0.1 Lux (1/5 sec) IR ON 0 Lux Shutter Speed Automatic, Manual (1/5 ~ 1/8000 sec) White Balance Automatic, Manual (2800K ~ 8500K)

Suppliers

Company
Product
Description
Supplier Links
The Geovision GV-BX220D camera is a 2 MP low lux C-Mount/Box IP Camera. Geovision GV-BX220D Features 2 megapixel progressive scan Low Lux CMOS Dual video streams from two of H.264, MJPEG and MPEG4 Up to 30 fps at 1920 x 1080 Built-in / external microphone 2-way audio One sensor input and alarm output TV-out support Micro SD/SDHC Card Slot Motion detection Tampering alarm Privacy mask IP address filtering 3GPP / ISMA DC 12V / PoE Removable IR-cut filter for Day/Night function Varifocal megapixel lens 16 languages on Web interface Geovision GV-BX220D Lens Models Model Auto Iris Focal Length (mm) Maximum Aperture Image Format GV-BX220D-0 DC Drive 2.8 ~ 8.5 F/1.4 1/3" GV-BX220D-1 3.1 ~ 8.5 F/1.2 GV-BX220D-2 2.8 ~ 6 F/1.3 GV-BX220D-3 2.8 ~ 12 F/1.4 Geovision GV-BX220D Lens Model Lengths BX220D-0 54.5 mm BX220D-1 55 mm BX220D-2 52.3 mm BX220D-3 39.5 mm Geovision GV-BX220D Specifications GV-BX220D-0 GV-BX220D-1 GV-BX220D-2 GV-BX220D-3 Camera Image Sensor 1/2.5" progressive scan CMOS Picture Elements 1920 (H) x 1080 (V) Minimum Illumination Color 1 Lux (1/30 sec), 0.5 Lux (1/5 sec) B/W 0.2 Lux (1/30 sec), 0.1 Lux (1/5 sec) IR ON 0 Lux Shutter Speed Automatic, Manual (1/5 ~ 1/8000 sec) White Balance Automatic, Manual (2800K ~ 8500K)

The Geovision GV-BX220D camera is a 2 MP low lux C-Mount/Box IP Camera.

Geovision GV-BX220D Features

  • 2 megapixel progressive scan Low Lux CMOS
  • Dual video streams from two of H.264, MJPEG and MPEG4
  • Up to 30 fps at 1920 x 1080
  • Built-in / external microphone
  • 2-way audio
  • One sensor input and alarm output
  • TV-out support
  • Micro SD/SDHC Card Slot
  • Motion detection
  • Tampering alarm
  • Privacy mask
  • IP address filtering
  • 3GPP / ISMA
  • DC 12V / PoE
  • Removable IR-cut filter for Day/Night function
  • Varifocal megapixel lens
  • 16 languages on Web interface

Geovision GV-BX220D Lens Models

ModelAuto IrisFocal Length (mm)Maximum ApertureImage Format
GV-BX220D-0DC Drive2.8 ~ 8.5F/1.41/3"
GV-BX220D-13.1 ~ 8.5F/1.2
GV-BX220D-22.8 ~ 6F/1.3
GV-BX220D-32.8 ~ 12F/1.4

Geovision GV-BX220D Lens Model Lengths

BX220D-054.5 mm
BX220D-155 mm
BX220D-252.3 mm
BX220D-339.5 mm

Geovision GV-BX220D Specifications

GV-BX220D-0GV-BX220D-1GV-BX220D-2GV-BX220D-3
Camera
Image Sensor 1/2.5" progressive scan CMOS
Picture Elements 1920 (H) x 1080 (V)
Minimum Illumination Color 1 Lux (1/30 sec), 0.5 Lux (1/5 sec)
B/W 0.2 Lux (1/30 sec), 0.1 Lux (1/5 sec)
IR ON 0 Lux
Shutter Speed Automatic, Manual (1/5 ~ 1/8000 sec)
White Balance Automatic, Manual (2800K ~ 8500K)
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Geovision GV-BX220D
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Cameras - 2658297 - RS Components, Ltd.
Specs
Camera Function Video
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 330 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details