Security Camera Warehouse EF100 Sony Effio DSP High Resolution Box Camera

Description
CAMEF100 Features ● 1/3" HR color CCD image sensor with SONY Efffio DSP ● More than 600 TV Lines ● High Resolution ● Digital wide dynamic range (D-WDR) to increase the image recognizability of the overexposed and dark areas. ● Clear and sharp images in the dark environment with the B/W mode selectable ● Further camera parameters configuration via its own OSD ● Bulit-in microphone for audio recording CAMEF100 Specifications Type Colour Signal System NTSC / PAL Picture Elements NTSC: 768(H) x 494(V) / PAL: 752(H) x 582(V) Picture Up device 1/3" SONY Super HAD CCD Horizontal Resolution more than 600 TV Lines Min. Illumination 0.1 Lux / F2.0; 0.08Lux BW / F2.0 Electronic Shutter Auto: 1/50(60) to 1/100,000 sec. Manual: 1/50(60), FL 1/120(100), 1/250, 1/500, 1/1000, 1/2000, 1/4000, 1/10000 sec. Video Output CVBS : 1.0V p-p 75ohm S/N Ratio More than 48dBs (AGCoff) Power Supply DC12V Power Consumption 80mA Dimension 117(L) x 60(W) x 50(H) mm Operating Temperature -10 C ~ +50 C, RH95% Max Storage Temperature -20 C ~ +60 C, RH95% Max EF100 Sony Effio DSP High Resolution Box Camera Additional Information Color Video Yes Infrared No Use Indoor Lens Type No Weather Rating No Wide Dynamic Range Yes Day / Night (Low Lux) No Vandalproof No Long Range No Manufacturer No
Description
CAMEF100 Features ● 1/3" HR color CCD image sensor with SONY Efffio DSP ● More than 600 TV Lines ● High Resolution ● Digital wide dynamic range (D-WDR) to increase the image recognizability of the overexposed and dark areas. ● Clear and sharp images in the dark environment with the B/W mode selectable ● Further camera parameters configuration via its own OSD ● Bulit-in microphone for audio recording CAMEF100 Specifications Type Colour Signal System NTSC / PAL Picture Elements NTSC: 768(H) x 494(V) / PAL: 752(H) x 582(V) Picture Up device 1/3" SONY Super HAD CCD Horizontal Resolution more than 600 TV Lines Min. Illumination 0.1 Lux / F2.0; 0.08Lux BW / F2.0 Electronic Shutter Auto: 1/50(60) to 1/100,000 sec. Manual: 1/50(60), FL 1/120(100), 1/250, 1/500, 1/1000, 1/2000, 1/4000, 1/10000 sec. Video Output CVBS : 1.0V p-p 75ohm S/N Ratio More than 48dBs (AGCoff) Power Supply DC12V Power Consumption 80mA Dimension 117(L) x 60(W) x 50(H) mm Operating Temperature -10 C ~ +50 C, RH95% Max Storage Temperature -20 C ~ +60 C, RH95% Max EF100 Sony Effio DSP High Resolution Box Camera Additional Information Color Video Yes Infrared No Use Indoor Lens Type No Weather Rating No Wide Dynamic Range Yes Day / Night (Low Lux) No Vandalproof No Long Range No Manufacturer No

Suppliers

Company
Product
Description
Supplier Links
CAMEF100 Features ● 1/3" HR color CCD image sensor with SONY Efffio DSP ● More than 600 TV Lines ● High Resolution ● Digital wide dynamic range (D-WDR) to increase the image recognizability of the overexposed and dark areas. ● Clear and sharp images in the dark environment with the B/W mode selectable ● Further camera parameters configuration via its own OSD ● Bulit-in microphone for audio recording CAMEF100 Specifications Type Colour Signal System NTSC / PAL Picture Elements NTSC: 768(H) x 494(V) / PAL: 752(H) x 582(V) Picture Up device 1/3" SONY Super HAD CCD Horizontal Resolution more than 600 TV Lines Min. Illumination 0.1 Lux / F2.0; 0.08Lux BW / F2.0 Electronic Shutter Auto: 1/50(60) to 1/100,000 sec. Manual: 1/50(60), FL 1/120(100), 1/250, 1/500, 1/1000, 1/2000, 1/4000, 1/10000 sec. Video Output CVBS : 1.0V p-p 75ohm S/N Ratio More than 48dBs (AGCoff) Power Supply DC12V Power Consumption 80mA Dimension 117(L) x 60(W) x 50(H) mm Operating Temperature -10 C ~ +50 C, RH95% Max Storage Temperature -20 C ~ +60 C, RH95% Max EF100 Sony Effio DSP High Resolution Box Camera Additional Information Color Video Yes Infrared No Use Indoor Lens Type No Weather Rating No Wide Dynamic Range Yes Day / Night (Low Lux) No Vandalproof No Long Range No Manufacturer No

CAMEF100 Features

● 1/3" HR color CCD image sensor with SONY Efffio DSP
● More than 600 TV Lines
● High Resolution
● Digital wide dynamic range (D-WDR) to increase the image recognizability of the overexposed and dark areas.
● Clear and sharp images in the dark environment with the B/W mode selectable
● Further camera parameters configuration via its own OSD
● Bulit-in microphone for audio recording

CAMEF100 Specifications

TypeColour
Signal SystemNTSC / PAL
Picture ElementsNTSC: 768(H) x 494(V) / PAL: 752(H) x 582(V)
Picture Up device1/3" SONY Super HAD CCD
Horizontal Resolutionmore than 600 TV Lines
Min. Illumination0.1 Lux / F2.0; 0.08Lux BW / F2.0
Electronic Shutter Auto: 1/50(60) to 1/100,000 sec.
Manual: 1/50(60), FL 1/120(100), 1/250, 1/500, 1/1000, 1/2000, 1/4000, 1/10000 sec.
Video OutputCVBS : 1.0V p-p 75ohm
S/N RatioMore than 48dBs (AGCoff)
Power SupplyDC12V
Power Consumption80mA
Dimension117(L) x 60(W) x 50(H) mm
Operating Temperature-10 C ~ +50 C, RH95% Max
Storage Temperature-20 C ~ +60 C, RH95% Max

EF100 Sony Effio DSP High Resolution Box Camera Additional Information

Color VideoYes
InfraredNo
UseIndoor
Lens TypeNo
Weather RatingNo
Wide Dynamic RangeYes
Day / Night (Low Lux)No
VandalproofNo
Long RangeNo
ManufacturerNo
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number EF100 Sony Effio DSP High Resolution Box Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Ultra-Violet USB Inspection Camera - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera; UV Camera
View Details
Compact Uncooled LWIR Cores - MicroCalibir - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details