Security Camera Warehouse Vivotek FD8134 Dome Network Camera

Description
VIVOTEK FD8134 is an easy-to-use fixed dome network camera specifically designed for indoor security applications with a compact, stylish exterior. Equipped with a 1MP sensor enabling viewing resolution of 1280x800 at 30 fps, users need look no further for an all-in-one camera capable of capturing high quality, high resolution video. This camera supports the industry-standard H.264 compression technology, drastically reducing file sizes and conserving valuable network bandwidth. With MPEG-4 and MJPEG compatibility also included, video streams can also be transmitted in any of these formats for versatile applications. The streams can also be individually configured to meet different constraints, thereby further reducing bandwidth and storage requirements. Users can thus receive multiple streams simultaneously in different resolutions, frame rates, and image qualities for viewing on different platforms. The FD8134 model is aimed at providing 24-hour surveillance for indoor applications and features true day and night functionality with a removable IR-cut filter and built-in IR illuminators. Also included are a number of advanced features which are standard for VIVOTEK cameras, including tamper detection, MicroSD/SDHC card slot, 802.3af compliant PoE, and VIVOTEK's 32-channel recording software. With all of these capabilities, the FD8134 prevents the best value in IP surveillance for indoor applications such as offices, banks, ATMs, and retail stores. Vivotek FD8134 Features Easy and Flexible Installation Compact, Elegant Design 1/4" CMOS Sensor in 1280 X 800 resolution Removable IR-cut Filter for Day & Night Function Built-in IR Illuminators, effective up to 10 Meters Real-time H.264, MPEG-4 and MJPEG Compression (Triple Codec) Multiple Simultaneous Streams Activity Adaptive Streaming for Dynamic Frame Rate Control Tamper Detection for Unauthorized Changes Built-in 802.3af Compliant PoE Built-in MicroSD/SDHC Card Slot for On-board Storage 3-axis Mechanical Design for Ceiling/Wall Mount Installation Supports ONVIF Standard to Simplify Integration and Enhance Interoperability System CPU: TI DM365 SoC Flash: 128MB RAM: 256MB Embedded OS: Linux 2.6 Lens f=3.6 mm F 1.8 Board lens Fixed Removable IR-cut filter for day & night function Angle of View 56° (horizontal) 41° (vertical) Shutter Time 1/5 ~ 1/25,000 sec Image sensor 1/4" CMOS in 1280x800 Resolu
Description
VIVOTEK FD8134 is an easy-to-use fixed dome network camera specifically designed for indoor security applications with a compact, stylish exterior. Equipped with a 1MP sensor enabling viewing resolution of 1280x800 at 30 fps, users need look no further for an all-in-one camera capable of capturing high quality, high resolution video. This camera supports the industry-standard H.264 compression technology, drastically reducing file sizes and conserving valuable network bandwidth. With MPEG-4 and MJPEG compatibility also included, video streams can also be transmitted in any of these formats for versatile applications. The streams can also be individually configured to meet different constraints, thereby further reducing bandwidth and storage requirements. Users can thus receive multiple streams simultaneously in different resolutions, frame rates, and image qualities for viewing on different platforms. The FD8134 model is aimed at providing 24-hour surveillance for indoor applications and features true day and night functionality with a removable IR-cut filter and built-in IR illuminators. Also included are a number of advanced features which are standard for VIVOTEK cameras, including tamper detection, MicroSD/SDHC card slot, 802.3af compliant PoE, and VIVOTEK's 32-channel recording software. With all of these capabilities, the FD8134 prevents the best value in IP surveillance for indoor applications such as offices, banks, ATMs, and retail stores. Vivotek FD8134 Features Easy and Flexible Installation Compact, Elegant Design 1/4" CMOS Sensor in 1280 X 800 resolution Removable IR-cut Filter for Day & Night Function Built-in IR Illuminators, effective up to 10 Meters Real-time H.264, MPEG-4 and MJPEG Compression (Triple Codec) Multiple Simultaneous Streams Activity Adaptive Streaming for Dynamic Frame Rate Control Tamper Detection for Unauthorized Changes Built-in 802.3af Compliant PoE Built-in MicroSD/SDHC Card Slot for On-board Storage 3-axis Mechanical Design for Ceiling/Wall Mount Installation Supports ONVIF Standard to Simplify Integration and Enhance Interoperability System CPU: TI DM365 SoC Flash: 128MB RAM: 256MB Embedded OS: Linux 2.6 Lens f=3.6 mm F 1.8 Board lens Fixed Removable IR-cut filter for day & night function Angle of View 56° (horizontal) 41° (vertical) Shutter Time 1/5 ~ 1/25,000 sec Image sensor 1/4" CMOS in 1280x800 Resolu

Suppliers

Company
Product
Description
Supplier Links
VIVOTEK FD8134 is an easy-to-use fixed dome network camera specifically designed for indoor security applications with a compact, stylish exterior. Equipped with a 1MP sensor enabling viewing resolution of 1280x800 at 30 fps, users need look no further for an all-in-one camera capable of capturing high quality, high resolution video. This camera supports the industry-standard H.264 compression technology, drastically reducing file sizes and conserving valuable network bandwidth. With MPEG-4 and MJPEG compatibility also included, video streams can also be transmitted in any of these formats for versatile applications. The streams can also be individually configured to meet different constraints, thereby further reducing bandwidth and storage requirements. Users can thus receive multiple streams simultaneously in different resolutions, frame rates, and image qualities for viewing on different platforms. The FD8134 model is aimed at providing 24-hour surveillance for indoor applications and features true day and night functionality with a removable IR-cut filter and built-in IR illuminators. Also included are a number of advanced features which are standard for VIVOTEK cameras, including tamper detection, MicroSD/SDHC card slot, 802.3af compliant PoE, and VIVOTEK's 32-channel recording software. With all of these capabilities, the FD8134 prevents the best value in IP surveillance for indoor applications such as offices, banks, ATMs, and retail stores. Vivotek FD8134 Features Easy and Flexible Installation Compact, Elegant Design 1/4" CMOS Sensor in 1280 X 800 resolution Removable IR-cut Filter for Day & Night Function Built-in IR Illuminators, effective up to 10 Meters Real-time H.264, MPEG-4 and MJPEG Compression (Triple Codec) Multiple Simultaneous Streams Activity Adaptive Streaming for Dynamic Frame Rate Control Tamper Detection for Unauthorized Changes Built-in 802.3af Compliant PoE Built-in MicroSD/SDHC Card Slot for On-board Storage 3-axis Mechanical Design for Ceiling/Wall Mount Installation Supports ONVIF Standard to Simplify Integration and Enhance Interoperability System CPU: TI DM365 SoC Flash: 128MB RAM: 256MB Embedded OS: Linux 2.6 Lens f=3.6 mm F 1.8 Board lens Fixed Removable IR-cut filter for day & night function Angle of View 56° (horizontal) 41° (vertical) Shutter Time 1/5 ~ 1/25,000 sec Image sensor 1/4" CMOS in 1280x800 Resolu

VIVOTEK FD8134 is an easy-to-use fixed dome network camera specifically designed for indoor security applications with a compact, stylish exterior. Equipped with a 1MP sensor enabling viewing resolution of 1280x800 at 30 fps, users need look no further for an all-in-one camera capable of capturing high quality, high resolution video.
This camera supports the industry-standard H.264 compression technology, drastically reducing file sizes and conserving valuable network bandwidth. With MPEG-4 and MJPEG compatibility also included, video streams can also be transmitted in any of these formats for versatile applications. The streams can also be individually configured to meet different constraints, thereby further reducing bandwidth and storage requirements. Users can thus receive multiple streams simultaneously in different resolutions, frame rates, and image qualities for viewing on different platforms. The FD8134 model is aimed at providing 24-hour surveillance for indoor applications and features true day and night functionality with a removable IR-cut filter and built-in IR illuminators.
Also included are a number of advanced features which are standard for VIVOTEK cameras, including tamper detection, MicroSD/SDHC card slot, 802.3af compliant PoE, and VIVOTEK's 32-channel recording software. With all of these capabilities, the FD8134 prevents the best value in IP surveillance for indoor applications such as offices, banks, ATMs, and retail stores.

Vivotek FD8134 Features


Easy and Flexible Installation
Compact, Elegant Design
1/4" CMOS Sensor in 1280 X 800 resolution
Removable IR-cut Filter for Day & Night Function
Built-in IR Illuminators, effective up to 10 Meters
Real-time H.264, MPEG-4 and MJPEG Compression (Triple Codec)
Multiple Simultaneous Streams
Activity Adaptive Streaming for Dynamic Frame Rate Control
Tamper Detection for Unauthorized Changes
Built-in 802.3af Compliant PoE
Built-in MicroSD/SDHC Card Slot for On-board Storage
3-axis Mechanical Design for Ceiling/Wall Mount Installation
Supports ONVIF Standard to Simplify Integration and Enhance Interoperability

SystemCPU: TI DM365 SoC
Flash: 128MB
RAM: 256MB
Embedded OS: Linux 2.6
Lensf=3.6 mm
F 1.8
Board lens
Fixed
Removable IR-cut filter for day & night function
Angle of View56° (horizontal)
41° (vertical)
Shutter Time1/5 ~ 1/25,000 sec
Image sensor1/4" CMOS in 1280x800 Resolu
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Vivotek FD8134 Dome Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
CCTV Cameras - 2400625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 720 lines
View Details
Inspection Camera - PCE-VE 333HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details