Security Camera Warehouse Fake IR Motion Detector Camera Sony SCH905

Description
SCH905 Motion Detector Hidden Camera Key Features 1/3" Sony Super HAD Color CCD 420 TV Lines Fake IR Detector 3.7mm Pinhole Lens 0.8 Lux / F2.0 Picute Element: NTSC 510X492 S/N Ratio: more than 48dB Gamma: 0.45 Video Output: 1.0Vp-p, 75 Ohms; BNC Connector Electronic Shutter: NTSC 1/60S~1/100,000S Signal System: NTSC 12V DC, 120mA Dimension(mm): 70(W)x120(H)x45(D) Weight: 120g Operation Temperature: -10 ~45oC Fake IR Motion Detector Camera Sony SCH905 Additional Information Color Video Yes Infrared No Use Indoor Lens Type Fixed Weather Rating No Wide Dynamic Range No Day / Night (Low Lux) No Vandalproof No Long Range No Manufacturer N/A
Description
SCH905 Motion Detector Hidden Camera Key Features 1/3" Sony Super HAD Color CCD 420 TV Lines Fake IR Detector 3.7mm Pinhole Lens 0.8 Lux / F2.0 Picute Element: NTSC 510X492 S/N Ratio: more than 48dB Gamma: 0.45 Video Output: 1.0Vp-p, 75 Ohms; BNC Connector Electronic Shutter: NTSC 1/60S~1/100,000S Signal System: NTSC 12V DC, 120mA Dimension(mm): 70(W)x120(H)x45(D) Weight: 120g Operation Temperature: -10 ~45oC Fake IR Motion Detector Camera Sony SCH905 Additional Information Color Video Yes Infrared No Use Indoor Lens Type Fixed Weather Rating No Wide Dynamic Range No Day / Night (Low Lux) No Vandalproof No Long Range No Manufacturer N/A

Suppliers

Company
Product
Description
Supplier Links
SCH905 Motion Detector Hidden Camera Key Features 1/3" Sony Super HAD Color CCD 420 TV Lines Fake IR Detector 3.7mm Pinhole Lens 0.8 Lux / F2.0 Picute Element: NTSC 510X492 S/N Ratio: more than 48dB Gamma: 0.45 Video Output: 1.0Vp-p, 75 Ohms; BNC Connector Electronic Shutter: NTSC 1/60S~1/100,000S Signal System: NTSC 12V DC, 120mA Dimension(mm): 70(W)x120(H)x45(D) Weight: 120g Operation Temperature: -10 ~45oC Fake IR Motion Detector Camera Sony SCH905 Additional Information Color Video Yes Infrared No Use Indoor Lens Type Fixed Weather Rating No Wide Dynamic Range No Day / Night (Low Lux) No Vandalproof No Long Range No Manufacturer N/A

SCH905 Motion Detector Hidden Camera Key Features

  • 1/3" Sony Super HAD Color CCD
  • 420 TV Lines
  • Fake IR Detector
  • 3.7mm Pinhole Lens
  • 0.8 Lux / F2.0
  • Picute Element: NTSC 510X492
  • S/N Ratio: more than 48dB
  • Gamma: 0.45
  • Video Output: 1.0Vp-p, 75 Ohms; BNC Connector
  • Electronic Shutter: NTSC 1/60S~1/100,000S
  • Signal System: NTSC
  • 12V DC, 120mA
  • Dimension(mm): 70(W)x120(H)x45(D)
  • Weight: 120g
  • Operation Temperature: -10 ~45oC

Fake IR Motion Detector Camera Sony SCH905 Additional Information

Color VideoYes
InfraredNo
UseIndoor
Lens TypeFixed
Weather RatingNo
Wide Dynamic RangeNo
Day / Night (Low Lux)No
VandalproofNo
Long RangeNo
ManufacturerN/A
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Fake IR Motion Detector Camera Sony SCH905
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera with Telescoping Pole - PCE-IVE 320 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
CCTV Cameras - 633204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2960 lines
View Details