Security Camera Warehouse GeoVision GV-VD320D

Description
GeoVision GV-VD320D Features 1/2.5" progressive scan CMOS Dual video streams from two of H.264, MPEG4 and MJPEG Up to 20 fps at 2048 x 1536 IP66 compliant 3-axis mechanism (pan / tilt / roll) Removable IR-cut filter for Day/Night function External microphone Built-in IR LED 2-way audio One sensor input and alarm output TV-out support Micro SD/SDHC Card Slot DC12V / AC24V / PoE Motion detection Tampering alarm Privacy mask IP address filtering Supports iPhone, iPad, Android & 3GPP 16 languages on Web interface GeoVision GV-VD320D Specification Camera Image Sensor 1/2.5" progressive scan CMOS Picture Elements 2048 (H) x 1536 (V) Minimum Illumination Color 1 Lux (1/30 sec), 0.5 Lux (1/5 sec) B/W IR ON 0 Lux Shutter Speed Automatic, Manual (1/5 ~ 1/8000 sec) White Balance Automatic, Manual (2800K ~ 8500K) Lens Megapixel Yes Removable IR-cut filter for Day / Night function Yes Lens Type Varifocal Focal Length 2.7 ~ 9 mm Maximum Aperture F/1.3 Mount Ø 14 mm Angle of View Diagonal 118.4° (W) ~ 36.3° (T) Horizontal 94.7deg; (W) ~ 29° (T) Vertical 71.1° (W) ~ 21.8° (T) Operation Focus Manual (w / lock) Zoom Manual (w / lock) Iris DC drive IR LED Quantity 15 IR LEDs
Description
GeoVision GV-VD320D Features 1/2.5" progressive scan CMOS Dual video streams from two of H.264, MPEG4 and MJPEG Up to 20 fps at 2048 x 1536 IP66 compliant 3-axis mechanism (pan / tilt / roll) Removable IR-cut filter for Day/Night function External microphone Built-in IR LED 2-way audio One sensor input and alarm output TV-out support Micro SD/SDHC Card Slot DC12V / AC24V / PoE Motion detection Tampering alarm Privacy mask IP address filtering Supports iPhone, iPad, Android & 3GPP 16 languages on Web interface GeoVision GV-VD320D Specification Camera Image Sensor 1/2.5" progressive scan CMOS Picture Elements 2048 (H) x 1536 (V) Minimum Illumination Color 1 Lux (1/30 sec), 0.5 Lux (1/5 sec) B/W IR ON 0 Lux Shutter Speed Automatic, Manual (1/5 ~ 1/8000 sec) White Balance Automatic, Manual (2800K ~ 8500K) Lens Megapixel Yes Removable IR-cut filter for Day / Night function Yes Lens Type Varifocal Focal Length 2.7 ~ 9 mm Maximum Aperture F/1.3 Mount Ø 14 mm Angle of View Diagonal 118.4° (W) ~ 36.3° (T) Horizontal 94.7deg; (W) ~ 29° (T) Vertical 71.1° (W) ~ 21.8° (T) Operation Focus Manual (w / lock) Zoom Manual (w / lock) Iris DC drive IR LED Quantity 15 IR LEDs

Suppliers

Company
Product
Description
Supplier Links
GeoVision GV-VD320D Features 1/2.5" progressive scan CMOS Dual video streams from two of H.264, MPEG4 and MJPEG Up to 20 fps at 2048 x 1536 IP66 compliant 3-axis mechanism (pan / tilt / roll) Removable IR-cut filter for Day/Night function External microphone Built-in IR LED 2-way audio One sensor input and alarm output TV-out support Micro SD/SDHC Card Slot DC12V / AC24V / PoE Motion detection Tampering alarm Privacy mask IP address filtering Supports iPhone, iPad, Android & 3GPP 16 languages on Web interface GeoVision GV-VD320D Specification Camera Image Sensor 1/2.5" progressive scan CMOS Picture Elements 2048 (H) x 1536 (V) Minimum Illumination Color 1 Lux (1/30 sec), 0.5 Lux (1/5 sec) B/W IR ON 0 Lux Shutter Speed Automatic, Manual (1/5 ~ 1/8000 sec) White Balance Automatic, Manual (2800K ~ 8500K) Lens Megapixel Yes Removable IR-cut filter for Day / Night function Yes Lens Type Varifocal Focal Length 2.7 ~ 9 mm Maximum Aperture F/1.3 Mount Ø 14 mm Angle of View Diagonal 118.4° (W) ~ 36.3° (T) Horizontal 94.7deg; (W) ~ 29° (T) Vertical 71.1° (W) ~ 21.8° (T) Operation Focus Manual (w / lock) Zoom Manual (w / lock) Iris DC drive IR LED Quantity 15 IR LEDs

GeoVision GV-VD320D Features

  • 1/2.5" progressive scan CMOS
  • Dual video streams from two of H.264, MPEG4 and MJPEG
  • Up to 20 fps at 2048 x 1536
  • IP66 compliant
  • 3-axis mechanism (pan / tilt / roll)
  • Removable IR-cut filter for Day/Night function
  • External microphone
  • Built-in IR LED
  • 2-way audio
  • One sensor input and alarm output
  • TV-out support
  • Micro SD/SDHC Card Slot
  • DC12V / AC24V / PoE
  • Motion detection
  • Tampering alarm
  • Privacy mask
  • IP address filtering
  • Supports iPhone, iPad, Android & 3GPP
  • 16 languages on Web interface

GeoVision GV-VD320D Specification


Camera
Image Sensor1/2.5" progressive scan CMOS
Picture Elements2048 (H) x 1536 (V)
Minimum IlluminationColor1 Lux (1/30 sec), 0.5 Lux (1/5 sec)
B/W
IR ON
0 Lux
Shutter SpeedAutomatic, Manual (1/5 ~ 1/8000 sec)
White BalanceAutomatic, Manual (2800K ~ 8500K)
Lens
Megapixel Yes
Removable IR-cut filter for Day / Night function Yes
Lens TypeVarifocal
Focal Length 2.7 ~ 9 mm
Maximum ApertureF/1.3
MountØ 14 mm
Angle of ViewDiagonal118.4° (W) ~ 36.3° (T)
Horizontal94.7deg; (W) ~ 29° (T)
Vertical71.1° (W) ~ 21.8° (T)
OperationFocusManual (w / lock)
ZoomManual (w / lock)
IrisDC drive
IR LED Quantity15 IR LEDs
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number GeoVision GV-VD320D
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Four-Way Articulating Inspection Camera - PCE-VE 370HR3 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 2873046 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details