Security Camera Warehouse 2 Mini Wireless Camera System with Stand-up Receiver

Description
LTS wireless systems allow you to monitor areas where it is difficult to set up a standard camera. The W203I2 is an indoor two mini wireless cameras and receiver combination that allows you to monitor desired areas through a TV or a monitor. You can also attach the receiver to a VCR or DVR to record the video files. The receiver supports 2 wireless cameras (at 2 different frequency channels) and will allow you to view them one at a time manually. It can receive signals from the cameras from a distance of up to 328 feet line of sight. It has an audio receiver so that you can hear as well as see what is happening. The wireless cameras are extremely small. It fits in the palm of your hand and is easy to conceal so that you can monitor an area without the camera being detected. With a built-in microphone, the camera can send audio as well as video to the receiver. The transmitting frequency of the camer can be manually adjusted to avoid interference with other wireless cameras in use. Features: 2.4GHz wireless technology 328 Ft. of transmission line of sight 4 Channel receiver works with 2 cameras Stand-up receiver for better signal reception Camera transmission frequency manually adjustable Micro-size camera for discreet observation and portability, perfect for covert surveillance 380 TV lines resolution, CMOS imaging sensor 6mm fixed lens, 3.0 Lux, F1.2 clear color video images Built-in microphone for audio monitoring Product Specification Transmission Frequency ISM 2.4GHz~2.483GHz 4CH Modulation Mode FM Non-obstructed Effective Range 328FT Operating Temperature -10oC~ +50oC (+14oF~ +122oF) Storage Temperature -20oC~ +60oC (-4oF~ +140oF) Operating Humidity 85%RH CAMERA TV System NTSC Effective Pixels 510(H) x 492(V) Image Device 1/3" OmnVision CMOS Horizontal Definition 380TV Line Angular Field of View 45° (f=6mm) Minimum Illumination 3.0 Lux, F1.2 Scanning Frequency 15.734KHz (H) / 60Hz (V) Power
Description
LTS wireless systems allow you to monitor areas where it is difficult to set up a standard camera. The W203I2 is an indoor two mini wireless cameras and receiver combination that allows you to monitor desired areas through a TV or a monitor. You can also attach the receiver to a VCR or DVR to record the video files. The receiver supports 2 wireless cameras (at 2 different frequency channels) and will allow you to view them one at a time manually. It can receive signals from the cameras from a distance of up to 328 feet line of sight. It has an audio receiver so that you can hear as well as see what is happening. The wireless cameras are extremely small. It fits in the palm of your hand and is easy to conceal so that you can monitor an area without the camera being detected. With a built-in microphone, the camera can send audio as well as video to the receiver. The transmitting frequency of the camer can be manually adjusted to avoid interference with other wireless cameras in use. Features: 2.4GHz wireless technology 328 Ft. of transmission line of sight 4 Channel receiver works with 2 cameras Stand-up receiver for better signal reception Camera transmission frequency manually adjustable Micro-size camera for discreet observation and portability, perfect for covert surveillance 380 TV lines resolution, CMOS imaging sensor 6mm fixed lens, 3.0 Lux, F1.2 clear color video images Built-in microphone for audio monitoring Product Specification Transmission Frequency ISM 2.4GHz~2.483GHz 4CH Modulation Mode FM Non-obstructed Effective Range 328FT Operating Temperature -10oC~ +50oC (+14oF~ +122oF) Storage Temperature -20oC~ +60oC (-4oF~ +140oF) Operating Humidity 85%RH CAMERA TV System NTSC Effective Pixels 510(H) x 492(V) Image Device 1/3" OmnVision CMOS Horizontal Definition 380TV Line Angular Field of View 45° (f=6mm) Minimum Illumination 3.0 Lux, F1.2 Scanning Frequency 15.734KHz (H) / 60Hz (V) Power

Suppliers

Company
Product
Description
Supplier Links
LTS wireless systems allow you to monitor areas where it is difficult to set up a standard camera. The W203I2 is an indoor two mini wireless cameras and receiver combination that allows you to monitor desired areas through a TV or a monitor. You can also attach the receiver to a VCR or DVR to record the video files. The receiver supports 2 wireless cameras (at 2 different frequency channels) and will allow you to view them one at a time manually. It can receive signals from the cameras from a distance of up to 328 feet line of sight. It has an audio receiver so that you can hear as well as see what is happening. The wireless cameras are extremely small. It fits in the palm of your hand and is easy to conceal so that you can monitor an area without the camera being detected. With a built-in microphone, the camera can send audio as well as video to the receiver. The transmitting frequency of the camer can be manually adjusted to avoid interference with other wireless cameras in use. Features: 2.4GHz wireless technology 328 Ft. of transmission line of sight 4 Channel receiver works with 2 cameras Stand-up receiver for better signal reception Camera transmission frequency manually adjustable Micro-size camera for discreet observation and portability, perfect for covert surveillance 380 TV lines resolution, CMOS imaging sensor 6mm fixed lens, 3.0 Lux, F1.2 clear color video images Built-in microphone for audio monitoring Product Specification Transmission Frequency ISM 2.4GHz~2.483GHz 4CH Modulation Mode FM Non-obstructed Effective Range 328FT Operating Temperature -10oC~ +50oC (+14oF~ +122oF) Storage Temperature -20oC~ +60oC (-4oF~ +140oF) Operating Humidity 85%RH CAMERA TV System NTSC Effective Pixels 510(H) x 492(V) Image Device 1/3" OmnVision CMOS Horizontal Definition 380TV Line Angular Field of View 45° (f=6mm) Minimum Illumination 3.0 Lux, F1.2 Scanning Frequency 15.734KHz (H) / 60Hz (V) Power

LTS wireless systems allow you to monitor areas where it is difficult to set up a standard camera. The W203I2 is an indoor two mini wireless cameras and receiver combination that allows you to monitor desired areas through a TV or a monitor. You can also attach the receiver to a VCR or DVR to record the video files. The receiver supports 2 wireless cameras (at 2 different frequency channels) and will allow you to view them one at a time manually. It can receive signals from the cameras from a distance of up to 328 feet line of sight. It has an audio receiver so that you can hear as well as see what is happening. The wireless cameras are extremely small. It fits in the palm of your hand and is easy to conceal so that you can monitor an area without the camera being detected. With a built-in microphone, the camera can send audio as well as video to the receiver. The transmitting frequency of the camer can be manually adjusted to avoid interference with other wireless cameras in use.

Features:

  • 2.4GHz wireless technology
  • 328 Ft. of transmission line of sight
  • 4 Channel receiver works with 2 cameras
  • Stand-up receiver for better signal reception
  • Camera transmission frequency manually adjustable
  • Micro-size camera for discreet observation and portability, perfect for covert surveillance
  • 380 TV lines resolution, CMOS imaging sensor
  • 6mm fixed lens, 3.0 Lux, F1.2
  • clear color video images
  • Built-in microphone for audio monitoring

Product Specification

Transmission FrequencyISM 2.4GHz~2.483GHz 4CH
Modulation ModeFM
Non-obstructed Effective Range328FT
Operating Temperature-10oC~ +50oC (+14oF~ +122oF)
Storage Temperature-20oC~ +60oC (-4oF~ +140oF)
Operating Humidity85%RH

CAMERA

TV System NTSC
Effective Pixels 510(H) x 492(V)
Image Device 1/3" OmnVision CMOS
Horizontal Definition 380TV Line
Angular Field of View 45° (f=6mm)
Minimum Illumination 3.0 Lux, F1.2
Scanning Frequency 15.734KHz (H) / 60Hz (V)
Power
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number 2 Mini Wireless Camera System with Stand-up Receiver
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Industrial Inspection Camera - PCE-VE 200-S3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
CCTV Cameras - 2728604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 3840 lines
View Details