Security Camera Warehouse Outdoor Infrared Dome Camera Sony SCD605H

Description
24 IR LED Color Dome Camera with 1/3” Sony Super HAD CCD sensor, Indoor/Outdoor Effective Pixels: 510(H) x 492(V) 540 TV Lines ELC AGC AWB IR Distance: 45FT (Outdoor) Built-in 3.6mm Lens 12V DC, 500mA Weather-proof Image Sensor: 1/3" Sony Super HAD CCD Signal System: NTSC Effective Pixels: 512 (H) x 492 (V) Resolution: 540 TV lines MIN. Illumination: 0 Lux (IR on) S/N Ratio: More than 48 dB Auto Electronic Shutter: 1/60 to 1/100,000 sec Lens Types: Built-in 3.6mm Lens Infrared LED: 24 Pcs Infrared Distance: 45FT (Outdoor)v Video Output: 1.0Vp-p 75Ω Gain Control: Automatically Power Supply: DC 12V, 500mA Operating Temp: -10°C to 50°C (14°F to 122°F) Dimension (mm): 3.5" Diameter Outdoor Infrared Dome Camera Sony SCD605H Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Fixed Weather Rating Weather Proof Wide Dynamic Range No Day / Night (Low Lux) No Vandalproof No Long Range No Manufacturer N/A
Description
24 IR LED Color Dome Camera with 1/3” Sony Super HAD CCD sensor, Indoor/Outdoor Effective Pixels: 510(H) x 492(V) 540 TV Lines ELC AGC AWB IR Distance: 45FT (Outdoor) Built-in 3.6mm Lens 12V DC, 500mA Weather-proof Image Sensor: 1/3" Sony Super HAD CCD Signal System: NTSC Effective Pixels: 512 (H) x 492 (V) Resolution: 540 TV lines MIN. Illumination: 0 Lux (IR on) S/N Ratio: More than 48 dB Auto Electronic Shutter: 1/60 to 1/100,000 sec Lens Types: Built-in 3.6mm Lens Infrared LED: 24 Pcs Infrared Distance: 45FT (Outdoor)v Video Output: 1.0Vp-p 75Ω Gain Control: Automatically Power Supply: DC 12V, 500mA Operating Temp: -10°C to 50°C (14°F to 122°F) Dimension (mm): 3.5" Diameter Outdoor Infrared Dome Camera Sony SCD605H Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Fixed Weather Rating Weather Proof Wide Dynamic Range No Day / Night (Low Lux) No Vandalproof No Long Range No Manufacturer N/A

Suppliers

Company
Product
Description
Supplier Links
24 IR LED Color Dome Camera with 1/3” Sony Super HAD CCD sensor, Indoor/Outdoor Effective Pixels: 510(H) x 492(V) 540 TV Lines ELC AGC AWB IR Distance: 45FT (Outdoor) Built-in 3.6mm Lens 12V DC, 500mA Weather-proof Image Sensor: 1/3" Sony Super HAD CCD Signal System: NTSC Effective Pixels: 512 (H) x 492 (V) Resolution: 540 TV lines MIN. Illumination: 0 Lux (IR on) S/N Ratio: More than 48 dB Auto Electronic Shutter: 1/60 to 1/100,000 sec Lens Types: Built-in 3.6mm Lens Infrared LED: 24 Pcs Infrared Distance: 45FT (Outdoor)v Video Output: 1.0Vp-p 75Ω Gain Control: Automatically Power Supply: DC 12V, 500mA Operating Temp: -10°C to 50°C (14°F to 122°F) Dimension (mm): 3.5" Diameter Outdoor Infrared Dome Camera Sony SCD605H Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Fixed Weather Rating Weather Proof Wide Dynamic Range No Day / Night (Low Lux) No Vandalproof No Long Range No Manufacturer N/A

24 IR LED Color Dome Camera with 1/3” Sony Super HAD CCD sensor, Indoor/Outdoor

  • Effective Pixels: 510(H) x 492(V)
  • 540 TV Lines
  • ELC AGC AWB
  • IR Distance: 45FT (Outdoor)
  • Built-in 3.6mm Lens
  • 12V DC, 500mA
  • Weather-proof
  • Image Sensor: 1/3" Sony Super HAD CCD
  • Signal System: NTSC
  • Effective Pixels: 512 (H) x 492 (V)
  • Resolution: 540 TV lines
  • MIN. Illumination: 0 Lux (IR on)
  • S/N Ratio: More than 48 dB
  • Auto Electronic Shutter: 1/60 to 1/100,000 sec
  • Lens Types: Built-in 3.6mm Lens
  • Infrared LED: 24 Pcs
  • Infrared Distance: 45FT (Outdoor)v
  • Video Output: 1.0Vp-p 75Ω
  • Gain Control: Automatically
  • Power Supply: DC 12V, 500mA
  • Operating Temp: -10°C to 50°C (14°F to 122°F)
  • Dimension (mm): 3.5" Diameter

Outdoor Infrared Dome Camera Sony SCD605H Additional Information

Color VideoYes
InfraredYes
UseOutdoor
Lens TypeFixed
Weather RatingWeather Proof
Wide Dynamic RangeNo
Day / Night (Low Lux)No
VandalproofNo
Long RangeNo
ManufacturerN/A
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Outdoor Infrared Dome Camera Sony SCD605H
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Articulating Inspection Camera - PCE-VE 350HR3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Compact Uncooled LWIR Cores - MicroCalibir - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Inspection Cameras - 563029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details