Security Camera Warehouse Super Long Range Varifocal High Resolution CCTV Camera

Description
Key Features 1/3" Sony Super HAD CCD 540 TV Lines 8 Pcs. Hi Power IR LEDs plus 22 Pcs. 5mm LED 5~50mm Vari-focal Lens 0.01 Lux @ F2.0 (0 Lux IR On) IR Distance 260FT Weather Proof IP65 Rating 12V DC, 1500mA (IR On) Specifications Image Sensor 1/3" Sony Super HAD CCD Total Pixels NTSC: 768 (H) X 494 (V) S/N Ratio More than 52dB Video Output Y/C Seperated 1Vp-p 75Ω Synchronization Internal Resolutin 540 TV Lines Minimum Illumination 0.01 Lux @ F2.0 (0 Lux IR On) Electronic Shutter Speed 1/50 (1/60) - 1/100, 000 sec White Balance Auto Gain Control Auto IR LED 8 Pcs High Power IR LED + 22 Pcs 5mm LED IR Wavelength 850nm IR LED Life 20,000 Hours View Angle 60o IR Working Distance 260FT Lens 5~50mm Vari-focal Lens IP Rating Weatherproof IP65 Power Supply 12V DC Power Consumption 1500mA (IR On) Operating Temp -20oC to 50oC (-4oF to 122oF) Humidity RH95% Max. Dimension 284(L) x 161(W) x 233(H) mm Weight 4.6 lbs / 2086g (with bracket) Super Long Range Varifocal High Resolution CCTV Camera SCBH1080 Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Vari-focal Weather Rating Weather Proof Wide Dynamic Range No Day / Night (Low Lux) Yes Vandalproof No Long Range Yes Manufacturer N/A
Description
Key Features 1/3" Sony Super HAD CCD 540 TV Lines 8 Pcs. Hi Power IR LEDs plus 22 Pcs. 5mm LED 5~50mm Vari-focal Lens 0.01 Lux @ F2.0 (0 Lux IR On) IR Distance 260FT Weather Proof IP65 Rating 12V DC, 1500mA (IR On) Specifications Image Sensor 1/3" Sony Super HAD CCD Total Pixels NTSC: 768 (H) X 494 (V) S/N Ratio More than 52dB Video Output Y/C Seperated 1Vp-p 75Ω Synchronization Internal Resolutin 540 TV Lines Minimum Illumination 0.01 Lux @ F2.0 (0 Lux IR On) Electronic Shutter Speed 1/50 (1/60) - 1/100, 000 sec White Balance Auto Gain Control Auto IR LED 8 Pcs High Power IR LED + 22 Pcs 5mm LED IR Wavelength 850nm IR LED Life 20,000 Hours View Angle 60o IR Working Distance 260FT Lens 5~50mm Vari-focal Lens IP Rating Weatherproof IP65 Power Supply 12V DC Power Consumption 1500mA (IR On) Operating Temp -20oC to 50oC (-4oF to 122oF) Humidity RH95% Max. Dimension 284(L) x 161(W) x 233(H) mm Weight 4.6 lbs / 2086g (with bracket) Super Long Range Varifocal High Resolution CCTV Camera SCBH1080 Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Vari-focal Weather Rating Weather Proof Wide Dynamic Range No Day / Night (Low Lux) Yes Vandalproof No Long Range Yes Manufacturer N/A

Suppliers

Company
Product
Description
Supplier Links
Key Features 1/3" Sony Super HAD CCD 540 TV Lines 8 Pcs. Hi Power IR LEDs plus 22 Pcs. 5mm LED 5~50mm Vari-focal Lens 0.01 Lux @ F2.0 (0 Lux IR On) IR Distance 260FT Weather Proof IP65 Rating 12V DC, 1500mA (IR On) Specifications Image Sensor 1/3" Sony Super HAD CCD Total Pixels NTSC: 768 (H) X 494 (V) S/N Ratio More than 52dB Video Output Y/C Seperated 1Vp-p 75Ω Synchronization Internal Resolutin 540 TV Lines Minimum Illumination 0.01 Lux @ F2.0 (0 Lux IR On) Electronic Shutter Speed 1/50 (1/60) - 1/100, 000 sec White Balance Auto Gain Control Auto IR LED 8 Pcs High Power IR LED + 22 Pcs 5mm LED IR Wavelength 850nm IR LED Life 20,000 Hours View Angle 60o IR Working Distance 260FT Lens 5~50mm Vari-focal Lens IP Rating Weatherproof IP65 Power Supply 12V DC Power Consumption 1500mA (IR On) Operating Temp -20oC to 50oC (-4oF to 122oF) Humidity RH95% Max. Dimension 284(L) x 161(W) x 233(H) mm Weight 4.6 lbs / 2086g (with bracket) Super Long Range Varifocal High Resolution CCTV Camera SCBH1080 Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Vari-focal Weather Rating Weather Proof Wide Dynamic Range No Day / Night (Low Lux) Yes Vandalproof No Long Range Yes Manufacturer N/A

Key Features

  • 1/3" Sony Super HAD CCD
  • 540 TV Lines
  • 8 Pcs. Hi Power IR LEDs plus 22 Pcs. 5mm LED
  • 5~50mm Vari-focal Lens
  • 0.01 Lux @ F2.0 (0 Lux IR On)
  • IR Distance 260FT
  • Weather Proof IP65 Rating
  • 12V DC, 1500mA (IR On)

Specifications

Image Sensor

1/3" Sony Super HAD CCD

Total Pixels

NTSC: 768 (H) X 494 (V)

S/N Ratio

More than 52dB

Video Output

Y/C Seperated 1Vp-p 75Ω

Synchronization

Internal

Resolutin

540 TV Lines

Minimum Illumination

0.01 Lux @ F2.0 (0 Lux IR On)

Electronic Shutter Speed

1/50 (1/60) - 1/100, 000 sec

White Balance

Auto

Gain Control

Auto

IR LED

8 Pcs High Power IR LED + 22 Pcs 5mm LED

IR Wavelength

850nm

IR LED Life

20,000 Hours

View Angle

60o

IR Working Distance

260FT

Lens

5~50mm Vari-focal Lens

IP Rating

Weatherproof IP65

Power Supply

12V DC

Power Consumption

1500mA (IR On)

Operating Temp

-20oC to 50oC (-4oF to 122oF)

Humidity

RH95% Max.

Dimension

284(L) x 161(W) x 233(H) mm

Weight

4.6 lbs / 2086g (with bracket)

Super Long Range Varifocal High Resolution CCTV Camera SCBH1080 Additional Information

Color VideoYes
InfraredYes
UseOutdoor
Lens TypeVari-focal
Weather RatingWeather Proof
Wide Dynamic RangeNo
Day / Night (Low Lux)Yes
VandalproofNo
Long RangeYes
ManufacturerN/A
Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Video Cameras
Product Number Super Long Range Varifocal High Resolution CCTV Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

USB Inspection Camera - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
CCTV Cameras - 638004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2304 lines
View Details